- Factory Lead Time
- Part Status
- RoHS Status
- Connector Type
- Moisture Sensitivity Level (MSL)
- MIL Conformance
- Empty Shell
- Filter Feature
- Mixed Contacts
- DIN Conformance
- IEC Conformance
- Body/Shell Style
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Length | Width | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40-9809S Cinch Connectivity Solutions AIM-Cambridge | In Stock | - | - | 11 Weeks | Gold | Cable, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | Steel, Nickel Plated | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | 2010 | 98 | - | yes | Active | 1 (Unlimited) | Crimp | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | Straight | 12.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 1 DE E | - | - | 30.8mm | 17.7mm | - | - | RoHS Compliant | ||
![]() M24308/4-262Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE AND PANEL | - | - | - | - | - | - | - | - | - | - | 4/C | - | - | - | - | - | no | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | - | - | STANDARD: MIL-DTL-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | YES | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCC37SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/2-282Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 15 | - | - | - | 2 | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 15 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | CRIMP | - | - | D-Sub | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAMA15SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | Metal | STEEL | - | Polychlorinated | - | - | PHOSPHOR BRONZE | - | - | - | 2/A | - | - | 2015 | - | - | no | Active | 1 (Unlimited) | - | - | D-Sub | - | 125°C | -55°C | - | - | Female | - | - | NO | NO | NO | NO | - | NO | - | 15 | - | - | ZINC | - | - | - | - | - | - | - | - | Black | NO | - | - | - | - | - | - | - | - | SOCKET | CRIMP AND POKE | 7.5A | - | - | 28 AWG | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() M24308/4-259F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | 124 | STEEL | - | - | - | GOLD (50) OVER NICKEL | BRASS | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 1/E | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | 2 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | CADMIUM | UL | MIL-C-24308 | 1.213 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | - | - | NO | 0.265 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | - | 1250VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | 0.109 inch | - | Non-RoHS Compliant | ||
![]() DEUE9PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | STEEL | - | - | - | - | - | GLASS FILLED POLYAMIDE | - | - | 1/E | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | ZINC | - | - | - | 9 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | YES | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DBMAM25PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | STEEL | - | - | - | - | - | DIALLYL PHTHALATE | - | - | 3/B | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | - | 25 | - | - | ZINC | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | PLUG | CRIMP AND POKE | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/4-263F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | 124 | STEEL | - | - | - | GOLD (50) OVER NICKEL | BRASS | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 5/D | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | 3 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | - | - | CADMIUM | UL | MIL-C-24308 | 2.635 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | MALE | - | - | NO | 0.274 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | - | 1250VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | 0.109 inch | - | Non-RoHS Compliant | ||
![]() DAMAH15PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | STEEL | - | - | - | NOT SPECIFIED | BRASS | GLASS FILLED DIALLYL PHTHALATE | - | - | 2/A | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/64-369 | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | - | ZINC | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | YES | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMAMR25PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/2-482F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | PANEL | - | STEEL | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 1/E | - | - | 2016 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | - | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | CADMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | GOLD (50) | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEMAE9PF0 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/4-325F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | STEEL | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 2/A | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | 2 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | - | CADMIUM | UL | MIL-C-24308 | 1.541 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | - | - | NO | 0.265 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | - | 1250VAC V | - | - | - | GOLD (50) | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | 0.109 inch | - | Non-RoHS Compliant | ||
![]() DAMAE15SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | STEEL | - | - | - | - | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | - | 2/A | - | - | - | - | - | no | Active | 1 (Unlimited) | Crimp | EAR99 | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | ZINC | - | - | - | 15 | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | YES | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 702-03-15-005 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | -65°C~125°C | Bulk | 2017 | D*U | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 500 | 2 DA A | - | - | - | - | - | - | RoHS Compliant | ||
![]() DAUE15SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | STEEL | - | - | - | GOLD | PHOSPHOR BRONZE | POLYESTER | - | - | 2/A | - | - | - | - | e4 | no | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | - | 15 | - | - | ZINC | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | SOCKET | CRIMP AND POKE | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMAY25SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | STEEL | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 3/B | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | - | - | ZINC | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | YES | - | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DEMA9STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | Metal | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | - | - | 1/E | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | YES | - | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEMAM9ST-FO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |