- Factory Lead Time
- Part Status
- RoHS Status
- Connector Type
- Moisture Sensitivity Level (MSL)
- MIL Conformance
- Empty Shell
- Filter Feature
- Mixed Contacts
- DIN Conformance
- IEC Conformance
- Body/Shell Style
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Current Rating | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEMA9SF0 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Gold | Free Hanging | - | - | - | Thermoplastic | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 9 | Crimp | - | D-Sub, Receptacle, Signal | - | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | Straight | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDU50PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | STEEL | - | - | HOLE .112-.124 | - | NON-THREADED | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYAMIDE | 125°C | -65°C | 5/D | - | - | 2002 | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 3 | - | COMPATIBLE CONTACTS: 030-1952-000; 030-1952-030; BCL-1964-20P; D110238-034, PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | ZINC | UL | MIL-C-24308 | 2.635 inch | 50 | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | MALE | 94V-0 | YES | 0.375 inch | 5A | RND PIN-SKT | 2.7mOhm | - | - | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | - | - | - | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | Non-RoHS Compliant | ||
![]() M24308/4-457F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | PANEL | - | STEEL | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 1/E | - | - | 2015 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | CADMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | GOLD (50) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/2-486F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | PANEL | - | STEEL | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 5/D | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | - | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | - | - | CADMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | GOLD (50) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAMA15PTIFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | Metal | STEEL | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 2/A | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/64-369 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | YES | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/2-485F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | PANEL | - | STEEL | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 4/C | - | - | 2016 | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | - | CHROMATE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | YES | - | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | GOLD (50) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMA25STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | Metal | STEEL | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | - | 3/B | - | - | - | - | e4 | no | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | - | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBUY25STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | STEEL | - | - | HOLE .087-.098 | - | DUAL FLOAT BUSHING | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED POLYAMIDE | 125°C | -65°C | 3/B | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | 2 | - | COMPATIBLE CONTACTS: 030-1953-000; 030-1953-030; BCL-1963-20S; D110238-035, PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | - | - | TIN | UL | MIL-C-24308 | 2.088 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | YES | - | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | CRIMP | 1000VAC V | - | - | - | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | Non-RoHS Compliant | ||
![]() DBCE25PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEMA9SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Gold | Cable | - | - | STEEL | - | Polychlorinated | - | - | - | - | PHOSPHOR BRONZE | - | - | - | 1/E | - | - | - | - | - | no | Active | 1 (Unlimited) | 9 | Crimp | - | D SUBMINIATURE CONNECTOR | - | 125°C | -55°C | - | 2 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | Straight | 7.5A | ZINC | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | YES | - | - | - | - | - | - | - | - | SOCKET | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DAUF15SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | STEEL | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED NYLON | 125°C | -65°C | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | 2 | - | - | 8536.69.40.30 | YES | - | - | - | - | - | - | 15 | - | - | ZINC/YELLOW CHROMATE | UL | MIL-C-24308 | 1.541 inch | - | - | 0.494 inch | FEMALE | - | - | - | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | - | - | - | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | Non-RoHS Compliant | ||
![]() DBU25PTIFO1 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | 124 | STEEL | - | - | - | - | - | AU ON NI | BRASS | - | 125°C | -65°C | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | - | - | YES | - | - | - | - | - | - | 25 | - | - | TIN | UL | MIL-C-24308 | 2.088 inch | - | - | 0.494 inch | MALE | - | - | - | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | RECEPTACLE | CRIMP | 1000VAC V | - | - | - | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | Non-RoHS Compliant | ||
![]() DBUE25STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | Metal | STEEL | - | - | #4-40 | - | CLINCH NUT | GOLD FLASH OVER NICKEL | COPPER ALLOY | GLASS FILLED POLYAMIDE | 125°C | -65°C | 3/B | - | - | 2015 | - | - | no | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | 2 | - | COMPATIBLE CONTACTS: 030-1953-000; 030-1953-030; BCL-1963-20S; D110238-035, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | - | - | TIN | UL | MIL-C-24308 | 2.088 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | YES | - | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | CRIMP | 1000VAC V | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | Non-RoHS Compliant | ||
![]() M24308/4-325Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEUE9STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYAMIDE | - | - | 1/E | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACTS: 030-1953-000; 030-1953-030; BCL-1963-20S; D110238-035, PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCU37PTIFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | STEEL | - | - | HOLE .112-.124 | - | NON-THREADED | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYAMIDE | 125°C | -65°C | 4/C | - | - | 2002 | - | - | no | Active | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 2 | - | COMPATIBLE CONTACTS: 030-1952-000; 030-1952-030; BCL-1964-20P; D110238-034, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | - | TIN | UL | MIL-C-24308 | 2.729 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | YES | - | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | - | - | - | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | RoHS Compliant | ||
![]() DBUE25PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Gold | - | - | - | STEEL | - | Thermoplastic | - | - | - | - | BRASS | - | - | - | 3/B | - | - | - | - | e4 | no | Active | 1 (Unlimited) | 25 | Crimp | - | D SUBMINIATURE CONNECTOR | - | 125°C | -55°C | - | - | - | - | - | NO | NO | NO | NO | - | NO | - | 25 | Straight | 5A | ZINC | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | PLUG | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() M24308/4-460F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | PANEL | - | STEEL | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 4/C | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | - | CADMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | GOLD (50) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/4-263Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE AND PANEL | - | - | - | - | - | - | - | - | - | - | - | - | 5/D | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | - | - | STANDARD: MIL-DTL-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | YES | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M24308/2-293Z Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | Military, MIL-C-24308, M24308 | - | - | Active | Not Applicable | - | - | - | Receptacle for Female Contacts | 15 | - | - | Green | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | 500 | 2 DA A | - | - | - | - | - | Non-RoHS Compliant |