- Factory Lead Time
- Part Status
- RoHS Status
- Connector Type
- Moisture Sensitivity Level (MSL)
- MIL Conformance
- Empty Shell
- Filter Feature
- Mixed Contacts
- DIN Conformance
- IEC Conformance
- Body/Shell Style
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Current Rating | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEMAE9SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | Metal | 9 | STEEL | - | - | - | - | - | - | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | - | 1/E | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | ZINC | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | YES | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DCMAM37S-FO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | STEEL | - | - | - | - | - | - | - | DIALLYL PHTHALATE | - | - | 4/C | - | - | - | - | e4 | - | Active | 1 (Unlimited) | Crimp | - | D-Sub | - | - | - | - | - | Female | - | - | NO | NO | NO | NO | - | NO | - | - | Straight | - | ZINC | - | - | - | 37 | - | - | - | - | NO | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DCCR37SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DACE15PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 702-03-37-005 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2009 | D*U | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | 500 | 4 DC C | - | - | - | - | - | RoHS Compliant | ||
![]() DCCE37SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 702-03-25-005 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | D*U | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | 500 | 3 DB B | - | - | - | - | - | RoHS Compliant | ||
![]() DECE9PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEUE9PTIFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | - | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYAMIDE | - | - | 1/E | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | COMPATIBLE CONTACTS: 030-1952-000; 030-1952-030; BCL-1964-20P; D110238-034, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | YES | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMAM25S-FO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | STEEL | - | - | - | - | - | - | - | DIALLYL PHTHALATE | - | - | 3/B | - | - | - | - | e4 | - | Active | 1 (Unlimited) | Crimp | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | - | - | Straight | - | ZINC | - | - | - | 25 | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DBMAM25PTIF0 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBUE25PTIFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | - | STEEL | - | - | #4-40 | - | CLINCH NUT | GOLD FLASH OVER NICKEL | BRASS | GLASS FILLED POLYAMIDE | 125°C | -65°C | 3/B | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | 2 | - | COMPATIBLE CONTACTS: 030-1952-000; 030-1952-030; BCL-1964-20P; D110238-034, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | - | - | TIN | UL | MIL-C-24308 | 2.088 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | YES | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | Non-RoHS Compliant | ||
![]() DDCR50SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBU25STFO1 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | 124 | - | STEEL | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | 125°C | -65°C | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | 2 | - | - | 8536.69.40.30 | YES | - | - | - | - | - | - | 25 | - | - | TIN | UL | MIL-C-24308 | 2.088 inch | - | - | 0.494 inch | FEMALE | - | - | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | - | - | - | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | Non-RoHS Compliant | ||
![]() DEMAMF9S-FO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCCE37STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DECE9PTIFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBC25SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 702-13-15-005 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | D*U | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | RoHS Compliant | ||
![]() DBUE25SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Gold | Cable | - | Metal | 25 | STEEL | - | Thermoplastic | - | - | - | - | - | - | - | - | 3/B | - | - | - | - | - | no | Active | 1 (Unlimited) | Crimp | - | D-Sub | - | 125°C | -55°C | - | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | Straight | 5A | ZINC | UL | MIL-C-24308 | 2.088 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | YES | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | - | SOCKET | - | - | - | 1 | - | STAGGERED | 3.336 N | - | - | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | No | Non-RoHS Compliant |