- Factory Lead Time
- Part Status
- RoHS Status
- Connector Type
- Moisture Sensitivity Level (MSL)
- MIL Conformance
- Empty Shell
- Filter Feature
- Mixed Contacts
- DIN Conformance
- IEC Conformance
- Body/Shell Style
Attribute column
Manufacturer
Cinch Connectivity Solutions D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DDMAE50PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Panel | - | Metal | 50 | STEEL | - | - | - | - | - | BRASS | GLASS FILLED DIALLYL PHTHALATE | - | - | 5/D | - | - | - | - | - | no | Active | 1 (Unlimited) | Crimp | - | D-Sub | - | - | - | - | COMPATIBLE CONTACT: M39029/64-369 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | Straight | ZINC | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | YES | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DBC25PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEU9PTIFO1 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAMA15STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | CABLE | Metal | - | STEEL | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 2/A | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAMAMY15SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCUF37STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | CABLE | - | - | STEEL | - | HOLE .087-.098 | - | FLOAT BUSHING | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED NYLON | 125°C | -65°C | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | 2 | - | - | 8536.69.40.30 | YES | - | - | - | - | - | - | 37 | - | TIN | UL | MIL-C-24308 | 2.729 inch | - | - | 0.494 inch | FEMALE | - | - | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | - | - | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | Non-RoHS Compliant | ||
![]() 414-30-14-227-459 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCMAM37P-FO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | STEEL | - | - | - | - | - | - | DIALLYL PHTHALATE | - | - | 4/C | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | - | 37 | - | ZINC | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | PLUG | CRIMP AND POKE | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCC37PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 702-13-50-005 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | D*U | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 50 | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | RoHS Compliant | ||
![]() 702-03-50-005 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | D*U | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 50 | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | 500 | 5 DD D | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDC50PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 702-13-37-005 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | D*U | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 37 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | RoHS Compliant | ||
![]() DAMAM15SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Cable | - | - | 15 | STEEL | - | - | - | - | - | - | DIALLYL PHTHALATE | - | - | 2/A | - | - | - | - | e4 | - | Active | 1 (Unlimited) | Crimp | - | D SUBMINIATURE CONNECTOR | - | - | - | Female | - | - | NO | NO | NO | NO | - | NO | - | 15 | Straight | ZINC | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DEMAM9P-FO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | 9 | STEEL | - | - | - | - | - | - | DIALLYL PHTHALATE | - | - | 1/E | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | - | 9 | - | ZINC | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | PLUG | CRIMP AND POKE | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDCE50SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCMA37STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | CABLE | - | - | STEEL | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 4/C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCUE37SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Cable | - | - | - | STEEL | - | - | - | - | GOLD | PHOSPHOR BRONZE | POLYESTER | - | - | 4/C | - | - | - | - | e4 | no | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | 2 | Female | - | - | NO | NO | NO | NO | - | NO | - | - | Straight | ZINC | - | - | - | 37 | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | SOCKET | CRIMP AND POKE | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DEMAH9PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | CABLE | - | - | STEEL | - | - | - | - | NOT SPECIFIED | BRASS | GLASS FILLED DIALLYL PHTHALATE | - | - | 1/E | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | COMPATIBLE CONTACT: M39029/64-369 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | ZINC | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | YES | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DEMA9PTIFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | CABLE | - | - | STEEL | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 1/E | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | COMPATIBLE CONTACT: M39029/64-369 | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | YES | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |