- Additional Feature
- Body Breadth
- Body Length
- Body/Shell Style
- Connector Type
- Contact Design
- Contact Finish Mating
- Contact Gender
- Contact Materials
- Contact Pattern
- Contact Style
- DIN Conformance
Attribute column
Manufacturer
Cinch Connectivity Solutions Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1337014 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS64800-077F Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-74500-047 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57-10360-28 Cinch Connectivity Solutions | In Stock | - | Datasheet | CABLE AND PANEL | STEEL | - | - | 2.426 inch | AU ON CU | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | DIALLYL PHTHALATE | 2 | 105 °C | -40 °C | Obsolete | - | - | e4 | - | TELECOM AND DATACOM CONNECTOR | LATCHED, SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | unknown | ZINC | CSA, UL | - | 0.6 inch | MALE | 94V-0 | NO | 5 A | DUAL PRONG | 1000000000 Ω | 0.085 inch | PLUG | SOLDER | GOLD (50) OVER NICKEL | RECTANGULAR | 2.8356 N | .7506 N | BLUE | PREASSEM CONN | 20u inch | ||
![]() 77-72500-1 Cinch Connectivity Solutions | In Stock | - | Datasheet | CABLE | STEEL | #4-40 | THREADED | 3.781 inch | AU ON CU | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED POLYESTER | 2 | 105 °C | -40 °C | Active | 22 AWG | 26 AWG | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SUPERIBBON, PANEL MOUNT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | compliant | ZINC | CSA, UL | MULTIPLE MATING PARTS AVAILABLE | 0.66 inch | MALE | 94V-0 | NO | 5 A | DUAL PRONG | 1000000000 Ω | 0.085 inch | PLUG | IDC | - | RECTANGULAR | 2.8356 N | .6116 N | BLUE | PREASSEM CONN | 20u inch | ||
![]() BM-R6ASG001F Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM-R6UG001F Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 008-00056-4 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-62006-F Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |