- Connector Type
- Contact Materials
- Contact Finish
- Contact Finish Thickness
- Contact Termination
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Pin or Socket
- RoHS Status
- Series
Attribute column
Manufacturer
Cinch Connectivity Solutions Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Wire/Cable Diameter | Contact Design | Pin or Socket | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Terminal Length | Contact Finish Thickness | Plating Thickness | Length - Termination | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50-44SN-4 Cinch Connectivity Solutions | In Stock | - | Datasheet | - | - | - | BOARD | - | 3.739 inch | AU ON NI | BRASS | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 105 °C | -65 °C | Obsolete | No | - | - | - | e3 | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | CARDCON, BIFURCATED SEMI-BELLOWS CONTACTS, POLARIZATION AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 3.96 mm | unknown | UL | - | 2 | RECTANGULAR | 0.34 inch | FEMALE | 94V-0 | 0.458 inch | 5 A | BELLOWED TYPE | 6 mΩ | - | 5000000000 Ω | 0.156 inch | RECEPTACLE | SOLDER | - | 1800VAC V | - | - | 3.556 mm | - | TIN | RECTANGULAR | 4.448 N | .278 N | - | - | BLACK | - | - | - | - | - | - | 0.125 inch | - | 10u inch | - | - | - | ||
![]() PC82P Cinch Connectivity Solutions | In Stock | - | Datasheet | - | - | - | BOARD | GUIDE PIN | - | AU | PHOSPHOR BRONZE | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 105 °C | -65 °C | Transferred | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | - | - | NO | NO | - | 82 | 2.54 mm | unknown | UL | - | 2 | RECTANGULAR | 0.515 inch | MALE | - | - | - | SQ PIN-SKT | 12 mΩ | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 750VAC V | - | - | 2.54 mm | - | GOLD | RECTANGULAR | 1.668 N | .278 N | 0.1 inch | - | BLACK | - | - | - | - | - | - | 0.115 inch | - | 15u inch | - | - | - | ||
![]() 20466L015 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-6478-064 Johnson Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50-6SN-7 Cinch Connectivity Solutions | In Stock | - | Datasheet | - | - | - | BOARD | HOLE .125-.137 | 1.785 inch | AU | BRASS | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED POLYESTER | STRAIGHT | ONE | 1 | 105 °C | -65 °C | Active | No | - | - | - | e3 | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | CARDCON, BIFURCATED SEMI-BELLOWS CONTACTS, POLARIZATION AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 3.96 mm | compliant | UL | - | - | - | 0.34 inch | FEMALE | 94V-0 | 0.458 inch | 5 A | BELLOWED TYPE | 6 mΩ | - | 5000000000 Ω | 0.156 inch | - | SOLDER | - | 1800VAC V | - | - | - | - | TIN | RECTANGULAR | 4.448 N | .278 N | - | - | BLACK | - | - | - | - | - | - | 0.25 inch | - | 10u inch | - | - | - | ||
![]() 50-40SN-12 Cinch Connectivity Solutions | In Stock | - | Datasheet | - | - | - | BOARD | - | 4.26 inch | AU ON NI | BRASS | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 105 °C | -65 °C | Obsolete | No | - | - | - | e3 | - | - | - | - | CARD EDGE CONNECTOR | - | CARDCON, BIFURCATED SEMI-BELLOWS CONTACTS, POLARIZATION AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54 mm | unknown | UL | - | 2 | RECTANGULAR | 0.36 inch | FEMALE | 94V-0 | 0.61 inch | 3 A | BELLOWED TYPE | 10 mΩ | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | - | - | 5.08 mm | - | TIN | RECTANGULAR | 3.336 N | .278 N | - | - | BLACK | - | - | - | - | - | - | 0.156 inch | - | 10u inch | - | - | - | ||
![]() 380-05-20-049 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4250000873 Cinch Connectivity Solutions | In Stock |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Copper | - | - | STRAIGHT | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | SHS | - | Active | 1 (Unlimited) | - | EAR99 | - | Female | - | 8536.90.40.00 | NO | NO | NO | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 14-18 AWG | - | - | - | - | CONNECTOR ACCESSORY | - | 18 AWG | 14 AWG | - | 16 AWG | - | - | - | - | - | Crimp | - | 1.29 mm | STAMPED | Socket | CONTACT | 0.105 inch | 0.089 inch | - | 39.4μin 1.00μm | - | 0.236 inch | No SVHC | RoHS Compliant | ||
![]() 4250000872 Cinch Connectivity Solutions | In Stock |
| - | 12 Weeks | Tin | Socket | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | SHS | - | Active | 1 (Unlimited) | Crimp | - | Crimp | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 18-20 AWG | - | - | - | - | - | - | 20 AWG | 18 AWG | - | 18 AWG | - | - | - | - | - | Crimp | - | 1.02 mm | - | Socket | - | - | - | - | 39.4μin 1.00μm | - | - | No SVHC | RoHS Compliant | ||
![]() 425-00-00-872/PCS Cinch Connectivity Solutions | 121403 | - | - | 12 Weeks | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | Bulk | 2010 | SHS | - | Active | 1 (Unlimited) | Crimp, Wire Wrap | - | Connector | Female | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 18-20 AWG | - | - | - | - | - | - | 20 AWG | 18 AWG | - | - | - | - | - | - | - | Crimp | - | - | - | Socket | - | - | - | - | 39.4μin 1.00μm | - | - | No SVHC | RoHS Compliant | ||
![]() 425-00-00-873/PCS Cinch Connectivity Solutions | 127535 | - | - | 12 Weeks | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | Bulk | 2010 | SHS | - | Active | 1 (Unlimited) | Crimp, Wire Wrap | - | Connector | Female | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 14-18 AWG | - | - | - | - | - | - | 18 AWG | 14 AWG | - | - | - | - | - | - | - | Crimp | - | - | - | Socket | - | - | - | - | 39.4μin 1.00μm | - | - | No SVHC | RoHS Compliant | ||
![]() 425-00-00-873/REEL Cinch Connectivity Solutions | 29 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | SHS | - | Active | 1 (Unlimited) | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 14-18 AWG | - | - | - | - | - | - | 18 AWG | 14 AWG | - | - | - | - | - | - | - | Crimp | - | - | - | Socket | - | - | - | - | 39.4μin 1.00μm | - | - | - | RoHS Compliant | ||
![]() 425-00-00-872/REEL Cinch Connectivity Solutions | 6 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SHS | - | Active | 1 (Unlimited) | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 18-20 AWG | - | - | - | - | - | - | 20 AWG | 18 AWG | - | - | - | - | - | - | - | Crimp | - | - | - | Socket | - | - | - | - | 39.4μin 1.00μm | - | - | - | RoHS Compliant |