- Color
- Flange Diameter
- Hole Diameter
- Lead Free
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Additional Feature
- Body Breadth
- Body Height
Attribute column
Manufacturer
Cinch Connectivity Solutions Hole Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Additional Feature | Supply Voltage | Body Breadth | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Hole Diameter | Flange Diameter | Built-in Feature | Operating Wavelength-Nom | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Operating Wavelength-Max | Operating Wavelength-Min | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 41F Cinch Connectivity Solutions | In Stock | - | - | - | - | Steel, Nickel Plated | - | - | Obsolete | Not Applicable | Body Plug | Natural | - | - | - | - | - | 0.875 (22.23mm) 7/8 | 1.062 (26.97mm) 1 1/16 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 41H Cinch Connectivity Solutions | In Stock | - | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | Steel, Nickel Plated | 85°C | -40°C | Obsolete | Not Applicable | Body Plug | Natural | IT ALSO OPERATES AT RECEIVER WAVELENGTH 770 NM TO 860 NM, IT ALSO HAVE SENSITIVITY OF -23 DBM | 3.3V | 14.22 mm | 3.465V | 3.135V | 1.250 (31.75mm) 1 1/4 | 1.438 (36.53mm) | AMPLIFIER | 850 nm | 0.211mW | 12 dB | GBE | 860 nm | 830 nm | 9.8mm | RoHS Compliant | Lead Free |