- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Connector
- Connector pinout layout
- Contacts pitch
- Electrical mounting
- Kind of connector
- Profile
Attribute column
Manufacturer
Cinch Connectivity Solutions PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Threshold Voltage-Nom | Type of connector | ECCN Code | HTS Code | Packing Method | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Adjustable Threshold | Supply Current-Max (Isup) | Dropout Voltage1-Nom | Voltage Tolerance-Max | Output Current1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Operating Temperature TJ-Min | Output Voltage1-Nom | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AME8861AEEV330Z Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | socket | 2x3 | 2.54mm | THT | AME INC | female | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | 2.54mm | straight | - | pin strips | EAR99 | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | ||
![]() AME8802BEEVZ Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | socket | 1x22 | 2.54mm | THT | AME INC | female | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | straight | - | pin strips | EAR99 | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | ||
![]() AT9173EG Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | - | - | - | - | AME INC | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AME8800HEFTZ Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | - | - | - | - | AME INC | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AME8500AEETAE29Z Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | YES | 3 | socket | 1x20 | 2.54mm | THT | AME INC | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-236 | TO-236 | - | - | Contact Manufacturer | Yes | - | straight | +2.93V | pin strips | EAR99 | 8542.39.00.01 | - | - | - | - | compliant | - | - | Not Qualified | INDUSTRIAL | NO | 0.005 mA | - | - | - | - | - | - | - | - | beryllium copper | ||
![]() AME8800BEFT Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | socket | 1x20 | 2.54mm | THT | AME INC | female | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | straight | - | pin strips | EAR99 | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | ||
![]() AME8840LEEVZ Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | YES | 5 | socket | 1x17 | 2.54mm | THT | AME INC | female | 0.00225% | 0.015% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | Yes | - | straight | - | pin strips | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | 0.95 mm | compliant | R-PDSO-G5 | 1 | Not Qualified | - | - | - | 1.3 V | 2.5% | 0.3 A | 125 °C | 8 V | FIXED | -40 °C | 1.5 V | beryllium copper | ||
![]() AME8834AEEVADJY Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | socket | 2x16 | 2.54mm | THT | AME INC | female | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | 2.54mm | straight | - | pin strips | EAR99 | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper |