- Base Product Number
- Diameter - Shaft
- Function
- Motor Type
- Operating Temperature
- Packaging
- Part Status
- Power - Rated
- Size / Dimension
- Termination Style
- Type
- Voltage Rated
Attribute column
Manufacturer
Cinch Connectivity Solutions Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Mounting Hole Spacing | Base Product Number | Voltage Rated | Operating Temperature | Packaging | Size / Dimension | Part Status | Type | Termination Style | Function | RPM | Power - Rated | Torque - Rated (oz-in / mNm) | Motor Type | Torque - Max Momentary (oz-in / mNm) | Diameter - Shaft | Length - Shaft and Bearing |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 294-1 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NF213G-301 Johnson Motor | In Stock | - | - | 0.087 lb (39.69 g) | 0.453" (11.50mm) | NF213G | 24VDC | -10°C ~ 55°C | Bulk | Round - 1.000" Dia (25.40mm) | Obsolete | DC Motor | Quick Connect | Standard | 10200 RPM | 14.7W | 1.28 / 9.04 | Brushed | - | 0.079" (2.00mm) | 0.650" (16.50mm) | ||
![]() NF123G-304 Johnson Motor | 23 |
| - | 0.004 lb (1.81 g) | 0.488" (12.40mm) | NF123G | 12VDC | -10°C ~ 55°C | Bulk | Round - 0.800" Dia (20.32mm) | Active | DC Motor | Solder Tab | Standard | 14400 RPM | 7.4W | 0.32 / 2.3 | Brushed | 0.48 / 3.42 | 0.079" (2.00mm) | - | ||
![]() NF123G-302 Johnson Motor | In Stock | - | - | - | 0.488" (12.40mm) | NF123G | 9VDC | -10°C ~ 55°C | Bulk | Round - 0.800" Dia (20.32mm) | Obsolete | DC Motor | Solder Tab | Standard | 19467 RPM | 7.4W | 0.16 / 1.13 | Brushed | - | 0.079" (2.00mm) | - | ||
![]() NF143G-301 Johnson Motor | In Stock | - | - | - | 0.488" (12.40mm) | NF143G | 12VDC | -10°C ~ 55°C | Bulk | Round - 0.800" Dia (20.32mm) | Obsolete | DC Motor | Solder Tab | Standard | 19600 RPM | 7.4W | 0.48 / 3.42 | Brushed | - | 0.079" (2.00mm) | 0.492" (12.50mm) | ||
![]() HC385MG-301 Johnson Motor | In Stock | - | - | 0.144 lb (65.49 g) | 0.630" (16.00mm) | HC385MG | 24VDC | -10°C ~ 55°C | Bulk | Round - 1.100" Dia (27.94mm) | Obsolete | DC Motor | Solder Tab | Standard | 18000 RPM | 36.8W | 1.6 / 11.3 | Brushed | - | 0.091" (2.30mm) | 0.591" (15.00mm) | ||
![]() HC385G-302 Johnson Motor | 18 |
| - | 0.123 lb (55.9 g) | 0.630" (16.00mm) | HC385G | 12VDC | -10°C ~ 55°C | Bulk | Round - 1.080" Dia (27.43mm) | Active | DC Motor | Solder Tab | Standard | 3900 RPM | 2.2W | 0.48 / 3.42 | Brushed | - | 0.091" (2.30mm) | - | ||
![]() HC385MG-304 Johnson Motor | 270 |
| - | - | 0.630" (16.00mm) | HC385MG | 14.5VDC | -10°C ~ 55°C | Tray | Round - 1.200" Dia (30.48mm) | Active | DC Motor | Solder Tab | Standard | - | 14.7W | - | Brushed | 1.44 / 10.17 | 0.091" (2.30mm) | - | ||
![]() HC385MG-303 Johnson Motor | In Stock | - | - | 0.063 lb (28.35 g) | 0.630" (16.00mm) | HC385MG | 18VDC | -10°C ~ 55°C | Bulk | Round - 1.200" Dia (30.48mm) | Obsolete | DC Motor | Solder Tab | Standard | - | 14.7W | - | Brushed | 1.44 / 10.17 | 0.091" (2.30mm) | - | ||
![]() PC280LG-302 Johnson Motor | In Stock | - | - | 0.113 lb (51.03 g) | 0.669" (17.00mm) | PC280LG | 12VDC | -10°C ~ 55°C | Bulk | Round - 1.000" Dia (25.40mm) | Obsolete | DC Motor | Solder Tab | Standard | 5200 RPM | 2.9W | 0.32 / 2.3 | Brushed | 0.48 / 3.42 | 0.079" (2.00mm) | 0.301" (7.65mm) | ||
![]() NF123G-301 Johnson Motor | 209 |
| - | 0.529 lb (28.35 g) | - | NF123G | 18VDC | -5°C ~ 65°C | Bulk | Round - 0.800" Dia (20.32mm) | Active | DC Motor | Solder Tab | Standard | 9900 RPM | 2.2W | 0.16 / 1.13 | Brushed | - | 0.079" (2.00mm) | 0.650" (16.50mm) | ||
![]() NF213G-302 Johnson Motor | 63 |
| - | 0.063 lb (28.35 g) | - | NF213G | 24VDC | -10°C ~ 55°C | Bulk | Round - 0.900" Dia (22.86mm) | Active | DC Motor | Solder Tab | Standard | 6000 RPM | 7.4W | 0.48 / 3.42 | Brushed | 0.48 / 3.42 | 0.079" (2.00mm) | - | ||
![]() NF123G-303 Johnson Motor | 46 |
| - | - | 0.488" (12.40mm) | NF123G | 12VDC | -10°C ~ 55°C | Bulk | Round - 0.800" Dia (20.32mm) | Active | DC Motor | Solder Tab | Standard | 19560 RPM | 7.4W | 0.48 / 3.42 | Brushed | - | 0.079" (2.00mm) | - | ||
![]() NF243G-301 Johnson Motor | 52 |
| Datasheet | 0.087 lb (39.69 g) | 0.453" (11.50mm) | NF243G | 24VDC | -10°C ~ 55°C | Bulk | Round - 1.000" Dia (25.40mm) | Obsolete | DC Motor | Quick Connect | Standard | 10200 RPM | 14.7W | 1.28 / 9.04 | Brushed | - | 0.079" (2.00mm) | 0.650" (16.50mm) | ||
![]() NF123G-305 Johnson Motor | 17 |
| Datasheet | 0.050 lb (22.68 g) | 0.488" (12.40mm) | NF123G | 12VDC | -10°C ~ 55°C | Bulk | Round - 0.800" Dia (20.32mm) | Active | DC Motor | Solder Tab | Standard | 20400 RPM | 14.7W | 0.64 / 4.5 | Brushed | - | 0.079" (2.00mm) | 0.492" (12.50mm) | ||
![]() PC280LG-301 Johnson Motor | 133 |
| - | 0.119 lb (53.86 g) | 0.669" (17.00mm) | PC280LG | 18VDC | -10°C ~ 55°C | Bulk | Round - 1.000" Dia (25.40mm) | Active | DC Motor | Solder Tab | Standard | - | 7.4W | - | Brushed | 0.64 / 4.52 | 0.079" (2.00mm) | - | ||
![]() HC385G-304 Johnson Motor | 18 |
| - | 0.113 lb (51.03 g) | 0.630" (16.00mm) | HC385G | 24VDC | -10°C ~ 55°C | Bulk | Round - 1.100" Dia (27.94mm) | Active | DC Motor | Solder Tab | Standard | 8100 RPM | 14.7W | 0.48 / 3.42 | Brushed | 0.64 / 4.52 | 0.091" (2.30mm) | - | ||
![]() PC280LG-303 Johnson Motor | 18 |
| - | 0.106 lb (48.19 g) | 0.669" (17.00mm) | PC280LG | 3VDC | -10°C ~ 55°C | Bulk | Round - 1.000" Dia (25.40mm) | Active | DC Motor | Solder Tab | Standard | 4800 RPM | 2.2W | 0.32 / 2.3 | Brushed | - | 0.079" (2.00mm) | - | ||
![]() HC385G-303 Johnson Motor | 455 |
| - | 0.156 lb (70.87 g) | 0.630" (16.00mm) | HC385G | 18VDC | -10°C ~ 55°C | Bulk | Round - 1.200" Dia (30.48mm) | Active | DC Motor | Solder Tab | Standard | - | 7.4W | - | Brushed | 1.12 / 7.91 | 0.091" (2.30mm) | - |