- AC Power Cord
- Agency Approvals
- Color
- Efficiency
- Height
- Input Frequency
- Input Voltage
- Length
- Manufacturer Series
- Maximum Input Current
- Maximum Operating Temperature
- Minimum Isolation Voltage
Attribute column
Manufacturer
Cincon Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Frequency | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Output Connector Diameters | Output Connector Type | Output Cord Length | Output Current (Channel 1) | Output Voltage (Channel 1) | Product Note | Packaging | Type | Color | Power Rating | Depth | Style | Number of Outputs | Efficiency | Output Voltage | Polarity | Output Current | Input Connector | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRH160A280-01E12 VI Cincon | In Stock | - | - | NOT INCLUDED, RECOMMEND 2271575 | N/A | UL, CUL, TUV, CE, FCC, UKCA, PSE, EN | 47 Hz to 63 Hz | TRH160A | 2 A | 70°C | 3000V | -20°C | 2.1mm x 5.5mm | Cylindrical Female R/A | - | 5.70 A | 28 VDC | Level VI, 4 Output Cord | - | Auto Switching SMPS | Black | 160 W | - | Desktop | 1 | 92% | 28 VDC | Center Positive | 5.70 A | - | 90 VAC to 264 VAC | 1.50 in. | 5.91 in. | 2.76 in. | ||
![]() TRG30R120V-01E03 VI Cincon | In Stock | - | - | AC Plug clips not included | - | UL, CUL, TUV, CE, FCC, PSE, EN | 47 Hz to 63 Hz | TRG30R V | 0.8 A | 60°C | 3000V | -20°C | 2.1mm x 5.5mm right angle | Cylindrical Female R/A | 5.9 ft. | - | - | Level VI | Carton | - | Black | 30 W | 1.32 in. | Wall Mount | 1 | 87.7% | 12 VDC | Center Positive | 2.50 A | Sold Separately, NEMA 1-15P, CEE 7/16 Euro, AS/NZS 4417 AUS, BS 1363 UK | 90 VAC to 264 VAC | 2.27 in. | 4.24 in. | - | ||
![]() TRH220A240-1446E12 VI Cincon | In Stock | - | - | NOT INCLUDED, RECOMMEND 2271575 | N/A | UL, CUL, TUV, CE, FCC, UKCA, PSE, EN | 47 Hz to 63 Hz | TRH220 | 2.5 A | 70°C | 3000V | -30°C | DIN-4 Male | DIN-4 Male | - | 9.17 A | 24 VDC | Level VI, 3.9 Output Cord | - | Auto Switching SMPS | Black | 220 W | - | Desktop | 1 | 93% | 24 VDC | P2/P4 POS, P1/P3 NEG, SHELL N/C | 9.17 A | - | 90 VAC to 264 VAC | 1.75 in. | 7.08 in. | 2.95 in. |