- Agency Approvals
- Color
- Height
- Input Voltage
- Input Voltage Range
- Length
- Manufacturer Series
- Maximum Input Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outputs
- Output Connector Type
Attribute column
Manufacturer
Cincon Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Output Connector Type | Output Current (Channel 1) | Output Voltage (Channel 1) | Output Voltage (Channel 2) | Pins | Type | Color | Additional Feature | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Isolation Voltage | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5SBW-48D12-DMF Cincon | 56 |
| - | Not Included | -12 VDC | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.702 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | ±1.25 A | 12 VDC | -12 VDC | 6 | - | Silver | - | 30 W | 2 | - | 12 VDC | ±1.25 A | - | 48 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-48D15N-DMF Cincon | In Stock | - | - | Not Included | -15 VDC | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.694 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | ±1 A | 15 VDC | -15 VDC | 6 | - | Silver | - | 30 W | 2 | - | 15 VDC | ±1 A | - | 48 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-48S15N-DMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.702 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | 2 A | 15 VDC | - | 6 | - | Silver | - | 30 W | 1 | - | 15 VDC | 2 A | - | 48 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-48D12N-DMF Cincon | In Stock | - | - | Not Included | -12 VDC | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.702 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | ±1.25 A | 12 VDC | -12 VDC | 6 | - | Silver | - | 30 W | 2 | - | 12 VDC | ±1.25 A | - | 48 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC2SBW-48S33H Cincon | 24 |
| - | - | - | CE, EN, UKCA | 18 VDC to 74 VDC | EC2SBW-H | 0.172 A | 105°C | - | -40°C | - | PC Pins | - | - | - | 6 | Isolated | Black | Positive Logic Remote ON/OFF | 10 W | 1 | 81% | 3.3 VDC | 2 A | 3000V | 48 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC5SBW-24S05-CMF Cincon | 37 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.397 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 1 | 89.5% | 5 VDC | 6 A | - | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S33N-CMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.185 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 1 | 87% | 3.3 VDC | 7.50 A | - | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S33-CMF Cincon | 54 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.185 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 1 | 87% | 3.3 VDC | 7.50 A | - | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S12-CMF Cincon | 16 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.420 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 1 | 88% | 12 VDC | 2.50 A | - | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S12N-CMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.420 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 1 | 88% | 12 VDC | 2.50 A | - | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24D12N-CMF Cincon | In Stock | - | - | Not Included | -12 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 2 | 88.5% | 12 VDC | ±1.25 A | - | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S15-CMF Cincon | 67 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.397 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 1 | 89.5% | 15 VDC | 2 A | - | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24S15N-CMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.397 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 1 | 89.5% | 15 VDC | 2 A | - | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24D12N-DMF Cincon | In Stock | - | - | Not Included | -12 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | ±1.25 A | 12 VDC | -12 VDC | 6 | - | Silver | - | 30 W | 2 | - | 12 VDC | ±1.25 A | - | 24 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-48S33-DMF Cincon | 25 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.586 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | 7.50 A | 3.3 VDC | - | 6 | - | Silver | - | 30 W | 1 | - | 3.3 VDC | 7.50 A | - | 48 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-24D15-DMF Cincon | 32 |
| - | Not Included | -15 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | ±1 A | 15 VDC | -15 VDC | 6 | - | Silver | - | 30 W | 2 | - | 15 VDC | ±1 A | - | 24 VDC | 1.71 in. | 3.04 in. | 1.48 in. | ||
![]() EC5SBW-48S05N-CMF Cincon | In Stock | - | - | Not Included | - | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.698 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 1 | 89.5% | 5 VDC | 6 A | - | 48 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-48S33-CMF Cincon | 44 |
| - | Not Included | - | UL 62368-1, CE, UKCA | 19 VDC to 74 VDC | EC5SBW | 0.586 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 1 | 88% | 3.3 VDC | 7.50 A | - | 48 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24D15N-CMF Cincon | In Stock | - | - | Not Included | -15 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | - | -40°C | Chassis | Screw Terminal Block | - | - | - | 6 | - | Silver | - | 30 W | 2 | 88.5% | 15 VDC | ±1 A | - | 24 VDC | 1.20 in. | 3.04 in | 1.48 in. | ||
![]() EC5SBW-24D15N-DMF Cincon | In Stock | - | - | Not Included | -15 VDC | UL 62368-1, CE, UKCA | 10 VDC to 36 VDC | EC5SBW | 1.412 A | 85°C | 1500V | -40°C | DIN Rail | Screw Terminal Block | ±1 A | 15 VDC | -15 VDC | 6 | - | Silver | - | 30 W | 2 | - | 15 VDC | ±1 A | - | 24 VDC | 1.71 in. | 3.04 in. | 1.48 in. |