- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4A23H Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 81% | 3kV | 72V | 15V | 36V | - | - | 6W | - | - | 400mA | 48V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A12HM Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | R-PDIP-T24 | 1 | Not Qualified | 80% | 1.5kV | 18V | 12V | 9V | - | - | 3W | - | - | 250mA | 12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4AB27M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | 3.3W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 73% | 500V | 72V | 3.3V | 36V | - | - | 3W | - | - | 1A | 48V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4A22HM Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | 2015 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 5.6W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 1.5kV | 72V | 12V | 36V | - | - | 6W | - | - | 470mA | 48V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AB37H Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 71% | 3kV | 72V | 3.3V | 36V | - | - | 2W | - | - | 600mA | 48V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AW07M Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 70% | 500V | 36V | - | 9V | - | - | 2W | - | - | 600mA | 24V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AB17HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 72% | 1.5kV | 18V | 3.3V | 9V | - | - | 2W | - | - | 600mA | 12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4A26HM Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | - | - | - | - | - | - | R-MDIP-T10 | 2 | Not Qualified | 80% | 1.5kV | 72V | 5V | 36V | - | - | 3W | - | -5V | 500mA | 48V | 500mA | SCP | - | - | - | ROHS3 Compliant | ||
![]() CHB50-48S05N Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | - | CHB50 (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 84% | 1.5kV | 75V | 5V | 36V | - | - | 50W | Enable, Active Low | - | 10A | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB100-48S24N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | - | CHB100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | - | 9 | R-MDMA-P9 | 1 | - | 88% | 1.5kV | 75V | 24V | 36V | 48V | YES | 100W | Enable, Active Low | - | 4.17A | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() CFB750-300S48 Cincon Electronics Co. LTD | 2996 | - | Datasheet | 8 Weeks | Through Hole | Full Brick | - | -40°C~85°C With Derating | - | - | CFB750-300 (750W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | 749W | - | - | - | - | - | - | - | - | 1 | - | 90% | 3kV | 425V | - | 200V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CFB750-300S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Full Brick | - | -40°C~85°C With Derating | - | - | CFB750-300 (750W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | 750W | - | - | - | - | - | - | - | - | 1 | - | 88% | 3kV | 425V | - | 200V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQB75W-48S15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Module | NO | -40°C~100°C With Derating | Tray | - | CQB75W (75W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8 | R-PDMA-P8 | 1 | - | 87% | 1.5kV | 75V | 15V | 18V | 48V | YES | 75W | Enable, Active High | - | 5A | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() CQE50W-48S24 Cincon Electronics Co. LTD | 35 |
| Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~105°C With Derating | Tray | 2015 | CQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | 1 | - | 90.5% | 1.5kV | 75V | - | 18V | - | - | 50W | Enable, Active High | - | 2.08A | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | ROHS3 Compliant | ||
![]() CHB100-24S24 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | 2015 | CHB100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | 100W | DUAL | PIN/PEG | - | 1 | - | - | 9 | R-MDMA-P9 | 1 | - | 87% | 1.5kV | 36V | 24V | 18V | 24V | YES | 66W | Enable, Active High | - | 4.17A | 24V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() CQB60W-110S05 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~100°C With Derating | Tray | - | CQB60W-110S (60W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 60W | - | - | - | - | - | - | - | - | 1 | - | 91% | 3kV | 160V | - | 43V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3AW07 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | 2005 | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 70% | 500V | 36V | - | 9V | - | - | 2W | - | - | 600mA | 24V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3SBW-24D12 Cincon Electronics Co. LTD | 59 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2015 | EC3SBW (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4AB22H Cincon Electronics Co. LTD | 53 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 5.6W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 82% | 3kV | 72V | 12V | 36V | - | - | 6W | - | - | 470mA | 48V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC5SBW-48D15 Cincon Electronics Co. LTD | 10 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | EC5SBW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | 2 | - | 89% | 1.5kV | 75V | - | 18V | - | - | - | Enable, Active High | -15V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant |