- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4AB15 Cincon Electronics Co. LTD | 64 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | 2005 | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | 5.7W | DUAL | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 500V | 36V | 15V | 18V | - | - | - | 3W | - | -15V | 190mA | - | 24V | - | 190mA | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4BE11 Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | - | 5 | -40°C~100°C With Derating | - | 2005 | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 4 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | 50.8mm | - | - | 1 | Not Qualified | 78% | 500V | 36V | 5V | 18V | - | - | 100mA | 10W | - | - | 2A | - | 24V | Isolated | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC2A11H Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | - | 1 | - | 50% | 3kV | 13.2V | - | 10.8V | - | - | - | 2W | - | - | 300mA | - | 12V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC2A41H Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | - | 1 | - | 50% | 3kV | 52.8V | - | 43.2V | - | - | - | 2W | - | - | 300mA | - | 48V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC2A03M Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | - | 1 | - | 50% | 500V | 5.5V | - | 4.5V | - | - | - | 2W | - | - | 100mA | - | 5V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() CHB75-24S05N Cincon Electronics Co. LTD | 28 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | 2015 | CHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 84% | 1.5kV | 36V | 5V | 18V | 24V | YES | - | 75W | Enable, Active Low | - | 15A | - | 24V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | 50.8mm | ROHS3 Compliant | ||
![]() EC6AW-110S12 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | - | -40°C~85°C With Derating | - | - | EC6AW-110 (8W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 10W | - | - | - | - | - | - | - | - | 1 | - | 88% | 3kV | 160V | - | 43V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQE50W-24S05 Cincon Electronics Co. LTD | 57 | - | Datasheet | 8 Weeks | Through Hole | Module | - | - | -40°C~105°C With Derating | Tray | - | CQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | 1 | - | 91.5% | 1.5kV | 36V | - | 9V | - | - | - | 50W | Enable, Active High | - | 10A | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | ROHS3 Compliant | ||
![]() CHB150W-24S12 Cincon Electronics Co. LTD | 2420 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | 2012 | CHB150W (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P9 | 1 | - | 88% | 1.5kV | 36V | 12V | 9V | 24V | YES | - | 150W | Enable, Active High | - | 12.5A | - | 24V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() CHB50-24S24 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | 2015 | CHB50 (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 88% | 1.5kV | 36V | 24V | 18V | - | - | - | 50W | Enable, Active High | - | 2.08A | - | 24V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() ECLB40W-110S12 Cincon Electronics Co. LTD | 29 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | ECLB40W-110S (40W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 40W | - | - | - | - | - | - | - | - | 1 | - | 90% | 3kV | 160V | - | 43V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB50W-24S15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | 2015 | CHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-MDMA-P9 | 1 | - | 85% | 1.5kV | 36V | 15V | 9V | 24V | YES | - | 50W | Enable, Active High | - | 3.33A | 49.95W | 24V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() EC3AW01HM Cincon Electronics Co. LTD | 258 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | 2012 | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 72% | 1.5kV | 36V | - | 9V | - | - | - | 3W | - | - | 600mA | - | 24V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4AW11 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~85°C With Derating | - | 2014 | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 79% | 500V | 72V | 5V | 18V | - | - | - | 5W | - | - | 1A | - | 48V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A17H Cincon Electronics Co. LTD | 8 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | R-PDIP-T24 | 1 | Not Qualified | 72% | 3kV | 18V | 3.3V | 9V | - | - | - | 2W | - | - | 600mA | - | 12V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4BE13 Cincon Electronics Co. LTD | 108 | - | Datasheet | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | - | - | -40°C~100°C With Derating | Tube | - | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 4 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 80% | 500V | 36V | 15V | 18V | - | - | - | 10W | - | - | 666mA | - | 24V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC5BW-24D12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 36V | - | 9V | - | - | - | 15W | - | -12V | 625mA | - | 24V | - | - | - | OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4AW02 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~85°C With Derating | - | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 5.6W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 500V | 36V | 12V | 9V | - | - | - | 6W | - | - | 470mA | - | 24V | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3SA-12D12N Cincon Electronics Co. LTD | 17 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | 2015 | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 2 | - | 83% | 1.5kV | 18V | - | 9V | - | - | - | 3W | - | -12V | 125mA | - | - | - | -125mA | 12V | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AW16H Cincon Electronics Co. LTD | 45 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | - | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 2 | - | 72% | 3kV | 72V | - | 18V | - | - | - | 2W | - | -15V | 100mA | - | 48V | - | 100mA | - | SCP | - | - | - | ROHS3 Compliant |