- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Pitch | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Power | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3AB23M Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | - | DUAL | 2.54mm | - | 1 | Not Qualified | 80% | 500V | 36V | 15V | 18V | 3W | - | 200mA | 24V | - | SCP | ROHS3 Compliant | ||
![]() EC4A27H Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 3.3W | DUAL | 2.54mm | - | 1 | Not Qualified | 74% | 3kV | 72V | 3.3V | 36V | 3W | - | 1A | 48V | - | SCP | ROHS3 Compliant | ||
![]() EC4AB07M Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | 3.3W | DUAL | 2.54mm | - | 1 | Not Qualified | 72% | 500V | 18V | 3.3V | 9V | 3W | - | 1A | 12V | - | SCP | ROHS3 Compliant | ||
![]() EC4AB02M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | 5.6W | DUAL | 2.54mm | - | 1 | Not Qualified | 80% | 500V | 18V | 12V | 9V | 6W | - | 470mA | 12V | - | SCP | ROHS3 Compliant | ||
![]() EC4A12HM Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | 2012 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5.6W | DUAL | 2.54mm | - | 1 | Not Qualified | 84% | 1.5kV | 36V | 12V | 18V | 6W | - | 470mA | 24V | - | SCP | ROHS3 Compliant | ||
![]() EC4A27HM Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 3.3W | DUAL | 2.54mm | - | 1 | Not Qualified | 74% | 1.5kV | 72V | 3.3V | 36V | 3W | - | 1A | 48V | - | SCP | ROHS3 Compliant | ||
![]() EC3AB27H Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | DUAL | 2.54mm | - | 1 | Not Qualified | 74% | 3kV | 36V | 3.3V | 18V | 2W | - | 600mA | 24V | - | SCP | ROHS3 Compliant | ||
![]() EC4A24H Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5.5W | DUAL | - | R-PDIP-T10 | 2 | Not Qualified | 81% | 3kV | 72V | 12V | 36V | 3W | -12V | 230mA | 48V | 230mA | SCP | ROHS3 Compliant | ||
![]() EC3AB21H Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | 2015 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | DUAL | 2.54mm | - | 1 | Not Qualified | 77% | 3kV | 36V | 5V | 18V | 3W | - | 600mA | 24V | - | SCP | ROHS3 Compliant | ||
![]() EC4A12M Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 5.6W | - | - | - | 1 | - | 84% | 500V | 36V | - | 18V | 6W | - | 470mA | 24V | - | SCP | ROHS3 Compliant | ||
![]() EC4A01M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | 2018 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | - | 77% | 500V | 18V | - | 9V | 5W | - | 1A | 12V | - | SCP | ROHS3 Compliant | ||
![]() EC4A07M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 3.3W | - | - | - | 1 | - | 72% | 500V | 18V | - | 9V | 3W | - | 1A | 12V | - | SCP | ROHS3 Compliant | ||
![]() EC2SB-05D05 Cincon Electronics Co. LTD | 14 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | 2 | - | 85% | 1.5kV | 9V | - | 4.7V | - | -5V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC3AB12HM Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | DUAL | 2.54mm | - | 1 | Not Qualified | 79% | 1.5kV | 18V | 12V | 9V | 3W | - | 250mA | 12V | - | SCP | ROHS3 Compliant | ||
![]() EC3AB23HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | DUAL | 2.54mm | - | 1 | Not Qualified | 80% | 1.5kV | 36V | 15V | 18V | 3W | - | 200mA | 24V | - | SCP | ROHS3 Compliant | ||
![]() EC3AB31HM Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | 2015 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | DUAL | 2.54mm | - | 1 | Not Qualified | 77% | 1.5kV | 72V | 5V | 36V | 3W | - | 600mA | 48V | - | SCP | ROHS3 Compliant | ||
![]() EC4AW12H Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 5.6W | DUAL | 2.54mm | - | 1 | Not Qualified | 82% | 3kV | 72V | 12V | 18V | 6W | - | 470mA | 48V | - | SCP | ROHS3 Compliant | ||
![]() EC4AW17H Cincon Electronics Co. LTD | 35 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 3.3W | DUAL | 2.54mm | - | 1 | Not Qualified | 74% | 3kV | 72V | 3.3V | 18V | 3W | - | 1A | 48V | - | SCP | ROHS3 Compliant | ||
![]() EC3AB35M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | 2 | Not Qualified | 76% | 500V | 72V | 12V | 36V | 2W | -12V | 125mA | 48V | 125mA | SCP | ROHS3 Compliant | ||
![]() EC4AW03HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | - | DUAL | 2.54mm | - | 1 | Not Qualified | 83% | 1.5kV | 36V | 15V | 9V | 6W | - | 400mA | 24V | - | SCP | ROHS3 Compliant |