- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Pitch | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4AW01HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | 2014 | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | - | DUAL | 2.54mm | - | 1 | Not Qualified | 82% | 1.5kV | 36V | 5V | 9V | 5W | - | - | 1A | 24V | - | - | SCP | ROHS3 Compliant | ||
![]() EC4AW07HM Cincon Electronics Co. LTD | 35 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 3.3W | DUAL | 2.54mm | - | 1 | Not Qualified | 78% | 1.5kV | 36V | 3.3V | 9V | 3W | - | - | 1A | 24V | - | - | SCP | ROHS3 Compliant | ||
![]() EC3SB-24D12 Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | 2015 | EC3SB (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 2 | - | 88% | 1.5kV | 36V | - | 18V | 15W | Enable, Active High | -12V | 625mA | - | -625mA | 24V | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC7BW-110S05N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | EC7BW-110 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 20W | - | - | - | 1 | - | 88.5% | 3kV | 160V | - | 43V | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC7BW-110D15N Cincon Electronics Co. LTD | 35 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | EC7BW-110 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 20W | - | - | - | 2 | - | 88.5% | 3kV | 160V | - | 43V | - | Enable, Active Low | -15V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4AW16HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 5W | DUAL | - | R-MDIP-T14 | 2 | Not Qualified | 80% | 1.5kV | 72V | 5V | 18V | 3W | - | -5V | 500mA | 48V | 500mA | - | SCP | ROHS3 Compliant | ||
![]() EC4AW14HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | 2014 | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 5.5W | DUAL | - | R-MDIP-T14 | 2 | Not Qualified | 80% | 1.5kV | 72V | 12V | 18V | 3W | - | -12V | 230mA | 48V | 230mA | - | SCP | ROHS3 Compliant | ||
![]() EC3SA-48S15N Cincon Electronics Co. LTD | 17 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | - | - | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | - | 86% | 1.5kV | 75V | - | 36V | 3W | - | - | 200mA | - | - | 48V | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC4A07H-E Cincon Electronics Co. LTD | 17 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | - | - | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 4W | DUAL | 2.54mm | - | 1 | Not Qualified | 77% | 3kV | 18V | 3.3V | 9V | 6W | - | - | 1.2A | 12V | - | - | SCP, UVLO | ROHS3 Compliant | ||
![]() CQB100W-24S15 Cincon Electronics Co. LTD | 2922 | - | Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~100°C With Derating | Tray | - | CQB100 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | 1 | - | 86.5% | 1.5kV | 36V | - | 9V | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CQB60W-110S15N Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | - | - | -40°C~100°C With Derating | - | - | CQB60W-110S (60W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 60W | - | - | - | 1 | - | 90% | 3kV | 160V | - | 43V | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB75W-24S33N Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | 2012 | CHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | - | 79% | 1.5kV | 36V | - | 9V | 50W | Enable, Active Low | - | 15A | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB75W-48S12N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | 2012 | CHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | - | 84% | 1.5kV | 75V | - | 18V | 75W | Enable, Active Low | - | 6.25A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CQB75W-48S24N Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | - | - | -40°C~100°C With Derating | - | - | CQB75W (75W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 75W | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | 18V | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4AW15H Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 5.7W | DUAL | - | R-PDIP-T14 | 2 | Not Qualified | 80% | 3kV | 72V | 15V | 18V | 3W | - | -15V | 190mA | 48V | 190mA | - | SCP | ROHS3 Compliant | ||
![]() EC4AW16H Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 5W | DUAL | - | R-PDIP-T14 | 2 | Not Qualified | 80% | 3kV | 72V | 5V | 18V | 3W | - | -5V | 500mA | 48V | 500mA | - | SCP | ROHS3 Compliant | ||
![]() CQB100W-24S12N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~100°C With Derating | Tray | - | CQB100 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | 1 | - | 86.5% | 1.5kV | 36V | - | 9V | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CQB100W-48S05N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~100°C With Derating | Tray | - | CQB100 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | - | 88% | 1.5kV | 75V | - | 18V | 100W | Enable, Active Low | - | 20A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC7BW-110S05 Cincon Electronics Co. LTD | 22 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | EC7BW-110 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 20W | - | - | - | 1 | - | 88.5% | 3kV | 160V | - | 43V | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4A02M Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 5.6W | - | - | - | 1 | - | 82% | 500V | 18V | - | 9V | 6W | - | - | 470mA | 12V | - | - | SCP | ROHS3 Compliant |