- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4AW-24S12H6 Cincon Electronics Co. LTD | 47 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~100°C With Derating | - | EC4SAW-H6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Medical | 6W | - | - | - | - | - | - | - | 1 | - | 85% | 6kV | 36V | - | 9V | - | - | 6W | - | - | 500mA | - | - | - | - | SCP, UVLO | 10.16mm | - | - | ROHS3 Compliant | ||
![]() EC3AE15M Cincon Electronics Co. LTD | 48 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -25°C~100°C With Derating | 2012 | EC3AE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | - | - | - | 2 | Not Qualified | 61% | 500V | 13.2V | 15V | 10.8V | - | - | 2W | - | -15V | 100mA | - | 12V | 100mA | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4AW-48S05H6 Cincon Electronics Co. LTD | 44 | - | - | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~100°C With Derating | 2016 | EC4SAW-H6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Medical | 5W | - | - | - | - | - | - | - | 1 | - | 80% | 6kV | 72V | - | 18V | - | - | 6W | - | - | 1A | - | - | - | - | SCP, UVLO | 10.16mm | - | - | ROHS3 Compliant | ||
![]() EC3AE24M Cincon Electronics Co. LTD | 53 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -25°C~100°C With Derating | - | EC3AE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | - | - | - | 2 | Not Qualified | 61% | 500V | 26.4V | 12V | 21.6V | - | - | 2W | - | -12V | 125mA | - | 24V | 125mA | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC7A-24S05 Cincon Electronics Co. LTD | 140 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~85°C With Derating | 2015 | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 18V | - | - | 10W | - | - | 2A | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC5BU-24D15 Cincon Electronics Co. LTD | 40 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 2 | - | 89% | 1.5kV | 36V | - | 18V | - | - | 15W | - | -15V | 500mA | - | 24V | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC2SA24N Cincon Electronics Co. LTD | 156 |
| Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2015 | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | Active | Not Applicable | 5 | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | - | - | - | 2 | Not Qualified | 81% | 1kV | 26.4V | 12V | 21.6V | - | - | - | - | -12V | - | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() CHB75-12S33N Cincon Electronics Co. LTD | 19 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | CHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 78% | 1.5kV | 18V | 3.3V | 9V | 12V | YES | 50W | Enable, Active Low | - | 15A | 49.5W | 12V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | 50.8mm | ROHS3 Compliant | ||
![]() CHB50W-24S48N Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | CHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4SBW-48S15 Cincon Electronics Co. LTD | 35 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | EC4SBW (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 20W | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB75W-24S48 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | CHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 75W | - | - | - | - | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB75W-48S48 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | CHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 84% | 1.5kV | 75V | - | 18V | - | - | 75W | Enable, Active High | - | 1.56A | - | - | - | 48V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CFB600-48S32 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Full Brick | - | -40°C~100°C With Derating | 2015 | CFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 608W | - | - | - | - | - | - | - | 1 | - | 92% | 1.5kV | 75V | - | 36V | - | - | 600W | Enable, Active Low | - | 18.75A | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3A27H Cincon Electronics Co. LTD | 17 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | 2015 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | R-PDIP-T24 | 1 | Not Qualified | 74% | 3kV | 36V | 3.3V | 18V | - | - | 2W | - | - | 600mA | - | 24V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A03H Cincon Electronics Co. LTD | 17 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | R-PDIP-T24 | 1 | Not Qualified | 77% | 3kV | 6V | 15V | 4.5V | - | - | 3W | - | - | 200mA | - | 5V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A11HM Cincon Electronics Co. LTD | 12 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | 2005 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | R-PDIP-T24 | 1 | Not Qualified | 77% | 1.5kV | 18V | 5V | 9V | - | - | 3W | - | - | 600mA | - | 12V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A33HM Cincon Electronics Co. LTD | 12 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | R-PDIP-T24 | 1 | Not Qualified | 80% | 1.5kV | 72V | 15V | 36V | - | - | 3W | - | - | 200mA | - | 48V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A04M Cincon Electronics Co. LTD | 12 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | - | - | - | 2 | Not Qualified | 77% | 500V | 6V | 5V | 4.5V | - | - | 2W | - | -5V | 300mA | - | 5V | 300mA | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A11M Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | 2015 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | R-PDIP-T24 | 1 | Not Qualified | 77% | 500V | 18V | 5V | 9V | - | - | 3W | - | - | 600mA | - | 12V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3A34HM Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | 2 | - | 78% | 1.5kV | 72V | - | 36V | - | - | 2W | - | -5V | 300mA | - | 48V | 300mA | - | SCP | - | - | - | ROHS3 Compliant |