- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2SB-48D15 Cincon Electronics Co. LTD | 41 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 75V | - | 36V | - | - | 10W | - | -15V | 333mA | - | -333mA | 48V | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3AB11HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | 2.54mm | - | 1 | Not Qualified | 76% | 1.5kV | 18V | 5V | 9V | - | - | 3W | - | - | 600mA | 12V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3AB37HM Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | 2015 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | 2.54mm | - | 1 | Not Qualified | 71% | 1.5kV | 72V | 3.3V | 36V | - | - | 2W | - | - | 600mA | 48V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3AB15H Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | R-PDIP-T10 | 2 | Not Qualified | 77% | 3kV | 18V | 12V | 9V | - | - | 2W | - | -12V | 125mA | 12V | 125mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC4A25HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5.7W | DUAL | - | - | - | R-MDIP-T10 | 2 | Not Qualified | 81% | 1.5kV | 72V | 15V | 36V | - | - | 3W | - | -15V | 190mA | 48V | 190mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC2SB-24S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2014 | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 10W | - | -12V | 833mA | 24V | -833mA | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | - | ROHS3 Compliant | ||
![]() EC2SB-12S15 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 18V | - | 9V | - | - | 10W | - | -15V | 666mA | 12V | -666mA | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | - | ROHS3 Compliant | ||
![]() EC7A-48D12S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SMD Module, 18 Leads | - | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | 2 | - | 88% | 1.5kV | 75V | - | 36V | - | - | 500mW | - | -12V | 42mA | - | 416mA | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4AB22M Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | 5.6W | DUAL | - | - | 2.54mm | - | 1 | Not Qualified | 82% | 500V | 72V | 12V | 36V | - | - | 6W | - | - | 470mA | 48V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC4AB24M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | 5.5W | DUAL | - | - | - | - | 2 | Not Qualified | 81% | 500V | 72V | 12V | 36V | - | - | 3W | - | -12V | 230mA | 48V | 230mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC4AW13HM Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | - | DUAL | - | - | 2.54mm | - | 1 | Not Qualified | 81% | 1.5kV | 72V | 15V | 18V | - | - | 6W | - | - | 400mA | 48V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3SB-48S15 Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | EC3SB (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | 36V | - | - | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-48S05 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | EC3SB (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 1 | - | 88% | 1.5kV | 75V | - | 36V | - | - | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SA-48S12N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | 2015 | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 75V | - | 36V | - | - | 3W | - | - | 250mA | - | - | 48V | Remote On/Off, SCP | - | - | ROHS3 Compliant | ||
![]() CHB75W-48S15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | 2005 | CHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | 1 | - | 85% | 1.5kV | 75V | - | 18V | - | - | 75W | Enable, Active High | - | 5A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CHB150W-48S12N Cincon Electronics Co. LTD | 2273 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | CHB150W (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | 1 | - | R-PDMA-P9 | 1 | - | 91% | 1.5kV | 75V | 12V | 18V | 48V | YES | 150W | Enable, Active Low | - | 12.5A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() CFB750-300S36N Cincon Electronics Co. LTD | 2116 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | - | -40°C~85°C With Derating | - | CFB750-300 (750W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 749W | - | - | - | - | - | 1 | - | 90% | 3kV | 425V | - | 200V | - | - | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CHB350-24S3V3N Cincon Electronics Co. LTD | 2721 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | CHB350 (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 231W | - | - | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 18V | - | - | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CHB100W-48S05N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | CHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 75V | - | 18V | - | - | 100W | Enable, Active Low | - | 20A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CHB100W-24S15N Cincon Electronics Co. LTD | 6 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | CHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 9V | - | - | 101W | Enable, Active Low | - | 6.7A | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant |