- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3AB32 Cincon Electronics Co. LTD | 24 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | 12 | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 77% | 500V | 72V | 12V | 36V | - | - | 250mA | 3W | - | - | 250mA | - | 48V | Isolated | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC1SA15N Cincon Electronics Co. LTD | 8 |
| Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | - | -40°C~85°C | 2015 | EC1SAN (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | 2 | - | 81% | 1.5kV | 13.2V | - | 10.8V | - | - | - | 500mW | - | -15V | 33mA | - | 12V | - | 33mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() CHB200W-24S05N Cincon Electronics Co. LTD | 2669 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | CHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 9 | R-PDMA-P9 | 1 | - | 87% | 1.5kV | 36V | 5V | 10V | 24V | YES | - | - | Enable, Active Low | - | - | 200W | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() EC2A33M Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | - | - | 1 | - | 50% | 500V | 30.8V | - | 25.2V | - | - | - | 2W | - | - | 100mA | - | 28V | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3B05 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module | - | - | -25°C~71°C | 2005 | EC3B (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | - | - | - | - | - | - | - | 2 | - | 80% | 1.5kV | 18V | - | 9V | - | - | - | 4W | - | -15V | 250mA | - | 12V | - | 250mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3B06 Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | 5-DIP Module | - | - | -25°C~71°C | - | EC3B (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | - | - | - | - | - | - | - | 2 | - | 76% | 1.5kV | 18V | - | 9V | - | - | - | 4W | - | - | 750mA | - | 12V | - | 750mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC2A25M Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | - | - | 2 | - | 50% | 500V | 26.4V | - | 21.6V | - | - | - | 750mW | - | -15V | 50mA | - | 24V | - | 50mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() CHB75-24S24N Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | 2012 | CHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 88% | 1.5kV | 36V | 24V | 18V | 24V | YES | - | 75W | Enable, Active Low | - | 3.13A | - | 24V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 57.9mm | 50.8mm | ROHS3 Compliant | ||
![]() EC2SB-05S12 Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4AW05HM Cincon Electronics Co. LTD | 57 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~85°C With Derating | 2014 | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | 5.7W | DUAL | - | - | - | - | - | - | - | R-MDIP-T14 | 2 | Not Qualified | 81% | 1.5kV | 36V | 15V | 9V | - | - | - | 3W | - | -15V | 190mA | - | 24V | - | 190mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3A31 Cincon Electronics Co. LTD | 60 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | 2015 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 79% | 500V | 72V | - | 36V | - | - | - | 3W | - | - | 600mA | - | 48V | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() CHB75-48S24N Cincon Electronics Co. LTD | 48 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | 2015 | CHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 89% | 1.5kV | 75V | 24V | 36V | 48V | YES | - | 75W | Enable, Active Low | - | 3.13A | - | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 57.9mm | 50.8mm | ROHS3 Compliant | ||
![]() CHB50W-48S05N Cincon Electronics Co. LTD | 39 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | CHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 75V | - | 18V | - | - | - | 50W | Enable, Active Low | - | 10A | - | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CHB100-24S33 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | CHB100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | - | - | 9 | R-MDMA-P9 | 1 | - | 83% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | - | 66W | Enable, Active High | - | 20A | - | 24V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() EC2SB-05S05 Cincon Electronics Co. LTD | 47 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SB-05S15 Cincon Electronics Co. LTD | 45 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-12D05 Cincon Electronics Co. LTD | 32 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~105°C With Derating | - | EC3SB (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 85% | 1.5kV | 18V | - | 9V | - | - | - | 15W | Enable, Active High | -5V | 1.5A | - | - | - | -1.5A | 12V | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3B27 Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | 5-DIP Module | - | - | -25°C~71°C | - | EC3B (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.5kV | 72V | - | 36V | - | - | - | 5W | - | - | 1.5A | - | 48V | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3AB31 Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2015 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 77% | 500V | 72V | 5V | 36V | - | - | - | 3W | - | - | 600mA | - | 48V | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC1SA16N Cincon Electronics Co. LTD | 114 | - | Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | - | -40°C~85°C | 2015 | EC1SAN (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | 2 | - | 77% | 1.5kV | 13.2V | - | 10.8V | - | - | - | 500mW | - | -5V | 100mA | - | 12V | - | 100mA | - | SCP | - | - | ROHS3 Compliant |