- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQE50W-48S3V3 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | -40°C~105°C With Derating | - | CQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 33W | 1 | - | 90% | 1.5kV | 75V | - | 18V | 50W | Enable, Active High | - | 10A | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | ROHS3 Compliant | ||
![]() CHB150-48S24N Cincon Electronics Co. LTD | 9 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | - | CHB150 (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | 1 | Not Qualified | 89% | 1.5kV | 75V | 24V | 36V | 150W | Enable, Active Low | - | 6.25A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() CHB150-48S05N Cincon Electronics Co. LTD | 9 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | - | CHB150 (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | 1 | Not Qualified | 86% | 1.5kV | 75V | 5V | 36V | 150W | Enable, Active Low | - | 30A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() CHB150-48S15 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | 2005 | CHB150 (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | 1 | Not Qualified | 89% | 1.5kV | 75V | 15V | 36V | 150W | Enable, Active High | - | 10A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() CHB150-48S12N Cincon Electronics Co. LTD | 9 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | - | CHB150 (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | 1 | Not Qualified | 89% | 1.5kV | 75V | 12V | 36V | 150W | Enable, Active Low | - | 12.5A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-48S33 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C With Derating | 2015 | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 1 | - | 85% | 1.5kV | 75V | - | 36V | 10W | - | - | 3A | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-48S05 Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C With Derating | 2015 | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 1 | - | 88% | 1.5kV | 75V | - | 36V | 10W | - | - | 2A | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-48S15 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 1 | - | 88% | 1.5kV | 75V | - | 36V | 10W | - | - | 666mA | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-12S33 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 1 | - | 85% | 1.5kV | 18V | - | 9V | 10W | - | - | 3A | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC2SA-12S15N Cincon Electronics Co. LTD | 37 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | -40°C~85°C With Derating | 2015 | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | - | 1 | - | 83% | 1.5kV | 18V | - | 9V | 2W | - | - | 134mA | - | - | 12V | Remote On/Off, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-48S25 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C With Derating | 2015 | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 7.5W | 1 | - | 85% | 1.5kV | 75V | - | 36V | 8W | - | - | 3A | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-48D12 Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C With Derating | 2012 | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | 2 | - | 88% | 1.5kV | 75V | - | 36V | 10W | - | -12V | 42mA | - | 416mA | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-12D15 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 2 | - | 86% | 1.5kV | 18V | - | 9V | 5W | - | -15V | 333mA | - | 333mA | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-48D15 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C With Derating | 2015 | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 2 | - | 86% | 1.5kV | 75V | - | 36V | 5W | - | -15V | 333mA | - | 333mA | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-12S25 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 7.5W | 1 | - | 85% | 1.5kV | 18V | - | 9V | 8W | - | - | 3A | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-24S33S Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Surface Mount | 24-SMD Module, 18 Leads | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 1 | - | 86% | 1.5kV | 36V | - | 18V | 10W | - | - | 3A | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-48S05S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SMD Module, 18 Leads | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 1 | - | 88% | 1.5kV | 75V | - | 36V | 10W | - | - | 2A | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-24S15S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SMD Module, 18 Leads | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 1 | - | 88% | 1.5kV | 36V | - | 18V | 10W | - | - | 666mA | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-24S12S Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Surface Mount | 24-SMD Module, 18 Leads | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 1 | - | 89% | 1.5kV | 36V | - | 18V | 10W | - | - | 835mA | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC7A-48S15S Cincon Electronics Co. LTD | 39 |
| Datasheet | 8 Weeks | Surface Mount | 24-SMD Module, 18 Leads | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | 1 | - | 88% | 1.5kV | 75V | - | 36V | 10W | - | - | 666mA | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant |