- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2SBW-24S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2008 | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC1SA03N Cincon Electronics Co. LTD | 5000 | - | Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~85°C | - | 2017 | EC1SAN (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 79% | 1.5kV | 5.5V | - | 4.5V | - | - | 1W | - | - | 67mA | - | 5V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() CQB75W-24S15 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | NO | -40°C~100°C With Derating | Tray | - | CQB75W (75W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8 | R-PDMA-P8 | 1 | - | 86% | 1.5kV | 36V | 15V | 9V | 24V | YES | 75W | Enable, Active High | - | 5A | - | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() EC2SA13N Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | - | - | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 84% | 1kV | 13.2V | 15V | 10.8V | - | - | - | - | - | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() CHB50W-48S33 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | 2005 | CHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-MDMA-P9 | 1 | - | 81% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | 33W | Enable, Active High | - | 10A | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() EC2SB-24D15 Cincon Electronics Co. LTD | 20 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2014 | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 10W | - | -15V | 333mA | - | - | -333mA | 24V | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SB-12D15 Cincon Electronics Co. LTD | 42 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 18V | - | 9V | - | - | 10W | - | -15V | 333mA | - | - | -333mA | 12V | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SB-12D12 Cincon Electronics Co. LTD | 49 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2014 | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 18V | - | 9V | - | - | 10W | - | -12V | 416mA | - | - | -416mA | 12V | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CHB150W-48S24 Cincon Electronics Co. LTD | 2881 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | - | CHB150W (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P9 | 1 | - | 90% | 1.5kV | 75V | 24V | 18V | 48V | YES | 156W | Enable, Active High | - | 6.5A | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() EC2SA14N Cincon Electronics Co. LTD | 35 |
| Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | - | - | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 1kV | 13.2V | 12V | 10.8V | - | - | - | - | -12V | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3SA-12S33N Cincon Electronics Co. LTD | 45 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | - | - | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 2.3W | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.5kV | 18V | - | 9V | - | - | 3W | - | - | 700mA | - | - | - | 12V | Remote On/Off, SCP | - | - | ROHS3 Compliant | ||
![]() EC3SA-48S33N Cincon Electronics Co. LTD | 49 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | - | 2015 | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 2.3W | - | - | - | - | - | - | - | - | 1 | - | 77% | 1.5kV | 75V | - | 36V | - | - | 3W | - | - | 700mA | - | - | - | 48V | Remote On/Off, SCP | - | - | ROHS3 Compliant | ||
![]() EC2SA-05S05N Cincon Electronics Co. LTD | 99 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | - | - | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.5kV | 9V | - | 4.5V | - | - | 2W | - | - | 400mA | - | - | - | 5V | Remote On/Off, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC6A01 Cincon Electronics Co. LTD | 90 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | YES | -40°C~100°C With Derating | - | - | EC6A (7.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 7.5W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 80% | 1.5kV | 18V | 5V | 9V | 12V | NO | 8W | - | - | 1.5A | 7.5W | - | - | - | SCP | - | 20.3mm | ROHS3 Compliant | ||
![]() EC3AE25M Cincon Electronics Co. LTD | 127 | - | - | 8 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -25°C~100°C With Derating | - | 2005 | EC3AE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | - | - | - | - | 2 | Not Qualified | 61% | 500V | 26.4V | 15V | 21.6V | - | - | 2W | - | -15V | 100mA | - | 24V | 100mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC5SBW-24D15 Cincon Electronics Co. LTD | 49 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | EC5SBW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | 2 | - | 88% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | -15V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5SBW-48D12 Cincon Electronics Co. LTD | 41 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | EC5SBW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | 2 | - | 88% | 1.5kV | 75V | - | 18V | - | - | - | Enable, Active High | -12V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BE02T Cincon Electronics Co. LTD | 39 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 18V | 12V | 9V | - | - | 15W | Enable, Active High | - | 1.25A | - | 12V | - | - | Remote On/Off, SCP | - | - | ROHS3 Compliant | ||
![]() EC5BE22T Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 83% | 500V | 72V | 12V | 36V | - | - | 15W | Enable, Active High | - | 1.25A | - | 48V | - | - | Remote On/Off, SCP | - | - | ROHS3 Compliant | ||
![]() EC5BE12T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 36V | 12V | 18V | - | - | 15W | Enable, Active High | - | 1.25A | - | 24V | - | - | Remote On/Off, SCP | - | - | ROHS3 Compliant |