- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Pitch | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5BE21T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | - | - | - | 1 | Not Qualified | 80% | 500V | 72V | 5V | 36V | 15W | Enable, Active High | - | 3A | 48V | - | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC5BE16T Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 15W | - | - | 2 | Not Qualified | 81% | 500V | 36V | 5V | 18V | 8W | Enable, Active High | -5V | 1.5A | 24V | 1.5A | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC5BE15T Cincon Electronics Co. LTD | 36 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 15W | - | - | 2 | Not Qualified | 83% | 500V | 36V | 15V | 18V | 8W | Enable, Active High | -15V | 500mA | 24V | 500mA | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC5BE25T Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 15W | - | - | 2 | Not Qualified | 83% | 500V | 72V | 15V | 36V | 8W | Enable, Active High | -15V | 500mA | 48V | 500mA | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC7B-48D15S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2012 | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 20W | - | - | 2 | - | 89% | 1.5kV | 75V | - | 36V | 10W | Enable, Active High | -15V | 670mA | - | 670mA | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5BE03T Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | - | - | - | 1 | Not Qualified | 82% | 500V | 18V | 15V | 9V | 15W | Enable, Active High | - | 1A | 12V | - | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC5BE11T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | - | - | - | 1 | Not Qualified | 80% | 500V | 36V | 5V | 18V | 15W | Enable, Active High | - | 3A | 24V | - | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC5BE17T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | - | - | - | 1 | Not Qualified | 76% | 500V | 36V | 3.3V | 18V | 10W | Enable, Active High | - | 3A | 24V | - | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC5BE23T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | - | - | - | 1 | Not Qualified | 83% | 500V | 72V | 15V | 36V | 15W | Enable, Active High | - | 1A | 48V | - | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC1SA04NS Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 10-SMD Module, 6 Leads | - | -40°C~85°C | - | EC1SAN (1W) | 0.64Lx0.36W x 0.30 H 16.2mmx9.2mmx7.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1W | - | - | 2 | - | 78% | 1.5kV | 5.5V | - | 4.5V | 500mW | - | -12V | 42mA | 5V | 42mA | SCP | ROHS3 Compliant | ||
![]() EC1SA05NS Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 10-SMD Module, 6 Leads | - | -40°C~85°C | - | EC1SAN (1W) | 0.64Lx0.36W x 0.30 H 16.2mmx9.2mmx7.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1W | - | - | 2 | - | 78% | 1.5kV | 5.5V | - | 4.5V | 500mW | - | -15V | 33mA | 5V | 33mA | SCP | ROHS3 Compliant | ||
![]() EC1SA14NS Cincon Electronics Co. LTD | 18 |
| Datasheet | 8 Weeks | Surface Mount | 10-SMD Module, 6 Leads | - | -40°C~85°C | - | EC1SAN (1W) | 0.64Lx0.36W x 0.30 H 16.2mmx9.2mmx7.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1W | - | - | 2 | - | 80% | 1.5kV | 13.2V | - | 10.8V | 500mW | - | -12V | 42mA | 12V | 42mA | SCP | ROHS3 Compliant | ||
![]() EC5BE24T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 15W | - | - | 2 | Not Qualified | 83% | 500V | 72V | 12V | 36V | 8W | Enable, Active High | -12V | 625mA | 48V | 625mA | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC5BE06T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 15W | - | - | 2 | Not Qualified | 80% | 500V | 18V | 5V | 9V | 8W | Enable, Active High | -5V | 1.5A | 12V | 1.5A | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC3AW14H Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 3W | - | - | 2 | - | 71% | 3kV | 72V | - | 18V | 2W | - | -5V | 300mA | 48V | 300mA | SCP | ROHS3 Compliant | ||
![]() EC6AW-24S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | -40°C~85°C With Derating | 2015 | EC6AW (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | - | - | - | 1 | - | 85% | 1.5kV | 36V | - | 9V | 8W | Enable, Active High | - | 666mA | 24V | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC3BB27 Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | 6-DIP Module | - | -25°C~71°C | - | EC3BB (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | 1 | - | 76% | 1.5kV | 72V | - | 36V | 5W | - | - | 1.5A | 48V | - | SCP | ROHS3 Compliant | ||
![]() EC9BW-48S12 Cincon Electronics Co. LTD | 33 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2012 | EC9BW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | 18V | 30W | Enable, Active High | - | 2.5A | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC2SA21N Cincon Electronics Co. LTD | 62 | - | Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2015 | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | Active | Not Applicable | 5 | Isolated Module | ITE (Commercial) | 2W | SINGLE | 2.54mm | 1 | Not Qualified | 79% | 1kV | 26.4V | 5V | 21.6V | - | - | - | - | - | - | SCP | ROHS3 Compliant | ||
![]() EC6AW-110D05 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | -40°C~85°C With Derating | - | EC6AW-110 (8W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 10W | - | - | 2 | - | 85% | 3kV | 160V | - | 43V | - | Enable, Active High | -5V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant |