- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Terminal Pitch | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4SBW-48S05 Cincon Electronics Co. LTD | 25 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | EC4SBW (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 20W | - | - | - | 1 | - | 90.5% | 1.5kV | 36V | - | 9V | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4AW07H Cincon Electronics Co. LTD | 27 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 3.3W | DUAL | - | 2.54mm | 1 | Not Qualified | 78% | 3kV | 36V | 3.3V | 9V | 3W | - | - | 1A | 24V | - | SCP | ROHS3 Compliant | ||
![]() EC6AW-110S15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | -40°C~85°C With Derating | - | EC6AW-110 (8W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 10W | - | - | - | 1 | - | 88.5% | 3kV | 160V | - | 43V | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC3AW04H Cincon Electronics Co. LTD | 40 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | 2 | - | 70% | 3kV | 36V | - | 9V | 2W | - | -5V | 300mA | 24V | 300mA | SCP | ROHS3 Compliant | ||
![]() CHB100W-24S48 Cincon Electronics Co. LTD | 35 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | CHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | 1 | - | 82.5% | 1.5kV | 36V | - | 9V | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4A02H Cincon Electronics Co. LTD | 52 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | YES | -25°C~71°C | 2005 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 18 | Isolated Module | ITE (Commercial) | 5.6W | DUAL | GULL WING | 2.54mm | 1 | Not Qualified | 82% | 3kV | 18V | 12V | 9V | 6W | - | - | 470mA | 12V | - | SCP | ROHS3 Compliant | ||
![]() EC2SB-05D15 Cincon Electronics Co. LTD | 39 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | EC2SB (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | 2 | - | 87% | 1.5kV | 9V | - | 4.7V | - | - | -15V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() ECLB60W-24D12 Cincon Electronics Co. LTD | 292 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | ECLB60W (60W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 60W | - | - | - | 2 | - | 91% | 1.5kV | 36V | - | 9V | - | Enable, Active High | -12V | - | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() ECLB60W-24S33 Cincon Electronics Co. LTD | 52 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | ECLB60W (60W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | 1 | - | 90.5% | 1.5kV | 36V | - | 9V | - | Enable, Active High | - | - | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() CHB75W-24S24 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | 2012 | CHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | - | 84% | 1.5kV | 36V | - | 9V | 75W | Enable, Active High | - | 3.12A | 24V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5BE13T Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | Not Qualified | 82% | 500V | 36V | 15V | 18V | 15W | Enable, Active High | - | 1A | 24V | - | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC4AW07 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~85°C With Derating | 2005 | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 3.3W | DUAL | - | 2.54mm | 1 | Not Qualified | 78% | 500V | 36V | 3.3V | 9V | 3W | - | - | 1A | 24V | - | SCP | ROHS3 Compliant | ||
![]() EC4BE14 Cincon Electronics Co. LTD | 42 | - | Datasheet | 8 Weeks | Through Hole | 5-DIP Module | - | -40°C~100°C With Derating | 2005 | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | 10W | - | - | - | 2 | Not Qualified | 80% | 500V | 36V | 12V | 18V | 5W | - | -12V | 415mA | 24V | 415mA | SCP | ROHS3 Compliant | ||
![]() EC4BU-48S33 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | 2015 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 8.3W | - | - | - | 1 | - | 81% | 1.5kV | 75V | - | 36V | 10W | - | - | 2.5A | 48V | - | OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4BU-24S05 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | 2014 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | - | 85% | 1.5kV | 36V | - | 18V | 10W | - | - | 2A | 24V | - | OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4BU-48S15 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | 36V | 10W | - | - | 666mA | 48V | - | OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4BU-48S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | 36V | 10W | - | - | 833mA | 48V | - | OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4BU-48D15 Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 2 | - | 87% | 1.5kV | 75V | - | 36V | 10W | - | -15V | 333mA | 48V | - | OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4BU-24D12 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | 2015 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 2 | - | 87% | 1.5kV | 36V | - | 18V | 10W | - | -12V | 416mA | 24V | - | OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4BU-12D05 Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | 2014 | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | 2 | - | 85% | 1.5kV | 18V | - | 9V | 10W | - | -5V | 1A | 12V | - | OCP, OVP, SCP, UVLO | ROHS3 Compliant |