- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4AW13H Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~85°C With Derating | - | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 81% | 3kV | 72V | 15V | 18V | - | - | 6W | - | - | 400mA | - | 48V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3SA-05S05N Cincon Electronics Co. LTD | 26 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | 2015 | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 78% | 1.5kV | 9V | - | 4.5V | - | - | 3W | - | - | 600mA | - | - | - | 5V | Remote On/Off, SCP | - | - | ROHS3 Compliant | ||
![]() EC4AB12 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2005 | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 12 | - | Isolated Module | ITE (Commercial) | 5.6W | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 500V | 36V | 12V | 18V | - | - | 6W | - | - | 470mA | - | 24V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() CHB100-24S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | CHB100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | - | 9 | R-MDMA-P9 | 1 | - | 87% | 1.5kV | 36V | 12V | 18V | 24V | YES | 100W | Enable, Active High | - | 8.3A | 99.6W | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() EC6AW-24S05 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | - | -40°C~85°C With Derating | 2015 | EC6AW (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 9V | - | - | 8W | Enable, Active High | - | 1.6A | - | 24V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CHB300W-48S28 Cincon Electronics Co. LTD | 2481 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | 114.00001g | -40°C~100°C With Derating | 2015 | CHB300W (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 300W | - | - | - | - | - | - | - | - | 1 | - | 89.5% | 1.5kV | 75V | - | 18V | - | - | 300W | Enable, Active High | - | 10.7A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | ROHS3 Compliant | ||
![]() EC7A-12S12 Cincon Electronics Co. LTD | 41 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | - | -40°C~85°C With Derating | - | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 18V | - | 9V | - | - | 10W | - | - | 835mA | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SA-48D15N Cincon Electronics Co. LTD | 35 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 2 | - | 84% | 1.5kV | 75V | - | 36V | - | - | 2W | - | -15V | 67mA | - | - | -67mA | 48V | Remote On/Off, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SA22N Cincon Electronics Co. LTD | 94 | - | Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | -40°C~85°C With Derating | - | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 81% | 1kV | 26.4V | 12V | 21.6V | - | - | - | - | - | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC4SAW-24S33N Cincon Electronics Co. LTD | 168 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | EC4SAW (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, SCP | - | - | ROHS3 Compliant | ||
![]() EC2SA-24S33N Cincon Electronics Co. LTD | 34 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | 2015 | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 1.7W | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.5kV | 36V | - | 18V | - | - | 2W | - | - | 500mA | - | - | - | 24V | Remote On/Off, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SA11N Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | -40°C~85°C With Derating | - | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 82% | 1kV | 13.2V | 5V | 10.8V | - | - | - | - | - | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC9BW-24S05 Cincon Electronics Co. LTD | 65 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | 2015 | EC9BW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 89.5% | 1.5kV | 36V | - | 9V | - | - | 30W | Enable, Active High | - | 6A | - | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CHB200W-24S15N Cincon Electronics Co. LTD | 2623 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | CHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 9 | R-PDMA-P9 | 1 | - | 87% | 1.5kV | 36V | 15V | 10V | 24V | YES | - | Enable, Active Low | - | - | 200W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() EC3AB11 Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 1 | - | 76% | 500V | 18V | - | 9V | - | - | 3W | - | - | 600mA | - | 12V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC2A41 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | - | 1 | - | 50% | 500V | 52.8V | - | 43.2V | - | - | 2W | - | - | 300mA | - | 48V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() CHE100W-48S48 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 10 Weeks | Through Hole | Half Brick | - | - | -40°C~105°C With Derating | 2015 | CHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | 1 | - | 90.5% | 1.5kV | 75V | - | 18V | - | - | 100W | Enable, Active High | - | 2.1A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | ROHS3 Compliant | ||
![]() EC1SA03NS Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SMD Module, 6 Leads | - | - | -40°C~85°C | - | EC1SAN (1W) | 0.54Lx0.36W x 0.30 H 13.7mmx9.2mmx7.4mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 79% | 1.5kV | 5.5V | - | 4.5V | - | - | 1W | - | - | 67mA | - | 5V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC4AW-48D15H6 Cincon Electronics Co. LTD | 46 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | - | -40°C~100°C With Derating | - | EC4SAW-H6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | 2 | - | 84% | 6kV | 72V | - | 18V | - | - | 6W | - | -15V | 200mA | - | - | -200mA | - | SCP, UVLO | 10.16mm | - | ROHS3 Compliant | ||
![]() EC3AE42M Cincon Electronics Co. LTD | 16 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | - | -25°C~100°C With Derating | 2012 | EC3AE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 24 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | R-PDIP-T24 | 1 | Not Qualified | 61% | 500V | 52.8V | 12V | 43.2V | - | - | 3W | - | - | 250mA | - | 48V | - | - | SCP | - | - | ROHS3 Compliant |