- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2A32H Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | 1 | - | 50% | 3kV | 30.8V | - | 25.2V | 2W | - | - | 125mA | 28V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC2A05H Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | 2 | - | 50% | 3kV | 5.5V | - | 4.5V | 750mW | - | -15V | 50mA | 5V | 50mA | - | SCP | - | ROHS3 Compliant | ||
![]() EC2A02M Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | 1 | - | 50% | 500V | 5.5V | - | 4.5V | 2W | - | - | 125mA | 5V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC2A45H Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | 2 | - | 50% | 3kV | 52.8V | - | 43.2V | 750mW | - | -15V | 50mA | 48V | 50mA | - | SCP | - | ROHS3 Compliant | ||
![]() EC2A13 Cincon Electronics Co. LTD | 52628 | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | Tube | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | 1 | - | 50% | 500V | 13.2V | - | 10.8V | 2W | - | - | 100mA | 12V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC2A42 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | 1 | - | 50% | 500V | 52.8V | - | 43.2V | 2W | - | - | 125mA | 48V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC2A33 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | 1 | - | 50% | 500V | 30.8V | - | 25.2V | 2W | - | - | 100mA | 28V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC3B02 Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 5-DIP Module | - | -25°C~71°C | - | 2005 | EC3B (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 7.5W | - | - | 1 | - | 80% | 1.5kV | 18V | - | 9V | 8W | - | - | 625mA | 12V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC2A35M Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | 2 | - | 50% | 500V | 30.8V | - | 25.2V | 750mW | - | -15V | 50mA | 28V | 50mA | - | SCP | - | ROHS3 Compliant | ||
![]() EC3A31H Cincon Electronics Co. LTD | 18 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 3W | - | - | 1 | - | 79% | 3kV | 72V | - | 36V | 3W | - | - | 600mA | 48V | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC3A14H Cincon Electronics Co. LTD | 28 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | 2015 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | 2 | Not Qualified | 77% | 3kV | 18V | 5V | 9V | 2W | - | -5V | 300mA | 12V | 300mA | - | SCP | - | ROHS3 Compliant | ||
![]() EC4AB05H Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5.7W | DUAL | R-PDIP-T10 | 2 | Not Qualified | 81% | 3kV | 18V | 15V | 9V | 3W | - | -15V | 190mA | 12V | 190mA | - | SCP | - | ROHS3 Compliant | ||
![]() EC4AB24 Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | 2005 | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | 5.5W | DUAL | - | 2 | Not Qualified | 81% | 500V | 72V | 12V | 36V | 3W | - | -12V | 230mA | 48V | 230mA | - | SCP | - | ROHS3 Compliant | ||
![]() CQE50W-48S12 Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~105°C With Derating | Tray | - | CQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 50W | - | - | 1 | - | 92% | 1.5kV | 75V | - | 18V | 50W | Enable, Active High | - | 4.16A | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | ROHS3 Compliant | ||
![]() EC2SBW-48D15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2016 | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | 2 | - | 86% | 1.5kV | 75V | - | 18V | - | Enable, Active High | -15V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC4AB26H Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5W | DUAL | R-PDIP-T10 | 2 | Not Qualified | 79% | 3kV | 72V | 5V | 36V | 3W | - | -5V | 500mA | 48V | 500mA | - | SCP | - | ROHS3 Compliant | ||
![]() EC4AB25H Cincon Electronics Co. LTD | 16 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5.7W | DUAL | R-PDIP-T10 | 2 | Not Qualified | 80% | 3kV | 72V | 15V | 36V | 3W | - | -15V | 190mA | 48V | 190mA | - | SCP | - | ROHS3 Compliant | ||
![]() EC3AW15 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | 2012 | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 3W | - | - | 2 | - | 72% | 500V | 72V | - | 18V | 2W | - | -12V | 125mA | 48V | 125mA | - | SCP | - | ROHS3 Compliant | ||
![]() EC2SA-05D15N Cincon Electronics Co. LTD | 641 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~85°C With Derating | - | 2015 | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | - | - | - | 2 | - | 80% | 1.5kV | 9V | - | 4.5V | 2W | - | -15V | 67mA | - | -67mA | 5V | Remote On/Off, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC2A01M Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | 1 | - | 50% | 500V | 5.5V | - | 4.5V | 2W | - | - | 300mA | 5V | - | - | SCP | - | ROHS3 Compliant |