- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3B16 Cincon Electronics Co. LTD | 39386 | - | - | - | Through Hole | 5-DIP Module | -25°C~71°C | 2005 | EC3B (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 7.5W | 2 | 78% | 1.5kV | 36V | 18V | 4W | - | - | 750mA | 24V | 750mA | SCP | ROHS3 Compliant | ||
![]() EC2A45M Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 2 | 50% | 500V | 52.8V | 43.2V | 750mW | - | -15V | 50mA | 48V | 50mA | SCP | ROHS3 Compliant | ||
![]() EC2A14M Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 2 | 50% | 500V | 13.2V | 10.8V | 720mW | - | -12V | 60mA | 12V | 60mA | SCP | ROHS3 Compliant | ||
![]() EC2A15M Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 2 | 50% | 500V | 13.2V | 10.8V | 750mW | - | -15V | 50mA | 12V | 50mA | SCP | ROHS3 Compliant | ||
![]() EC2A34M Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 2 | 50% | 500V | 30.8V | 25.2V | 720mW | - | -12V | 60mA | 28V | 60mA | SCP | ROHS3 Compliant | ||
![]() EC2A23 Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 1 | 50% | 500V | 26.4V | 21.6V | 2W | - | - | 100mA | 24V | - | SCP | ROHS3 Compliant | ||
![]() EC2A32 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 1 | 50% | 500V | 30.8V | 25.2V | 2W | - | - | 125mA | 28V | - | SCP | ROHS3 Compliant | ||
![]() EC2A25 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 2 | 50% | 500V | 26.4V | 21.6V | 750mW | - | -15V | 50mA | 24V | 50mA | SCP | ROHS3 Compliant | ||
![]() EC2A34 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 2 | 50% | 500V | 30.8V | 25.2V | 720mW | - | -12V | 60mA | 28V | 60mA | SCP | ROHS3 Compliant | ||
![]() EC2A44 Cincon Electronics Co. LTD | In Stock | - | - | 11 Weeks | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 2 | 50% | 500V | 52.8V | 43.2V | 720mW | - | -12V | 60mA | 48V | 60mA | SCP | ROHS3 Compliant | ||
![]() EC3B23 Cincon Electronics Co. LTD | 39386 | - | - | - | Through Hole | 5-DIP Module | -25°C~71°C | 2005 | EC3B (7.5W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 7.5W | 1 | 81% | 1.5kV | 72V | 36V | 8W | - | - | 500mA | 48V | - | SCP | ROHS3 Compliant | ||
![]() EC2A03H Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 1 | 50% | 3kV | 5.5V | 4.5V | 2W | - | - | 100mA | 5V | - | SCP | ROHS3 Compliant | ||
![]() EC2A01H Cincon Electronics Co. LTD | In Stock | - | - | 5 Weeks | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 1 | 50% | 3kV | 5.5V | 4.5V | 2W | - | - | 300mA | 5V | - | SCP | ROHS3 Compliant | ||
![]() EC2A44H Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 2 | 50% | 3kV | 52.8V | 43.2V | 720mW | - | -12V | 60mA | 48V | 60mA | SCP | ROHS3 Compliant | ||
![]() EC2A21M Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 1 | 50% | 500V | 26.4V | 21.6V | - | - | - | - | - | - | SCP | ROHS3 Compliant | ||
![]() EC2A43M Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 1 | 50% | 500V | 52.8V | 43.2V | 2W | - | - | 100mA | 48V | - | SCP | ROHS3 Compliant | ||
![]() EC2A13M Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 1 | 50% | 500V | 13.2V | 10.8V | 2W | - | - | 100mA | 12V | - | SCP | ROHS3 Compliant | ||
![]() EC2A31 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 1 | 50% | 500V | 30.8V | 25.2V | 2W | - | - | 300mA | 28V | - | SCP | ROHS3 Compliant | ||
![]() EC2A11 Cincon Electronics Co. LTD | 52628 | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 1 | 50% | 500V | 13.2V | 10.8V | 2W | - | - | 300mA | 12V | - | SCP | ROHS3 Compliant | ||
![]() EC5SBW-24S05 Cincon Electronics Co. LTD | 37 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | -40°C~85°C With Derating | - | EC5SBW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 30W | 1 | 90% | 1.5kV | 36V | 9V | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant |