- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHB100W-24S05N Cincon Electronics Co. LTD | 314 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | 2015 | CHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 84.5% | 1.5kV | 36V | - | 9V | - | - | 100W | Enable, Active Low | - | 20A | 24V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC1SC03 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-DIP Module, 7 Leads | - | -25°C~100°C With Derating | 2015 | EC1SC (20W) | 2.00Lx1.60W x 0.45 H 50.8mmx40.6mmx11.4mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 83% | 1.5kV | 36V | 15V | 9V | - | - | 20W | Enable, Active High | - | 1.33A | 24V | - | Remote On/Off, OCP, SCP | - | ROHS3 Compliant | ||
![]() EC4BW16 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module | NO | -40°C~100°C With Derating | 2005 | EC4BW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 5 | R-XDMA-P5 | 2 | - | 82% | 500V | 72V | 5V | 18V | 48V | NO | 10W | - | -5V | 1A | 48V | 1A | SCP | 50.8mm | ROHS3 Compliant | ||
![]() EC5BE15 Cincon Electronics Co. LTD | 21 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 2 | Not Qualified | 83% | 500V | 36V | 15V | 18V | - | - | 8W | - | -15V | 500mA | 24V | 500mA | SCP | - | ROHS3 Compliant | ||
![]() EC5BE03 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | 2005 | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 18V | 15V | 9V | - | - | 15W | - | - | 1A | 12V | - | SCP | - | ROHS3 Compliant | ||
![]() EC5BE23 Cincon Electronics Co. LTD | 36 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | 2005 | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 83% | 500V | 72V | 15V | 36V | - | - | 15W | - | - | 1A | 48V | - | SCP | - | ROHS3 Compliant | ||
![]() EC5SBW-24S12 Cincon Electronics Co. LTD | 3000 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2015 | EC5SBW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 30W | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC5BE04 Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 2 | Not Qualified | 83% | 500V | 18V | 12V | 9V | - | - | 8W | - | -12V | 625mA | 12V | 625mA | SCP | - | ROHS3 Compliant | ||
![]() EC5BE24 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 2 | Not Qualified | 83% | 500V | 72V | 12V | 36V | - | - | 8W | - | -12V | 625mA | 48V | 625mA | SCP | - | ROHS3 Compliant | ||
![]() EC4BE03 Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | - | -40°C~100°C With Derating | - | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 78% | 500V | 18V | 15V | 9V | - | - | 10W | - | - | 666mA | 12V | - | SCP | - | ROHS3 Compliant | ||
![]() EC5BE12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 36V | 12V | 18V | - | - | 15W | - | - | 1.25A | 24V | - | SCP | - | ROHS3 Compliant | ||
![]() EC5BE22 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 83% | 500V | 72V | 12V | 36V | - | - | 15W | - | - | 1.25A | 48V | - | SCP | - | ROHS3 Compliant | ||
![]() EC5BE21 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 80% | 500V | 72V | 5V | 36V | - | - | 15W | - | - | 3A | 48V | - | SCP | - | ROHS3 Compliant | ||
![]() EC4BE26 Cincon Electronics Co. LTD | 19 |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module | - | -40°C~100°C With Derating | 2005 | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 500V | 72V | 5V | 36V | - | - | 5W | - | -5V | 1A | 48V | 1A | SCP | - | ROHS3 Compliant | ||
![]() EC5BE25 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 2 | Not Qualified | 83% | 500V | 72V | 15V | 36V | - | - | 8W | - | -15V | 500mA | 48V | 500mA | SCP | - | ROHS3 Compliant | ||
![]() EC5BE05 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 2 | Not Qualified | 83% | 500V | 18V | 15V | 9V | - | - | 8W | - | -15V | 500mA | 12V | 500mA | SCP | - | ROHS3 Compliant | ||
![]() EC5BE26 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | 2005 | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 500V | 72V | 5V | 36V | - | - | 8W | - | -5V | 1.5A | 48V | 1.5A | SCP | - | ROHS3 Compliant | ||
![]() EC5BE17 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 76% | 500V | 36V | 3.3V | 18V | - | - | 10W | - | - | 3A | 24V | - | SCP | - | ROHS3 Compliant | ||
![]() EC5BE07 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | - | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 76% | 500V | 18V | 3.3V | 9V | - | - | 10W | - | - | 3A | 12V | - | SCP | - | ROHS3 Compliant | ||
![]() EC4BE01 Cincon Electronics Co. LTD | 6 | - | Datasheet | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | - | -40°C~100°C With Derating | - | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 76% | 500V | 18V | 5V | 9V | - | - | 10W | - | - | 2A | 12V | - | SCP | - | ROHS3 Compliant |