- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4BE23 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | - | - | -40°C~100°C With Derating | 2005 | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 72V | 15V | 36V | - | - | 10W | - | - | 666mA | 48V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC3SA-12S12N Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 18V | - | 9V | - | - | 3W | - | - | 250mA | - | - | 12V | Remote On/Off, SCP | - | - | ROHS3 Compliant | ||
![]() CHB200W-24S3V3 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | CHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 165W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 9 | R-PDMA-P9 | 1 | - | 87% | 1.5kV | 36V | 3.3V | 10V | 24V | YES | 200W | Enable, Active High | - | 50A | - | - | 24V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() EC5BW-24D05 Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | 2016 | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | 2 | - | 85% | 1.5kV | 36V | - | 9V | - | - | 15W | - | -5V | 1.5A | 24V | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SA12N Cincon Electronics Co. LTD | 189 |
| Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | -40°C~85°C With Derating | - | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 1kV | 13.2V | 12V | 10.8V | - | - | - | - | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC2SA02N Cincon Electronics Co. LTD | 18 | - | Datasheet | 8 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | -40°C~85°C With Derating | - | EC2SAN (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 86% | 1kV | 5.5V | 12V | 4.5V | - | - | - | - | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC4SAW-24S15N Cincon Electronics Co. LTD | 56 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | EC4SAW (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, SCP | - | - | ROHS3 Compliant | ||
![]() CHB150W-48S12 Cincon Electronics Co. LTD | 2125 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | 2015 | CHB150W (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P9 | 1 | - | 91% | 1.5kV | 75V | 12V | 18V | 48V | YES | 150W | Enable, Active High | - | 12.5A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() CHB150W-48S24N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | CHB150W (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P9 | 1 | - | 90% | 1.5kV | 75V | 24V | 18V | 48V | YES | 156W | Enable, Active Low | - | 6.5A | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | ROHS3 Compliant | ||
![]() EC2SBW-24S05 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | 2016 | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | 1 | - | 84% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4A15HM Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2015 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 5.7W | DUAL | - | - | - | - | - | - | R-MDIP-T10 | 2 | Not Qualified | 81% | 1.5kV | 36V | 15V | 18V | - | - | 3W | - | -15V | 190mA | 24V | 190mA | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC2A01 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Not For New Designs | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | - | 1 | - | 50% | 500V | 5.5V | - | 4.5V | - | - | 2W | - | - | 300mA | 5V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC8AW-48D15 Cincon Electronics Co. LTD | 18 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | 18.400003g | -40°C~85°C With Derating | 2015 | EC8AW (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.5kV | 75V | - | 18V | - | - | 15W | - | -15V | 500mA | - | -500mA | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | ROHS3 Compliant | ||
![]() EC5BW-48D12 Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 75V | - | 18V | - | - | 15W | - | -12V | 625mA | 48V | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BE22 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | - | - | -40°C~100°C With Derating | - | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 72V | 12V | 36V | - | - | 10W | - | - | 830mA | 48V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC5BU-48S05 Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 75V | - | 36V | - | - | 15W | - | - | 3A | 48V | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BU-12S33 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 13W | - | - | - | - | - | - | - | - | 1 | - | 85% | 1.5kV | 18V | - | 9V | - | - | 15W | - | - | 4A | 12V | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BE12 Cincon Electronics Co. LTD | 110 |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | - | - | -40°C~100°C With Derating | 2005 | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 80% | 500V | 36V | 12V | 18V | - | - | 10W | - | - | 830mA | 24V | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC4BE06 Cincon Electronics Co. LTD | 19 |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module | - | - | -40°C~100°C With Derating | 2005 | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | 2 | Not Qualified | 78% | 500V | 18V | 5V | 9V | - | - | 5W | - | -5V | 1A | 12V | 1A | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC4BE16 Cincon Electronics Co. LTD | 19 |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module | - | - | -40°C~100°C With Derating | 2005 | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | 2 | Not Qualified | 80% | 500V | 36V | 5V | 18V | - | - | 5W | - | -5V | 1A | 24V | 1A | - | SCP | - | - | ROHS3 Compliant |