- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Depth | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5BU-48D12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | 2014 | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | 2 | - | 88% | 1.5kV | 75V | - | 36V | - | 15W | - | -12V | 625mA | 48V | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC5BU-48D05 Cincon Electronics Co. LTD | 39 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | 2 | - | 86% | 1.5kV | 75V | - | 36V | - | 15W | - | -5V | 1.5A | 48V | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC5BU-12D15 Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | 2014 | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | 2 | - | 88% | 1.5kV | 18V | - | 9V | - | 15W | - | -15V | 500mA | 12V | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC5BE06 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -25°C~100°C With Derating | - | 2005 | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | 15W | - | 2 | Not Qualified | 80% | 500V | 18V | 5V | 9V | - | 8W | - | -5V | 1.5A | 12V | - | 1.5A | - | SCP | - | ROHS3 Compliant | ||
![]() EC5BW-24S15 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | 1 | - | 88% | 1.5kV | 36V | - | 9V | - | 15W | - | - | 1A | 24V | - | - | - | OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC5BU-24S33 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 13W | - | 1 | - | 86% | 1.5kV | 36V | - | 18V | - | 15W | - | - | 4A | 24V | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC5BE13 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -25°C~100°C With Derating | Tube | 2005 | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 4 | Isolated Module | ITE (Commercial) | - | - | 1 | Not Qualified | 82% | 500V | 36V | 15V | 18V | - | 15W | - | - | 1A | 24V | - | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC4BE02 Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | 5 | - | -40°C~100°C With Derating | - | 2005 | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 4 | Isolated Module | ITE (Commercial) | - | 50.8mm | 1 | Not Qualified | 78% | 500V | 18V | 12V | 9V | 830mA | 10W | - | - | 830mA | 12V | Isolated | - | - | SCP | - | ROHS3 Compliant | ||
![]() CHE75W-24S3V3 Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | 94.999989g | -40°C~105°C With Derating | - | 2015 | CHE75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 66W | - | 1 | - | 88.5% | 1.5kV | 36V | - | 9V | - | 75W | Enable, Active High | - | 20A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | ROHS3 Compliant | ||
![]() CHE75W-24S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | 94.999989g | -40°C~105°C With Derating | - | - | CHE75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 75W | - | 1 | - | 91.5% | 1.5kV | 36V | - | 9V | - | 75W | Enable, Active High | - | 6.25A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | ROHS3 Compliant | ||
![]() CFB200-48S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Full Brick | - | - | -40°C~100°C | - | 2005 | CFB200 (200W) | 4.60Lx2.40W x 0.52 H 116.8mmx61.0mmx13.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 200W | - | 1 | - | 85% | 1.5kV | 75V | - | 36V | - | 204W | Enable, Active High | - | 17A | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC8AW-24D15 Cincon Electronics Co. LTD | 32 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | 18.400003g | -40°C~85°C With Derating | - | - | EC8AW (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | 2 | - | 90% | 1.5kV | 36V | - | 9V | - | 15W | - | -15V | 500mA | - | - | -500mA | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | ROHS3 Compliant | ||
![]() EC8AW-24S05 Cincon Electronics Co. LTD | 212 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | 18.400003g | -40°C~85°C With Derating | - | - | EC8AW (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | 1 | - | 90% | 1.5kV | 36V | - | 9V | - | 15W | - | - | 3A | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | ROHS3 Compliant | ||
![]() EC1SB-24S05 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | 2012 | EC1SB (15W) | 1.10Lx0.96W x 0.36 H 27.9mmx24.4mmx9.1mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | 1 | - | 87% | 2.25kV | 36V | - | 18V | - | 15W | Enable, Active High | - | 3A | 24V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | ROHS3 Compliant | ||
![]() CHE75W-24S48 Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | 94.999989g | -40°C~105°C With Derating | - | 2015 | CHE75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 75W | - | 1 | - | 89% | 1.5kV | 36V | - | 9V | - | 75W | Enable, Active High | - | 1.56A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | ROHS3 Compliant | ||
![]() CHE75W-48S12 Cincon Electronics Co. LTD | 45 |
| Datasheet | 10 Weeks | Through Hole | Half Brick | - | 94.999989g | -40°C~105°C With Derating | - | 2015 | CHE75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 75W | - | 1 | - | 92% | 1.5kV | 75V | - | 18V | - | 75W | Enable, Active High | - | 6.25A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | ROHS3 Compliant | ||
![]() CHE75W-48S48 Cincon Electronics Co. LTD | 40 |
| Datasheet | - | Through Hole | Half Brick | - | 94.999989g | -40°C~105°C With Derating | - | 2015 | CHE75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 75W | - | 1 | - | 90% | 1.5kV | 75V | - | 18V | - | 75W | Enable, Active High | - | 1.56A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | ROHS3 Compliant | ||
![]() EC1SA01NS Cincon Electronics Co. LTD | 121 |
| Datasheet | 8 Weeks | Surface Mount | 8-SMD Module, 6 Leads | - | - | -40°C~85°C | - | - | EC1SAN (1W) | 0.54Lx0.36W x 0.30 H 13.7mmx9.2mmx7.4mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | 1 | - | 79% | 1.5kV | 5.5V | - | 4.5V | - | 1W | - | - | 200mA | 5V | - | - | - | SCP | - | ROHS3 Compliant | ||
![]() EC2SA-48D05N Cincon Electronics Co. LTD | 971 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | - | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | - | - | 2 | - | 78% | 1.5kV | 75V | - | 36V | - | 2W | - | -5V | 200mA | - | - | -200mA | 48V | Remote On/Off, SCP, UVLO | - | ROHS3 Compliant | ||
![]() EC2SBW-48S05 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | - | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | 1 | - | 84% | 1.5kV | 75V | - | 18V | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | ROHS3 Compliant |