- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Number of Functions | Terminal Pitch | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5BU-12S33T Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 13W | - | - | - | - | - | 1 | - | 85% | 1.5kV | 18V | - | 9V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC5BE17A Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | 1 | Not Qualified | 76% | 500V | 36V | 3.3V | 18V | - | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC5BU-48D05T Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 2 | - | 86% | 1.5kV | 75V | - | 36V | - | - | Enable, Active High | -5V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC5BE12A Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 36V | 12V | 18V | - | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4A13H-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | 1 | - | 87% | 3kV | 36V | - | 18V | - | - | - | - | - | SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3A24-E Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC3A-E (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 14 | EAR99 | Isolated Module | ITE (Commercial) | 3W | ALSO OPERATES WITH -5 V | DUAL | 1 | - | R-PDMA-T14 | 2 | - | 82% | 500V | 36V | 5V | 18V | 24V | NO | - | -5V | 3W | OCP, SCP, UVLO | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() EC3A06-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC3A-E (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 14 | EAR99 | Isolated Module | ITE (Commercial) | 3W | ALSO OPERATES WITH -15 V | DUAL | 1 | - | R-PDMA-T14 | 2 | - | 80% | 500V | 9V | 15V | 4.5V | 5V | NO | - | -15V | 3W | OCP, SCP, UVLO | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() EC3A34-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC3A-E (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 14 | EAR99 | Isolated Module | ITE (Commercial) | 3W | ALSO OPERATES WITH -5 V | DUAL | 1 | - | R-PDMA-T14 | 2 | - | 85% | 500V | 72V | 5V | 36V | 48V | NO | - | -5V | 3W | OCP, SCP, UVLO | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() EC4A11-E Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 5W | - | DUAL | 1 | 2.54mm | - | 1 | Not Qualified | 83% | 500V | 36V | 5V | 18V | 24V | NO | - | - | 5W | SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() EC4A17-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 4W | - | DUAL | 1 | 2.54mm | - | 1 | Not Qualified | 79% | 500V | 36V | 3.3V | 18V | 24V | NO | - | - | 4W | SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() EC4A13-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 6W | - | DUAL | 1 | 2.54mm | - | 1 | Not Qualified | 87% | 500V | 36V | 15V | 18V | 24V | NO | - | - | 6W | SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() EC4A22-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 6W | - | DUAL | 1 | 2.54mm | - | 1 | Not Qualified | 87% | 500V | 72V | 12V | 36V | 48V | NO | - | - | 6W | SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() EC3A15-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC3A-E (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 14 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | 1 | - | R-PDMA-T14 | 2 | - | 84% | 500V | 18V | 12V | 9V | 12V | NO | - | -12V | 3W | OCP, SCP, UVLO | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() EC4A01-E Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 5W | - | DUAL | 1 | 2.54mm | - | 1 | Not Qualified | 81% | 500V | 18V | 5V | 9V | 12V | NO | - | - | 5W | SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() EC3A13HM-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | EC3A-E (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | 1 | - | 85% | 1.5kV | 18V | - | 9V | - | - | - | - | - | SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4AB03HT Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | 1 | - | 81% | 3kV | 18V | - | 9V | - | - | Enable, Active High | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4AB17HT Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 3.3W | - | - | - | - | - | 1 | - | 73% | 3kV | 36V | - | 18V | - | - | Enable, Active High | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4AB27HT Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 3.3W | - | - | - | - | - | 1 | - | 73% | 3kV | 72V | - | 36V | - | - | Enable, Active High | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4A12HM-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 6W | - | DUAL | - | 2.54mm | - | 1 | Not Qualified | 86% | 1.5kV | 36V | 12V | 18V | - | - | - | - | - | SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4A23HM-E Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 6W | - | DUAL | - | 2.54mm | - | 1 | Not Qualified | 87% | 1.5kV | 72V | 15V | 36V | - | - | - | - | - | SCP, UVLO | - | - | - | ROHS3 Compliant |