- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Pitch | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4A25HM-E Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 6W | DUAL | - | R-MDIP-T10 | 2 | Not Qualified | 87% | 1.5kV | 72V | 15V | 36V | - | - | -15V | - | - | SCP, UVLO | ROHS3 Compliant | ||
![]() EC4A15HM-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 6W | DUAL | - | R-MDIP-T10 | 2 | Not Qualified | 87% | 1.5kV | 36V | 15V | 18V | - | - | -15V | - | - | SCP, UVLO | ROHS3 Compliant | ||
![]() EC4AB11HT Cincon Electronics Co. LTD | 47 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 5W | - | - | - | 1 | - | 79% | 3kV | 36V | - | 18V | - | Enable, Active High | - | - | - | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC2SBW-48S05N Cincon Electronics Co. LTD | 35 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | 1 | - | 84% | 1.5kV | 75V | - | 18V | - | Enable, Active Low | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CQB50W12-72S24N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | -40°C~100°C With Derating | CQB50W12 (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 50W | - | - | - | 1 | - | 89% | 3kV | 160V | - | 14V | - | Enable, Active Low | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB75W-24S28N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | CHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 75W | - | - | - | 1 | - | 84% | 1.5kV | 36V | - | 9V | - | Enable, Active Low | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5SBW-24D12N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5SBW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 30W | - | - | - | 2 | - | 88% | 1.5kV | 36V | - | 9V | - | Enable, Active Low | -12V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5SBW-48S15N Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5SBW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 30W | - | - | - | 1 | - | 89% | 1.5kV | 75V | - | 18V | - | Enable, Active Low | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5BW-48S33A Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 13W | - | - | - | 1 | - | 88% | 1.5kV | 75V | - | 18V | - | - | - | - | - | OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5BW-48S12T Cincon Electronics Co. LTD | 39 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | 18V | - | Enable, Active High | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5BW-24S15T Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 9V | - | Enable, Active High | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5BW-24S12T Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 9V | - | Enable, Active High | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5BU-12S15T Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | - | 88% | 1.5kV | 18V | - | 9V | - | Enable, Active High | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC5BE23A Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | Not Qualified | 83% | 500V | 72V | 15V | 36V | - | - | - | - | - | SCP | ROHS3 Compliant | ||
![]() EC5BE07A Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | 10W | - | - | - | 1 | Not Qualified | 76% | 500V | 18V | 3.3V | 9V | - | - | - | - | - | SCP | ROHS3 Compliant | ||
![]() EC5BE03A Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | Not Qualified | 82% | 500V | 18V | 15V | 9V | - | - | - | - | - | SCP | ROHS3 Compliant | ||
![]() EC5BE21A Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | Not Qualified | 80% | 500V | 72V | 5V | 36V | - | - | - | - | - | SCP | ROHS3 Compliant | ||
![]() EC5BU-12D12T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 2 | - | 87% | 1.5kV | 18V | - | 9V | - | Enable, Active High | -12V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC1SC07 Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 8-DIP Module, 7 Leads | - | -25°C~100°C With Derating | EC1SC (20W) | 2.00Lx1.60W x 0.45 H 50.8mmx40.6mmx11.4mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | - | - | - | - | 1 | Not Qualified | 78% | 1.5kV | 36V | 3.3V | 9V | 13W | Enable, Active High | - | 4A | 24V | Remote On/Off, OCP, SCP | ROHS3 Compliant | ||
![]() EC4A23H-E Cincon Electronics Co. LTD | 31 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 6W | DUAL | 2.54mm | - | 1 | Not Qualified | 87% | 3kV | 72V | 15V | 36V | - | - | - | - | - | SCP, UVLO | ROHS3 Compliant |