- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Current - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC1SB-24S12 Cincon Electronics Co. LTD | In Stock | - | - | 19 Weeks | Through Hole | 6-DIP Module | -40°C~85°C With Derating | 2012 | EC1SB (15W) | 1.10Lx0.96W x 0.36 H 27.9mmx24.4mmx9.1mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | - | 1 | 87% | 2.25kV | 36V | 18V | 15W | Enable, Active High | - | 1.25A | 24V | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC1SB-24S33 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 6-DIP Module | -40°C~85°C With Derating | 2012 | EC1SB (15W) | 1.10Lx0.96W x 0.36 H 27.9mmx24.4mmx9.1mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | - | 1 | 86% | 2.25kV | 36V | 18V | 13W | Enable, Active High | - | 4A | 24V | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC1SB-24S15 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 6-DIP Module | -40°C~85°C With Derating | 2012 | EC1SB (15W) | 1.10Lx0.96W x 0.36 H 27.9mmx24.4mmx9.1mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | - | 1 | 87% | 2.25kV | 36V | 18V | 15W | Enable, Active High | - | 1A | 24V | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB200-48S48 Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | Through Hole | Full Brick | -40°C~100°C | 2005 | CFB200 (200W) | 4.60Lx2.40W x 0.52 H 116.8mmx61.0mmx13.2mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 200W | 1 | 90% | 1.5kV | 75V | 36V | 202W | Enable, Active High | - | 4.2A | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC1SB-48S05 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 6-DIP Module | -40°C~85°C With Derating | 2012 | EC1SB (15W) | 1.10Lx0.96W x 0.36 H 27.9mmx24.4mmx9.1mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | - | 1 | 87% | 2.25kV | 75V | 36V | 15W | Enable, Active High | - | 3A | 48V | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC1SB-48S12 Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 6-DIP Module | -40°C~85°C With Derating | 2012 | EC1SB (15W) | 1.10Lx0.96W x 0.36 H 27.9mmx24.4mmx9.1mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | - | 1 | 89% | 2.25kV | 75V | 36V | 15W | Enable, Active High | - | 1.25A | 48V | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC2A14H Cincon Electronics Co. LTD | In Stock | - | - | - | Through Hole | 24-DIP Module, 14 Leads | -25°C~71°C | - | EC2A (1.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Not For New Designs | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 1.5W | 2 | 50% | 3kV | 13.2V | 10.8V | 720mW | - | -12V | 60mA | 12V | 60mA | SCP | ROHS3 Compliant | ||
![]() EC7BW18-72D12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | -40°C~105°C With Derating | - | EC7BW18 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial), Railway | 20W | 2 | 89% | 3kV | 160V | 8.5V | - | Enable, Active High | -12V | - | - | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() EC5SAW-24S33N Cincon Electronics Co. LTD | 54 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 6 Leads | -40°C~105°C With Derating | - | EC5SAW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 6.6W | 1 | 81.5% | 3kV | 36V | 9V | - | Enable, Active Low | - | - | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() EC4BW04H Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | Through Hole | 5-DIP Module | -25°C~100°C With Derating | - | EC4BW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 10W | 2 | 80% | 500V | 36V | 9V | - | - | -12V | - | - | - | - | ROHS3 Compliant | ||
![]() EC4BW14H Cincon Electronics Co. LTD | 44 | - | - | 8 Weeks | Through Hole | 5-DIP Module | -25°C~100°C With Derating | - | EC4BW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 10W | 2 | 81% | 500V | 72V | 18V | - | - | -12V | - | - | - | - | ROHS3 Compliant | ||
![]() CFB400W-48S48P Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | - | CFB400W (400W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 399W | 1 | 89.5% | 1.5kV | 75V | 18V | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP | ROHS3 Compliant | ||
![]() CFB400W-24S48P Cincon Electronics Co. LTD | 2684 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | - | CFB400W (400W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 399W | 1 | 86.5% | 1.5kV | 36V | 9V | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP | ROHS3 Compliant | ||
![]() EC5SAW-48D12N Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 6 Leads | -40°C~105°C With Derating | - | EC5SAW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 10W | 2 | 88% | 3kV | 75V | 18V | - | Enable, Active Low | -12V | - | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() EC5SAW-24D12N Cincon Electronics Co. LTD | 60 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 6 Leads | -40°C~105°C With Derating | - | EC5SAW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 10W | 2 | 89% | 3kV | 36V | 9V | - | Enable, Active Low | -12V | - | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() ECLB75W-48S12N Cincon Electronics Co. LTD | 30 | - | Datasheet | 8 Weeks | Through Hole | 7-DIP Module, 6 Leads | -40°C~85°C With Derating | - | ECLB75W (75W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 75W | 1 | 92.5% | 2.25kV | 75V | 18V | - | Enable, Active Low | - | - | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() ECLB75W-24D12N Cincon Electronics Co. LTD | 39 | - | Datasheet | 8 Weeks | Through Hole | 7-DIP Module | -40°C~85°C With Derating | - | ECLB75W (75W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 75W | 2 | 91% | 2.25kV | 36V | 9V | - | Enable, Active Low | -12V | - | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() ECLB75W-48D12N Cincon Electronics Co. LTD | 30 | - | Datasheet | 8 Weeks | Through Hole | 7-DIP Module | -40°C~85°C With Derating | - | ECLB75W (75W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 75W | 2 | 91% | 2.25kV | 75V | 18V | - | Enable, Active Low | -12V | - | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() EC4BW02H Cincon Electronics Co. LTD | 46 |
| - | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | -25°C~100°C With Derating | - | EC4BW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 10W | 1 | 80% | 500V | 36V | 9V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ECLB60W-24S12N Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | -40°C~85°C With Derating | - | ECLB60W (60W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 60W | 1 | 92% | 1.5kV | 36V | 9V | - | Enable, Active Low | - | - | - | - | Remote On/Off | ROHS3 Compliant |