- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5BU-24S33T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 13W | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 36V | - | 18V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BU-48D15A Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | - | 89% | 1.5kV | 75V | - | 36V | - | - | - | -15V | - | OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BU-48S15A Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | 36V | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BU-24S15A Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 1 | - | 90% | 1.5kV | 36V | - | 18V | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BU-48S12A Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | 36V | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BU-48S33A Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 13W | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 75V | - | 36V | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BE02A Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 18V | 12V | 9V | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC5BE13A Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 1 | Not Qualified | 82% | 500V | 36V | 15V | 18V | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC5BU-12D15T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | - | 88% | 1.5kV | 18V | - | 9V | - | - | Enable, Active High | -15V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BU-24D05T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | - | 86% | 1.5kV | 36V | - | 18V | - | - | Enable, Active High | -5V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC7B-24S33N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | - | 90% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | Enable, Active Low | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-48S05N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | - | 90% | 1.5kV | 75V | 5V | 36V | 48V | YES | Enable, Active Low | - | 20W | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-48S18N Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 11W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | - | 86% | 1.5kV | 75V | 1.8V | 36V | 48V | YES | Enable, Active Low | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() CHB50W-24S28 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | CHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 36V | - | 9V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CHB50W-24S28N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | CHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 36V | - | 9V | - | - | Enable, Active Low | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC7B-12D12N Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 2 | - | 90% | 1.5kV | 18V | 12V | 9V | 12V | NO | Enable, Active Low | -12V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | - | ROHS3 Compliant | ||
![]() EC7B-48D12N Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 2 | - | 90% | 1.5kV | 75V | 12V | 36V | 48V | NO | Enable, Active Low | -12V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | - | ROHS3 Compliant | ||
![]() EC7BW-24D15N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC7BW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 20W | - | - | - | - | - | - | 2 | - | 88% | 1.5kV | 36V | - | 9V | - | - | Enable, Active Low | -15V | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC7BW-24D05S Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC7BW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 20W | - | - | - | - | - | - | 2 | - | 89% | 1.5kV | 36V | - | 9V | - | - | Enable, Active High | -5V | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() CQB150W-48S12N Cincon Electronics Co. LTD | 2000 |
| Datasheet | 8 Weeks | Through Hole | - | - | -40°C~105°C With Derating | CQB150W (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | - | 1 | - | 91% | 2.25kV | 75V | - | 18V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant |