- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Number of Functions | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4A21M Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 5W | - | - | - | 1 | - | 79% | 500V | 72V | - | 36V | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() CQE50W-48S15N Cincon Electronics Co. LTD | 43 |
| Datasheet | 8 Weeks | Through Hole | - | - | -40°C~105°C With Derating | CQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | 1 | - | 91% | 1.5kV | 75V | - | 18V | - | - | Enable, Active Low | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SB-24S05S Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~85°C With Derating | EC2SB (10W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | 1 | - | 85% | 1.5kV | 36V | - | 18V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SBW-48D15N Cincon Electronics Co. LTD | 32 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | 2 | - | 86% | 1.5kV | 75V | - | 18V | - | - | Enable, Active Low | -15V | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC6AW-110S33 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 9 Leads | - | -40°C~85°C With Derating | EC6AW-110 (8W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 8.3W | - | - | - | 1 | - | 85% | 3kV | 160V | - | 43V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4A24-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 6W | DUAL | 1 | R-PDMA-T14 | 2 | Not Qualified | 87% | 500V | 72V | 12V | 36V | 48V | NO | - | -12V | 3W | SCP, UVLO | 10.7mm | 31.81mm | ROHS3 Compliant | ||
![]() EC4A15M-E Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | 2 | - | 87% | 500V | 36V | - | 18V | - | - | - | -15V | - | SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4A06M-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 5W | - | - | - | 2 | - | 81% | 500V | 18V | - | 9V | - | - | - | -5V | - | SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4A04M-E Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | 2 | - | 85% | 500V | 18V | - | 9V | - | - | - | -12V | - | SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4A14M-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | 2 | - | 86% | 500V | 36V | - | 18V | - | - | - | -12V | - | SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4AW17M Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 10 Leads | - | -40°C~100°C With Derating | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 3.3W | - | - | - | 1 | - | 79% | 1.5kV | 72V | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EC4AW05M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 10 Leads | - | -40°C~100°C With Derating | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 5.7W | - | - | - | 2 | - | 85% | 1.5kV | 36V | - | 9V | - | - | - | -15V | - | - | - | - | ROHS3 Compliant | ||
![]() EC3SB-12S05S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | - | 88% | 1.5kV | 18V | - | 9V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-12S12S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | - | 88% | 1.5kV | 18V | - | 9V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-12S15S Cincon Electronics Co. LTD | 36 | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | - | 88% | 1.5kV | 18V | - | 9V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-24D05S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 2 | - | 86% | 1.5kV | 36V | - | 18V | - | - | Enable, Active High | -5V | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-24S05S Cincon Electronics Co. LTD | 131 | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | - | 89% | 1.5kV | 36V | - | 18V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-48S12S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | 36V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-12D15S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 2 | - | 88% | 1.5kV | 18V | - | 9V | - | - | Enable, Active High | -15V | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BW-48D15A Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | 2 | - | 87% | 1.5kV | 75V | - | 18V | - | - | - | -15V | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant |