- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC1SA13N Cincon Electronics Co. LTD | 105 | - | Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | - | -40°C~85°C | - | - | EC1SAN (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.5kV | 13.2V | - | 10.8V | - | - | 1W | - | - | 67mA | - | 12V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4A21H Cincon Electronics Co. LTD | 72 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | 2012 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 79% | 3kV | 72V | 5V | 36V | - | - | 5W | - | - | 1A | - | 48V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() ECLB40W-24S12 Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | 2013 | ECLB40W (40W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | - | - | - | - | 1 | - | 91% | 1.5kV | 36V | - | 9V | - | - | 40W | Enable, Active High | - | 3.333A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | - | - | ROHS3 Compliant | ||
![]() CFB400W-24S28 Cincon Electronics Co. LTD | 2710 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | - | 193.00001g | -40°C~100°C With Derating | - | 2015 | CFB400W (400W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 9V | - | - | 400W | Enable, Active Low | - | 16.7A | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() EC4AB11H Cincon Electronics Co. LTD | 13 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | 2014 | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | DUAL | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 79% | 3kV | 36V | 5V | 18V | - | - | 5W | - | - | 1A | - | 24V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4AW06 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~85°C With Derating | - | 2005 | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | - | - | - | - | - | - | R-PDIP-T14 | 2 | Not Qualified | 83% | 500V | 36V | 5V | 9V | - | - | 3W | - | -5V | 500mA | - | 24V | 500mA | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3SAW-24S33P Cincon Electronics Co. LTD | 186 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | 2012 | EC3SAW (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 2.3W | - | - | - | - | - | - | - | - | 1 | - | 79% | 1.5kV | 36V | - | 9V | - | - | 3W | Enable, Active High | - | 700mA | - | 24V | - | - | Remote On/Off, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4A17 Cincon Electronics Co. LTD | 54 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | 2005 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 3.3W | DUAL | - | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 74% | 500V | 36V | 3.3V | 18V | 24V | NO | 3W | - | - | 1A | 3W | 24V | - | - | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() CQB75W-24S12 Cincon Electronics Co. LTD | 77 | - | Datasheet | 8 Weeks | Through Hole | Module | NO | - | -40°C~100°C With Derating | Tray | - | CQB75W (75W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8 | R-PDMA-P8 | 1 | - | 86% | 1.5kV | 36V | 12V | 9V | 24V | YES | 75W | Enable, Active High | - | 6.25A | - | 24V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() CHB200W-24S15 Cincon Electronics Co. LTD | 2842 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | - | -40°C~100°C With Derating | - | - | CHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 9 | R-PDMA-P9 | 1 | - | 87% | 1.5kV | 36V | 15V | 10V | 24V | YES | 200W | Enable, Active High | - | 13.3A | - | - | - | 24V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() CHB50-48S05 Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | 2005 | CHB50 (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 84% | 1.5kV | 75V | 5V | 36V | - | - | 50W | Enable, Active High | - | 10A | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC2SA-05S12N Cincon Electronics Co. LTD | 31 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | - | EC2SA (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 1.5kV | 9V | - | 4.5V | - | - | 2W | - | - | 167mA | - | - | - | 5V | Remote On/Off, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB50W-48S24N Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | 2015 | CHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 75V | - | 18V | - | - | 50W | Enable, Active Low | - | 2.08A | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3AW04HM Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | - | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 2 | - | 70% | 1.5kV | 36V | - | 9V | - | - | 2W | - | -5V | 300mA | - | 24V | 300mA | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4A15M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | 2015 | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 5.7W | - | - | - | - | - | - | - | - | 2 | - | 81% | 500V | 36V | - | 18V | - | - | 3W | - | -15V | 190mA | - | 24V | 190mA | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AW03HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | - | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.5kV | 36V | - | 9V | - | - | 3W | - | - | 200mA | - | 24V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() CQB150-300S48 Cincon Electronics Co. LTD | 2785 |
| Datasheet | 8 Weeks | Through Hole | - | - | - | -40°C~105°C With Derating | - | - | CQB150-300S (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 154W | - | - | - | - | - | - | - | - | 1 | - | 89% | 3kV | 425V | - | 180V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQB100W-24S05N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Module | - | - | -40°C~100°C With Derating | Tray | - | CQB100 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | - | - | - | - | - | 1 | - | 86.5% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQB75W-24S15N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | - | -40°C~100°C With Derating | - | - | CQB75W (75W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 75W | - | - | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3AW13H Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | 2015 | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 77% | 3kV | 72V | - | 18V | - | - | 3W | - | - | 200mA | - | 48V | - | - | SCP | - | - | - | ROHS3 Compliant |