- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHE100W-48S24N Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | -40°C~105°C With Derating | CHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | - | 1 | - | 91% | 1.5kV | 75V | - | 18V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHE75W-24S3V3N Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | -40°C~105°C With Derating | CHE75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 66W | - | - | - | - | - | - | 1 | - | 88.5% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHE100W-24S3V3N Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | -40°C~105°C With Derating | CHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 83W | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHE100W-24S05N Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | -40°C~105°C With Derating | CHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | - | - | - | 1 | - | 89.5% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHE100W-48S48N Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | -40°C~105°C With Derating | CHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | - | 1 | - | 90.5% | 1.5kV | 75V | - | 18V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHE100W-48S05N Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | -40°C~105°C With Derating | CHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | - | - | - | 1 | - | 92% | 1.5kV | 75V | - | 18V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHE100W-48S3V3N Cincon Electronics Co. LTD | In Stock | - | Datasheet | - | Through Hole | Half Brick | - | -40°C~105°C With Derating | CHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 83W | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 75V | - | 18V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQB150W-48S05N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | -40°C~105°C With Derating | CQB150W (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 75V | - | 18V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQB150W-24S05N Cincon Electronics Co. LTD | 6 |
| Datasheet | 8 Weeks | Through Hole | - | - | -40°C~105°C With Derating | CQB150W (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 36V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQB150W-24S12N Cincon Electronics Co. LTD | 2192 |
| Datasheet | 8 Weeks | Through Hole | - | - | -40°C~105°C With Derating | CQB150W (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CQB150W-24S28N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | -40°C~105°C With Derating | CQB150W (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 151W | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 36V | - | 9V | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4A16HM-E Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 5W | - | DUAL | - | - | - | R-MDIP-T10 | 2 | Not Qualified | 82% | 1.5kV | 36V | 5V | 18V | - | - | - | - | -5V | - | - | - | SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4A16-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 5W | ALSO OPERATES WITH -5 V | DUAL | - | 1 | - | R-PDMA-T14 | 2 | Not Qualified | 82% | 500V | 36V | 5V | 18V | 24V | NO | - | - | -5V | - | 3W | - | SCP, UVLO | 10.7mm | 31.81mm | - | ROHS3 Compliant | ||
![]() EC4A14HM-E Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 6W | - | DUAL | - | - | - | R-MDIP-T10 | 2 | Not Qualified | 86% | 1.5kV | 36V | 12V | 18V | - | - | - | - | -12V | - | - | - | SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4A06-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 5W | ALSO OPERATES WITH -5 V | DUAL | - | 1 | - | R-PDMA-T14 | 2 | Not Qualified | 81% | 500V | 18V | 5V | 9V | 12V | NO | - | - | -5V | - | 3W | - | SCP, UVLO | 10.7mm | - | - | ROHS3 Compliant | ||
![]() EC4A24M-E Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | - | 2 | - | 87% | 500V | 72V | - | 36V | - | - | - | - | -12V | - | - | - | SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4A05M-E Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | - | 2 | - | 85% | 500V | 18V | - | 9V | - | - | - | - | -15V | - | - | - | SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC4AB03H Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | 2.54mm | - | 1 | Not Qualified | 81% | 3kV | 18V | 15V | 9V | - | - | 6W | - | - | 400mA | - | 12V | SCP | - | - | - | ROHS3 Compliant | ||
![]() CHB150W-24S28N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | CHB150W (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | 151W | - | DUAL | PIN/PEG | 1 | - | R-PDMA-P9 | 1 | - | 86% | 1.5kV | 36V | 28V | 9V | 24V | YES | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() CHB150W-24S48 Cincon Electronics Co. LTD | 2420 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | CHB150W (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | 150W | - | DUAL | PIN/PEG | 1 | - | R-PDMA-P9 | 1 | - | 84% | 1.5kV | 36V | 48V | 9V | 24V | YES | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant |