- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC7B-24S05NS Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 90% | 1.5kV | 36V | 5V | 18V | 24V | YES | - | Enable, Active Low | - | - | 20W | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-24S33NS Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 90% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-24S18NS Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 11W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 86% | 1.5kV | 36V | 1.8V | 18V | 24V | YES | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-24S15NS Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 90% | 1.5kV | 36V | 15V | 18V | 24V | YES | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-48S15NS Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 88% | 1.5kV | 75V | 15V | 36V | 48V | YES | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC4BU-48D12T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 2 | 87% | 1.5kV | 75V | - | 36V | - | - | - | Enable, Active High | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-24D05T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 2 | 85% | 1.5kV | 36V | - | 18V | - | - | - | Enable, Active High | -5V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-12D05T Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 2 | 85% | 1.5kV | 18V | - | 9V | - | - | - | Enable, Active High | -5V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-12D15T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 2 | 87% | 1.5kV | 18V | - | 9V | - | - | - | Enable, Active High | -15V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BU-24S15 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BU (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | 1 | 90% | 1.5kV | 36V | - | 18V | - | - | 15W | - | - | 1A | - | 24V | OCP, OTP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-05S05T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-24S33T Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 8.3W | - | - | - | - | - | - | 1 | 82% | 1.5kV | 36V | - | 18V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-05S15A Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-12S12A Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 18V | - | 9V | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-05S33A Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 8.3W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-48S12T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 75V | - | 36V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-48S15T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 75V | - | 36V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-05S33T Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 8.3W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | Enable, Active High | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-05S12T Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4BU-48S12A Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 75V | - | 36V | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant |