- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Number of Functions | Terminal Pitch | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Features | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4BU-48S33A Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~105°C With Derating | EC4BU (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 8.3W | - | - | - | - | - | 1 | - | 81% | 1.5kV | 75V | - | 36V | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SBW-24S12N Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | 1 | - | 86% | 1.5kV | 36V | - | 9V | - | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SBW-24S15N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | 1 | - | 86% | 1.5kV | 36V | - | 9V | - | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SBW-48S12N Cincon Electronics Co. LTD | 46 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | 1 | - | 86% | 1.5kV | 75V | - | 18V | - | - | - | - | Enable, Active Low | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SBW-48D12N Cincon Electronics Co. LTD | 9 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | 2 | - | 86% | 1.5kV | 75V | - | 18V | - | - | - | - | Enable, Active Low | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SBW-24D15N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | EC2SBW (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | 2 | - | 86% | 1.5kV | 36V | - | 9V | - | - | - | - | Enable, Active Low | -15V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4A16HM-E Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 5W | - | DUAL | - | - | R-MDIP-T10 | 2 | Not Qualified | 82% | 1.5kV | 36V | 5V | 18V | - | - | - | - | - | -5V | - | - | - | SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4A16-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 5W | ALSO OPERATES WITH -5 V | DUAL | 1 | - | R-PDMA-T14 | 2 | Not Qualified | 82% | 500V | 36V | 5V | 18V | 24V | NO | - | - | - | -5V | - | 3W | - | SCP, UVLO | 10.7mm | 31.81mm | ROHS3 Compliant | ||
![]() EC4A14HM-E Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 6W | - | DUAL | - | - | R-MDIP-T10 | 2 | Not Qualified | 86% | 1.5kV | 36V | 12V | 18V | - | - | - | - | - | -12V | - | - | - | SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4A06-E Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 5W | ALSO OPERATES WITH -5 V | DUAL | 1 | - | R-PDMA-T14 | 2 | Not Qualified | 81% | 500V | 18V | 5V | 9V | 12V | NO | - | - | - | -5V | - | 3W | - | SCP, UVLO | 10.7mm | - | ROHS3 Compliant | ||
![]() EC4A24M-E Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | 2 | - | 87% | 500V | 72V | - | 36V | - | - | - | - | - | -12V | - | - | - | SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4A05M-E Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -40°C~100°C With Derating | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | 2 | - | 85% | 500V | 18V | - | 9V | - | - | - | - | - | -15V | - | - | - | SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC4AB03H Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | DUAL | - | 2.54mm | - | 1 | Not Qualified | 81% | 3kV | 18V | 15V | 9V | - | - | - | 6W | - | - | 400mA | - | 12V | SCP | - | - | ROHS3 Compliant | ||
![]() EC4AW04M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 10 Leads | - | 12V | -40°C~100°C With Derating | EC4AW (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 5.5W | - | - | - | - | - | 2 | - | 85% | 1.5kV | 36V | - | 9V | - | - | 230mA 230mA | - | - | -12V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EC3SB-48S15S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | 36V | - | - | - | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-48D05S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 2 | - | 86% | 1.5kV | 75V | - | 36V | - | - | - | - | Enable, Active High | -5V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-48D12S Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 2 | - | 88% | 1.5kV | 75V | - | 36V | - | - | - | - | Enable, Active High | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-24D15S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 2 | - | 89% | 1.5kV | 36V | - | 18V | - | - | - | - | Enable, Active High | -15V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-24D12S Cincon Electronics Co. LTD | 36 | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 2 | - | 88% | 1.5kV | 36V | - | 18V | - | - | - | - | Enable, Active High | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BW-48D05A Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | 2 | - | 85% | 1.5kV | 75V | - | 18V | - | - | - | - | - | -5V | - | - | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant |