- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3SB-24S33S Cincon Electronics Co. LTD | 36 | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 13W | - | - | - | - | - | - | 1 | 86% | 1.5kV | 36V | - | 18V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BW-24D15A Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | 88% | 1.5kV | 36V | - | 9V | - | - | - | -15V | - | OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC3SB-48S33S Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~105°C With Derating | EC3SB (15W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 13W | - | - | - | - | - | - | 1 | 86% | 1.5kV | 75V | - | 36V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BE15A Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | 83% | 500V | 36V | - | 18V | - | - | - | -15V | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC5BW-48D15T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | 87% | 1.5kV | 75V | - | 18V | - | - | Enable, Active High | -15V | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BW-48D05T Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | 85% | 1.5kV | 75V | - | 18V | - | - | Enable, Active High | -5V | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BW-24D15T Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | 88% | 1.5kV | 36V | - | 9V | - | - | Enable, Active High | -15V | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC5BE24A Cincon Electronics Co. LTD | 36 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | 83% | 500V | 72V | - | 36V | - | - | - | -12V | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC5BE26A Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | 82% | 500V | 72V | - | 36V | - | - | - | -5V | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC5BE05A Cincon Electronics Co. LTD | 44 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | 83% | 500V | 18V | - | 9V | - | - | - | -15V | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC5BE25A Cincon Electronics Co. LTD | 36 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -25°C~100°C With Derating | EC5BE (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | 2 | 83% | 500V | 72V | - | 36V | - | - | - | -15V | - | SCP | - | - | ROHS3 Compliant | ||
![]() EC7B-24S05NS Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 90% | 1.5kV | 36V | 5V | 18V | 24V | YES | Enable, Active Low | - | 20W | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-24S33NS Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 90% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | Enable, Active Low | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-24S18NS Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 11W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 86% | 1.5kV | 36V | 1.8V | 18V | 24V | YES | Enable, Active Low | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-24S15NS Cincon Electronics Co. LTD | 44 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 90% | 1.5kV | 36V | 15V | 18V | 24V | YES | Enable, Active Low | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC7B-48S15NS Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | EC7B (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | 88% | 1.5kV | 75V | 15V | 36V | 48V | YES | Enable, Active Low | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() EC2SB-05S12S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~85°C With Derating | EC2SB (10W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 9V | - | 4.7V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SB-48D15S Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~85°C With Derating | EC2SB (10W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 2 | 87% | 1.5kV | 75V | - | 36V | - | - | - | -15V | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SB-48S05S Cincon Electronics Co. LTD | 32 |
| Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~85°C With Derating | EC2SB (10W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 85% | 1.5kV | 75V | - | 36V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant | ||
![]() EC2SB-48S15S Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Surface Mount | 6-SMD Module | - | -40°C~85°C With Derating | EC2SB (10W) | 1.00Lx1.00W x 0.36 H 25.4mmx25.4mmx9.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | - | - | 1 | 87% | 1.5kV | 75V | - | 36V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | ROHS3 Compliant |