- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Control Features | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHB150W8-36S12N Cincon Electronics Co. LTD | 2863 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB150W8 (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 150W | 1 | 89.5% | 1.5kV | 75V | 9V | Enable, Active Low | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB300W-110S05 Cincon Electronics Co. LTD | 2540 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB300W-110S (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial), Railway | 300W | 1 | 88% | 3kV | 160V | 43V | Enable, Active High | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB300W-110S12N Cincon Electronics Co. LTD | 2813 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB300W-110S (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial), Railway | 300W | 1 | 90% | 3kV | 160V | 43V | Enable, Active Low | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB300W-48S15 Cincon Electronics Co. LTD | 2759 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB300W (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 300W | 1 | 92% | 1.5kV | 75V | 18V | Enable, Active High | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB300W-24S28N Cincon Electronics Co. LTD | 2953 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB300W (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 300W | 1 | 88.5% | 1.5kV | 36V | 9V | Enable, Active Low | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB300-300S28 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB300-300S (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 300W | 1 | 90% | 3kV | 425V | 180V | Enable, Active High | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB300W-48S15N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB300W (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 300W | 1 | 92% | 1.5kV | 75V | 18V | Enable, Active Low | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB300-300S05N Cincon Electronics Co. LTD | 2184 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB300-300S (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 300W | 1 | 89% | 3kV | 425V | 180V | Enable, Active Low | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB300-300S28N Cincon Electronics Co. LTD | 2157 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB300-300S (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 300W | 1 | 90% | 3kV | 425V | 180V | Enable, Active Low | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CHB300-300S12N Cincon Electronics Co. LTD | 2402 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | -40°C~100°C With Derating | CHB300-300S (300W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 300W | 1 | 88% | 3kV | 425V | 180V | Enable, Active Low | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB600-48S24 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 600W | 1 | 92% | 1.5kV | 75V | 36V | Enable, Active Low | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB600-24S24P Cincon Electronics Co. LTD | 2255 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 600W | 1 | 89% | 1.5kV | 36V | 18V | Enable, Active High | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB600-48S24P Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 600W | 1 | 92% | 1.5kV | 75V | 36V | Enable, Active High | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB600-24S48P Cincon Electronics Co. LTD | 2658 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 600W | 1 | 91% | 1.5kV | 36V | 18V | Enable, Active High | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB600-48S32P Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 608W | 1 | 92% | 1.5kV | 75V | 36V | Enable, Active High | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB600-48S48P Cincon Electronics Co. LTD | 2568 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 600W | 1 | 92% | 1.5kV | 75V | 36V | Enable, Active High | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB600-24S32P Cincon Electronics Co. LTD | 2596 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 608W | 1 | 91% | 1.5kV | 36V | 18V | Enable, Active High | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB600-300S24N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB600-300S (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 600W | 1 | 90.5% | 3kV | 425V | 180V | Enable, Active Low | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB700-48S28P Cincon Electronics Co. LTD | 2304 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C | - | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 700W | 1 | 91% | 1.5kV | 75V | 36V | Enable, Active High | Remote On/Off | ROHS3 Compliant | ||
![]() EC4BW13H Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | Through Hole | 5-DIP Module, 4 Leads | -25°C~100°C With Derating | EC4BW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 10W | 1 | 81% | 500V | 72V | 18V | - | - | ROHS3 Compliant |