- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Output Voltage-Channel 1
- Product
- RoHS
- Width
- Input Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Reach Compliance Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Control Features | Voltage - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECLB60W-48D12N Cincon Electronics Co. LTD | 39 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | -40°C~85°C With Derating | ECLB60W (60W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 60W | - | 2 | 91% | 1.5kV | 75V | 18V | Enable, Active Low | -12V | Remote On/Off | ROHS3 Compliant | ||
![]() ECLB75W-24S05N Cincon Electronics Co. LTD | 30 | - | Datasheet | 8 Weeks | Through Hole | 7-DIP Module, 6 Leads | -40°C~85°C With Derating | ECLB75W (75W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 75W | - | 1 | 92% | 2.25kV | 36V | 9V | Enable, Active Low | - | Remote On/Off | ROHS3 Compliant | ||
![]() ECLB75W-48D15N Cincon Electronics Co. LTD | 30 | - | Datasheet | 8 Weeks | Through Hole | 7-DIP Module | -40°C~85°C With Derating | ECLB75W (75W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 75W | - | 2 | 91.5% | 2.25kV | 75V | 18V | Enable, Active Low | -15V | Remote On/Off | ROHS3 Compliant | ||
![]() ECLB75W-24D24N Cincon Electronics Co. LTD | 39 | - | Datasheet | 8 Weeks | Through Hole | 7-DIP Module | -40°C~85°C With Derating | ECLB75W (75W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 75W | - | 2 | 91% | 2.25kV | 36V | 9V | Enable, Active Low | -24V | Remote On/Off | ROHS3 Compliant | ||
![]() ECLB75W-24D15N Cincon Electronics Co. LTD | 15 | - | Datasheet | 8 Weeks | Through Hole | 7-DIP Module | -40°C~85°C With Derating | ECLB75W (75W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 75W | - | 2 | 91% | 2.25kV | 36V | 9V | Enable, Active Low | -15V | Remote On/Off | ROHS3 Compliant | ||
![]() ECLB75W-48S15N Cincon Electronics Co. LTD | 46 | - | Datasheet | 8 Weeks | Through Hole | 7-DIP Module, 6 Leads | -40°C~85°C With Derating | ECLB75W (75W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 75W | - | 1 | 92% | 2.25kV | 75V | 18V | Enable, Active Low | - | Remote On/Off | ROHS3 Compliant | ||
![]() CFB400W-24S24P Cincon Electronics Co. LTD | 2612 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB400W (400W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 401W | - | 1 | 87% | 1.5kV | 36V | 9V | Enable, Active High | - | Remote On/Off, OCP, OTP, OVP | ROHS3 Compliant | ||
![]() CFB400W-48S24P Cincon Electronics Co. LTD | 2129 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB400W (400W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 401W | - | 1 | 90% | 1.5kV | 75V | 18V | Enable, Active High | - | Remote On/Off, OCP, OTP, OVP | ROHS3 Compliant | ||
![]() CFB400W-24S12P Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Full Brick | -40°C~100°C With Derating | CFB400W (400W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 400W | - | 1 | 86% | 1.5kV | 36V | 9V | Enable, Active High | - | Remote On/Off, OCP, OTP, OVP | ROHS3 Compliant | ||
![]() EC2SA14NH Cincon Electronics Co. LTD | 171 |
| Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | -40°C~105°C With Derating | EC2SANH (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | compliant | 2 | 86% | 3kV | 13.2V | 10.8V | - | -12V | - | - | ||
![]() EC2SA22NH Cincon Electronics Co. LTD | 36 |
| Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 4 Leads | -40°C~105°C With Derating | EC2SANH (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | compliant | 1 | 87% | 3kV | 26.4V | 21.6V | - | - | - | - | ||
![]() EC2SA23NH Cincon Electronics Co. LTD | 148 |
| Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 4 Leads | -40°C~105°C With Derating | EC2SANH (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | compliant | 1 | 88% | 3kV | 26.4V | 21.6V | - | - | - | - | ||
![]() EC2SA25NH Cincon Electronics Co. LTD | 108 |
| Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | -40°C~105°C With Derating | EC2SANH (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | compliant | 2 | 88% | 3kV | 26.4V | 21.6V | - | -15V | - | - | ||
![]() EC2SA24NH Cincon Electronics Co. LTD | 78 |
| Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | -40°C~105°C With Derating | EC2SANH (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | compliant | 2 | 87% | 3kV | 26.4V | 21.6V | - | -12V | - | - | ||
![]() EC2SA21NH Cincon Electronics Co. LTD | 164 |
| Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 4 Leads | -40°C~105°C With Derating | EC2SANH (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | compliant | 1 | 82% | 3kV | 26.4V | 21.6V | - | - | - | - | ||
![]() EC2SA05NH Cincon Electronics Co. LTD | 132 | - | Datasheet | 8 Weeks | Through Hole | 7-SIP Module, 5 Leads | -40°C~105°C With Derating | EC2SANH (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | compliant | 2 | 87% | 3kV | 5.5V | 4.5V | - | -15V | - | - | ||
![]() EC7BW18-72S12 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | -40°C~105°C With Derating | EC7BW18 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial), Railway | 20W | - | 1 | 89% | 3kV | 160V | 8.5V | Enable, Active High | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() EC5SAW-24S12N Cincon Electronics Co. LTD | 8 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 6 Leads | -40°C~105°C With Derating | EC5SAW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 10W | - | 1 | 89% | 3kV | 36V | 9V | Enable, Active Low | - | Remote On/Off | ROHS3 Compliant | ||
![]() EC5SAW-48S15N Cincon Electronics Co. LTD | 27 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 6 Leads | -40°C~105°C With Derating | EC5SAW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 10W | - | 1 | 88% | 3kV | 75V | 18V | Enable, Active Low | - | Remote On/Off | ROHS3 Compliant | ||
![]() EC5SAW-48D15N Cincon Electronics Co. LTD | 15 |
| Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 6 Leads | -40°C~105°C With Derating | EC5SAW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 10W | - | 2 | 88% | 3kV | 75V | 18V | Enable, Active Low | -15V | Remote On/Off | ROHS3 Compliant |