- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC6A26 Cincon Electronics Co. LTD | 167 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | - | 2005 | EC6A (7.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 7.5W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | 1 | - | - | R-XDMA-P14 | 2 | Not Qualified | 85% | 1.5kV | 72V | 15V | 36V | 48V | NO | 4W | - | -15V | 250mA | 7.5W | - | 250mA | SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() EC5BW-48S12 Cincon Electronics Co. LTD | 52 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | EC5BW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | 18V | - | - | 15W | - | - | 1.25A | - | 48V | - | OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC6A25 Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -40°C~100°C With Derating | - | 2005 | EC6A (7.5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 14 | Isolated Module | ITE (Commercial) | 7.4W | - | DUAL | PIN/PEG | 1 | - | - | R-XDMA-P14 | 2 | Not Qualified | 85% | 1.5kV | 72V | 12V | 36V | 48V | NO | 4W | - | -12V | 310mA | 7.5W | - | 310mA | SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() EC4SBW-24S33 Cincon Electronics Co. LTD | 72 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | - | EC4SBW (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 1 | - | 88.5% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3AB36M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 12 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | - | - | - | - | - | 2 | Not Qualified | 76% | 500V | 72V | 15V | 36V | - | - | 2W | - | -15V | 100mA | - | 48V | 100mA | SCP | - | - | - | ROHS3 Compliant | ||
![]() CHB100-48S33N Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | - | CHB100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | - | DUAL | PIN/PEG | 1 | - | 9 | R-MDMA-P9 | 1 | - | 82% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | 66W | Enable, Active Low | - | 20A | - | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() EC3AB32HM Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | 2.54mm | - | - | 1 | Not Qualified | 77% | 1.5kV | 72V | 12V | 36V | - | - | 3W | - | - | 250mA | - | 48V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() CQB100W-48S3V3 Cincon Electronics Co. LTD | 2311 |
| Datasheet | 8 Weeks | Through Hole | Module | - | -40°C~100°C With Derating | Tray | - | CQB100 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 75V | - | 18V | - | - | 99W | Enable, Active High | - | 30A | - | 48V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CFB750-300S15N Cincon Electronics Co. LTD | 2208 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | - | -40°C~85°C With Derating | - | - | CFB750-300 (750W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 750W | - | - | - | - | - | - | - | 1 | - | 88% | 3kV | 425V | - | 200V | - | - | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB350-48S05N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | - | CHB350 (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 350W | - | - | - | - | - | - | - | 1 | - | 91% | 1.5kV | 75V | - | 36V | - | - | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() EC3AW16M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | 2 | - | 72% | 500V | 72V | - | 18V | - | - | 2W | - | -15V | 100mA | - | 48V | 100mA | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4AB13HM Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | - | EC4AB (6W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | 2.54mm | - | - | 1 | Not Qualified | 84% | 1.5kV | 36V | 15V | 18V | - | - | 6W | - | - | 400mA | - | 24V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC3AB27HM Cincon Electronics Co. LTD | 12 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | -25°C~71°C | - | 2015 | EC3AB (3W) | 1.25Lx0.80W x 0.50 H 31.8mmx20.3mmx12.7mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | - | - | DUAL | - | - | 2.54mm | - | - | 1 | Not Qualified | 74% | 1.5kV | 36V | 3.3V | 18V | - | - | 2W | - | - | 600mA | - | 24V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() EC4A26M Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | - | EC4A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 5W | - | - | - | - | - | - | - | 2 | - | 80% | 500V | 72V | - | 36V | - | - | 3W | - | -5V | 500mA | - | 48V | 500mA | SCP | - | - | - | ROHS3 Compliant | ||
![]() CFB750-300S48N Cincon Electronics Co. LTD | 2647 |
| Datasheet | 8 Weeks | Through Hole | Full Brick | - | -40°C~85°C With Derating | - | - | CFB750-300 (750W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 749W | - | - | - | - | - | - | - | 1 | - | 90% | 3kV | 425V | - | 200V | - | - | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB100-24S15N Cincon Electronics Co. LTD | 7 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | NO | -40°C~100°C With Derating | - | 2015 | CHB100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | 101W | - | DUAL | PIN/PEG | 1 | - | 9 | R-MDMA-P9 | 1 | - | 88% | 1.5kV | 36V | 15V | 18V | 24V | YES | 50W | Enable, Active Low | - | 6.7A | - | 24V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() EC3AW15H Cincon Electronics Co. LTD | 25 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | -25°C~71°C | - | 2015 | EC3AW (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | 2 | - | 72% | 3kV | 72V | - | 18V | - | - | 2W | - | -12V | 125mA | - | 48V | 125mA | SCP | - | - | - | ROHS3 Compliant | ||
![]() CHB350-48S24N Cincon Electronics Co. LTD | 2577 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | - | CHB350 (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 350W | - | - | - | - | - | - | - | 1 | - | 91.5% | 1.5kV | 75V | - | 36V | - | - | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB350-48S28N Cincon Electronics Co. LTD | 2907 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | - | CHB350 (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 350W | - | - | - | - | - | - | - | 1 | - | 92% | 1.5kV | 75V | - | 36V | - | - | - | Enable, Active Low | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() CHB50-24S24N Cincon Electronics Co. LTD | 23 |
| Datasheet | 8 Weeks | Through Hole | Half Brick | - | -40°C~100°C With Derating | - | - | CHB50 (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | 9 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | Not Qualified | 88% | 1.5kV | 36V | 24V | 18V | - | - | 50W | Enable, Active Low | - | 2.08A | - | 24V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant |