- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Pitch | Depth | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC7A-24D15 Cincon Electronics Co. LTD | 23 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | - | -40°C~85°C With Derating | 2015 | EC7A (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | 2 | - | 87% | 1.5kV | 36V | - | 18V | - | 5W | - | -15V | 333mA | - | - | 333mA | - | OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC3SBW-24S05 Cincon Electronics Co. LTD | 123 |
| Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | 2015 | EC3SBW (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 9V | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC3A05M Cincon Electronics Co. LTD | 12 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2015 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | 2 | Not Qualified | 76% | 500V | 6V | 12V | 4.5V | - | 2W | - | -12V | 125mA | 5V | - | 125mA | - | SCP | ROHS3 Compliant | ||
![]() EC3A25M Cincon Electronics Co. LTD | 12 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | 2015 | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | 2 | Not Qualified | 79% | 500V | 36V | 12V | 18V | - | 2W | - | -12V | 125mA | 24V | - | 125mA | - | SCP | ROHS3 Compliant | ||
![]() EC3A37M Cincon Electronics Co. LTD | 12 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | -25°C~71°C | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 2W | - | - | - | - | 1 | - | 72% | 500V | 72V | - | 36V | - | 2W | - | - | 600mA | 48V | - | - | - | SCP | ROHS3 Compliant | ||
![]() EC3AE33M Cincon Electronics Co. LTD | 47 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | - | -25°C~100°C With Derating | 2005 | EC3AE (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | - | DUAL | 2.54mm | - | R-PDIP-T24 | 1 | Not Qualified | 61% | 500V | 30.8V | 15V | 25.2V | - | 3W | - | - | 200mA | 28V | - | - | - | SCP | ROHS3 Compliant | ||
![]() EC3A36H Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | 2 | Not Qualified | 78% | 3kV | 72V | 15V | 36V | - | 2W | - | -15V | 100mA | 48V | - | 100mA | - | SCP | ROHS3 Compliant | ||
![]() EC3A24M Cincon Electronics Co. LTD | 12 |
| - | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | -25°C~71°C | - | EC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | 24 | Isolated Module | ITE (Commercial) | 3W | DUAL | - | - | - | 2 | Not Qualified | 77% | 500V | 36V | 5V | 18V | - | 2W | - | -5V | 300mA | 24V | - | 300mA | - | SCP | ROHS3 Compliant | ||
![]() ECLB40W-110S15N Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | ECLB40W-110S (40W) | 2.05Lx1.20W x 0.40 H 52.0mmx30.5mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial), Railway | 40W | - | - | - | - | 1 | - | 91% | 3kV | 160V | - | 43V | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC3SCW-48S15 Cincon Electronics Co. LTD | 35 |
| Datasheet | 10 Weeks | Through Hole | 8-DIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | EC3SCW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | Not For New Designs | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | 1 | - | 91% | 1.5kV | 75V | - | 18V | - | 30W | Enable, Active High | - | 2A | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC3SA-12S05N Cincon Electronics Co. LTD | 18 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | - | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | 1 | - | 81% | 1.5kV | 18V | - | 9V | - | 3W | - | - | 600mA | - | - | - | 12V | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() EC1SC01 Cincon Electronics Co. LTD | 990 |
| Datasheet | 8 Weeks | Through Hole | 8-DIP Module, 7 Leads | - | 6 | -25°C~100°C With Derating | - | EC1SC (20W) | 2.00Lx1.60W x 0.45 H 50.8mmx40.6mmx11.4mm | Active | 1 (Unlimited) | 6 | Isolated Module | ITE (Commercial) | - | - | - | 50.8mm | - | 1 | Not Qualified | 81% | 1.5kV | 36V | 5V | 9V | 4A | 20W | Enable, Active High | - | 4A | 24V | Isolated | - | - | Remote On/Off, OCP, SCP | ROHS3 Compliant | ||
![]() EC3SA-48S05N Cincon Electronics Co. LTD | 42 | - | Datasheet | 8 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~85°C With Derating | 2015 | EC3SA (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | 1 | - | 81% | 1.5kV | 75V | - | 36V | - | 3W | - | - | 600mA | - | - | - | 48V | Remote On/Off, SCP | ROHS3 Compliant | ||
![]() CHB100W-48S05 Cincon Electronics Co. LTD | 53 | - | Datasheet | 8 Weeks | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | CHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | 1 | - | 86% | 1.5kV | 75V | - | 18V | - | 100W | Enable, Active High | - | 20A | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() CFB600-24S48 Cincon Electronics Co. LTD | 2583 | - | Datasheet | 8 Weeks | Through Hole | Full Brick | - | - | -40°C~100°C With Derating | - | CFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 600W | - | - | - | - | 1 | - | 91% | 1.5kV | 36V | - | 18V | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() EC4BE05 Cincon Electronics Co. LTD | 28 |
| Datasheet | 8 Weeks | Through Hole | 5-DIP Module | - | - | -40°C~100°C With Derating | 2005 | EC4BE (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | 1 (Unlimited) | 5 | Isolated Module | ITE (Commercial) | 10W | - | - | - | - | 2 | Not Qualified | 78% | 500V | 18V | 15V | 9V | - | 5W | - | -15V | 333mA | 12V | - | 333mA | - | SCP | ROHS3 Compliant | ||
![]() EC2SC-12S15O Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC1SB-24S05S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IBQ180-48S12 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC1SB-24S05N Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |