- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage-Output 1 | Series | ECCN Code | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Voltage - Output 2 | Output Current-Max | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Current - Output 2 | Current - Output 3 | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC6AW-110D12N Cincon | 10 |
| - | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 416 mA | - | - 12 V | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | EC6AW-110 | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | 43 V to 160 V | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A42S Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 52.8 V | 43.2 V | - | EC2A42S | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | 0.423288 oz | 12 V | EC2A | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 50 % | - | - | - | - | 1.5 W | - | - | - | 125 mA | - | 48 V | - | - | - | 500 V | - | - | Isolated | 43.2 V to 52.8 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC3A32MS Cincon | In Stock | - | - | - | YES | 24 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | EC3A32MS | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.59 | Details | Yes | 0.440925 oz | - | EC3A | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 1 Output | Not Qualified | 80 % | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.25 A | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | 36 V to 72 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC3BB12T Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC3BB12T | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | 1.146404 oz | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 82 % | - | - | - | - | 7.5 W | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | 18 V to 36 V | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC6A01S Cincon | 10 |
| - | - | YES | 18 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | 0.5% | EC6A01S | + 85 C | Isolated | - 40 C | SMD/SMT | 71 °C | -40 °C | - | - | - | - | 5 V | UNSPECIFIED | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | 2.32 | Details | Yes | 0.649041 oz | 5 V | EC6A | EAR99 | HYBRID | DUAL | GULL WING | 1 | 2.54 mm | compliant | 24/18 | R-XDMA-G18 | 1 Output | Not Qualified | 80 % | 12 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | 7.5 W | - | 1.5 A | 11.9 mm | 1.5 A | 7.5 W | - | - | 5.1 V | 4.9 V | 1.5 kV | - | - | Isolated | 9 V to 18 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC2EE15 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC2EE15 | + 71 C | Isolated | - 25 C | Through Hole | - | - | 500 mA | - | - 15 V | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | 6.102395 oz | - | EC2EE | - | - | - | - | - | - | compliant | - | - | 2 Output | - | 84 % | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 18 V to 36 V | 21.1 mm | 76.2 mm | 65 mm | ||
![]() EC4A03MS-E Cincon | In Stock | - | - | SMD-24 | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC4A03MS-E | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | 5.75 | Details | - | - | - | EC4A-E | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 9 V to 18 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-48D3305N Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 36 V | - | EC7C-48D3305N | + 85 C | Isolated | - 40 C | Through Hole | - | - | 7.5 A | - | 5 V | - | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | 2.292808 oz | - | EC7C | - | - | - | - | - | - | compliant | - | - | 2 Output | - | 89.5 % | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | 36 V to 75 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC2C13S Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | - | EC2C13S | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | 1.798972 oz | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 60 % | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 10.8 V to 13.2 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC7C-12T0512 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC7C-12T0512 | + 85 C | Isolated | - 40 C | Through Hole | - | - | 40 mA | - 40 mA | 12 V | - 12 V | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | 2.292808 oz | 5 V | EC7C | - | - | - | - | - | - | compliant | - | - | 3 Output | - | 88.5 % | - | - | - | - | 40 W | 12 V | - | - | 6 A | - | - | -12 V | - | - | 1.5 kV | 400 mA | 400 mA | Isolated | 9 V to 18 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC3AE12M-S Cincon | 10 |
| - | - | YES | 24 | - | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | - | EC3AE12MS | - | - | - | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.59 | Details | Yes | 0.606712 oz | - | EC3AE | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 1 Output | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.25 A | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 10.8 V to 13.2 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AW14MS Cincon | 10 |
| - | DIP-24 | - | - | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | - | 72 V | 18 V | - | - | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 300 mA | - | - 5 V | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.440925 oz | - | EC3AW | - | - | - | - | - | - | - | - | - | 2 Output | - | 71 % | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 18 V to 72 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A16HMS-E Cincon | 10 | - | - | SMD-24 | YES | 18 | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC4A16HMS-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | 500 mA | - | - 5 V | - | 5 V | METAL | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.73 | Details | Yes | - | - | EC4A-E | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-MDSO-G18 | 2 Output | Not Qualified | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | 0.5 A | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | 18 V to 36 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A25MS-E Cincon | 10 |
| - | SMD-24 | - | - | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | EC4A25MS-E | + 85 C | - | - 40 C | SMD/SMT | - | - | 200 mA | - | - 15 V | - | - | - | - | , | - | - | - | Active | - | 5.75 | Details | - | - | - | EC4A-E | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | - | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 36 V to 72 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() SIP16W-12S05A Cincon | In Stock | - | - | - | - | - | - | - | 1 | - | 14 V | 6 V | - | - | + 85 C | Non-Isolated / POL | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.299829 oz | 5 V | SIPSMT16-12 | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 80 W | - | - | - | 16 A | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | 8.3 mm | 50.8 mm | 13 mm | ||
![]() EC2A22HM Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 26.4 V | 21.6 V | - | EC2A22HM | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | 0.423288 oz | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 50 % | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | 21.6 V to 26.4 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() ECLB60-12S12N Cincon | In Stock | - | - | - | - | - | - | - | 1 | - | 18 V | 9 V | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | ECLB60 | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | 9 V to 18 V | 10.2 mm | 52 mm | 30.5 mm | ||
![]() EC3A16MS Cincon | In Stock | - | - | - | YES | 24 | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC3A16MS | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | 100 mA | - | - 15 V | - | 15 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.59 | Details | Yes | 0.440925 oz | - | EC3A | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 2 Output | Not Qualified | 79 % | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.1 A | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC6AW-110D15N Cincon | In Stock | - | - | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 333 mA | - | - 15 V | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | EC6AW-110 | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | 43 V to 160 V | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A11N-S Cincon | In Stock | - | - | - | YES | 18 | - | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | - | EC2A11NS | - | - | - | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | 5.6 | Details | Yes | 0.416233 oz | - | EC2AN | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 1 Output | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 1 W | - | 0.22 A | - | - | - | - | - | - | - | 500 V | - | - | Isolated | 10.8 V to 13.2 V | 10.2 mm | 31.8 mm | 20.3 mm |