- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage-Output 1 | Packaging | Series | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Voltage - Output 2 | Output Current-Max | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Current - Output 2 | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4AU26HMS Cincon | In Stock | - | - | DIP-24 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 36 V | - | EC4AU26HMS | + 85 C | Isolated | - 40 C | SMD/SMT | - | - | 500 mA | - | - 5 V | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | 0.529109 oz | - | - | EC4AU | - | - | - | - | - | compliant | - | - | 2 Output | - | 83 % | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() CQB125-48S1V8N Cincon | In Stock | - | - | 1/4 Brick | - | - | - | - | 1 | - | 75 V | 36 V | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.410958 oz | - | - | CQB125 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 125 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 36 V to 75 V | 10.6 mm | 58.4 mm | 36.8 mm | ||
![]() EC3A02MS Cincon | In Stock | - | - | - | YES | 24 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 6 V | 4.5 V | - | EC3A02MS | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.59 | Details | Yes | 0.440925 oz | - | - | EC3A | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 1 Output | Not Qualified | 79 % | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.25 A | - | - | - | - | - | - | 3 kV | - | Isolated | 4.5 V to 6 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A14HMS Cincon | In Stock | - | - | - | - | - | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC4A14HMS | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 250 mA | - | - 12 V | - | - | - | - | , | - | - | - | Active | - | 2.15 | Details | - | 0.440925 oz | - | - | EC4A | - | - | - | - | - | compliant | - | - | 2 Output | - | 82 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A23HM Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 26.4 V | 21.6 V | - | EC2A23HM | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | 0.423288 oz | - | - | EC2A | - | - | - | - | - | compliant | - | - | 1 Output | - | 50 % | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 21.6 V to 26.4 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3A14MS Cincon | In Stock | - | - | DIP-24 | YES | 24 | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC3A14MS | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | 300 mA | - | - 5 V | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.59 | Details | Yes | 0.440925 oz | - | - | EC3A | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 2 Output | Not Qualified | 77 % | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.3 A | - | - | - | - | - | - | 500 V | - | Isolated | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AB27S Cincon | In Stock | - | - | - | YES | 18 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC3AB27S | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 3.3 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.6 | Details | Yes | 0.529109 oz | - | - | EC3AB | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 1 Output | Not Qualified | 74 % | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.6 A | - | - | - | - | - | - | 3 kV | - | Isolated | 18 V to 36 V | 14 mm | 31.8 mm | 20.3 mm | ||
![]() CHB100-24S25N Cincon | In Stock | - | - | Half Brick | NO | 9 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | 0.2% | CHB100-24S25N | + 100 C | Isolated | - 40 C | Through Hole | 100 °C | -40 °C | - | - | - | - | 2.5 V | METAL | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | MODULE | 5.73 | Details | Yes | 3.351026 oz | - | Bulk | CHB100 | HYBRID | DUAL | PIN/PEG | 1 | - | compliant | 9 | R-MDMA-P9 | 1 Output | - | 79 % | 24 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 50 W | - | - | 13.2 mm | - | 50 W | - | 2.75 V | 2.25 V | 1.5 kV | - | Isolated | 18 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | ||
![]() EC4C25 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | EC4C25 | + 71 C | Isolated | - 25 C | Through Hole | - | - | 190 mA | - | - 15 V | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | 1.798972 oz | 15 V | - | EC4C | - | - | - | - | - | compliant | - | - | 2 Output | - | 77 % | - | - | - | - | 6 W | -15 V | - | - | 190 mA | - | 48 V | - | - | 500 V | 190 mA | Isolated | 36 V to 72 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC3BB15T Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC3BB15T | + 71 C | Isolated | - 25 C | Through Hole | - | - | 250 mA | - | - 15 V | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | 1.146404 oz | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | 81 % | - | - | - | - | 7.5 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 18 V to 36 V | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC2EE17 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC2EE17 | + 71 C | Isolated | - 25 C | Through Hole | - | - | 250 mA | - 250 mA | 15 V | - 15 V | - | - | - | , | - | - | - | Obsolete | - | 5.82 | Details | - | 6.102395 oz | - | - | EC2EE | - | - | - | - | - | compliant | - | - | 3 Output | - | 80 % | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | 500 V | - | Isolated | 18 V to 36 V | 21.1 mm | 76.2 mm | 65 mm | ||
![]() EC3BB07T Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC3BB07T | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | 1.146404 oz | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 74 % | - | - | - | - | 7.5 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 9 V to 18 V | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC7C-48D12N Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 36 V | - | EC7C-48D12N | + 85 C | Isolated | - 40 C | Through Hole | - | - | 1.8 A | - | - 12 V | - | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | 2.292808 oz | - | - | EC7C | - | - | - | - | - | compliant | - | - | 2 Output | - | 91 % | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 36 V to 75 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC4A07S-E Cincon | 10 |
| - | SMD-24 | YES | 18 | - | - | - | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC4A07S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | - | - | 3.3 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.75 | Details | Yes | - | - | - | EC4A-E | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 1 Output | Not Qualified | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | 5 W | - | 1.2 A | - | - | - | - | - | - | 500 V | - | Isolated | 9 V to 18 V | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC3A33MS Cincon | In Stock | - | - | - | YES | 24 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | EC3A33MS | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 15 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.59 | Details | Yes | 0.440925 oz | - | - | EC3A | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 1 Output | Not Qualified | 80 % | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.2 A | - | - | - | - | - | - | 3 kV | - | Isolated | 36 V to 72 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC3A36MS Cincon | 10 |
| - | - | YES | 24 | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | EC3A36MS | + 71 C | Isolated | - 25 C | SMD/SMT | 71 °C | -25 °C | 100 mA | - | - 15 V | - | 15 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.59 | Details | Yes | 0.440925 oz | - | - | EC3A | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 2 Output | Not Qualified | 78 % | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.1 A | - | - | - | - | - | - | 500 V | - | Isolated | 36 V to 72 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC2C34S Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 30.8 V | 25.2 V | - | EC2C34S | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | 230 mA | - | - 12 V | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | 1.798972 oz | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | 60 % | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 500 V | - | Isolated | 25.2 V to 30.8 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC2A15HM Cincon | In Stock | - | - | DIP-24 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 13.2 V | 10.8 V | - | EC2A15HM | + 71 C | Isolated | - 25 C | Through Hole | - | - | 50 mA | - | - 15 V | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | 0.423288 oz | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | 50 % | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 10.8 V to 13.2 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() CQB60W-110S05-C Cincon | In Stock | - | - | 1/4 Brick | - | - | - | - | 1 | - | 160 V | 43 V | - | - | + 100 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | CQB60W-110S | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | 43 V to 160 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC2EE14 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC2EE14 | + 71 C | Isolated | - 25 C | Through Hole | - | - | 625 mA | - | - 12 V | - | - | - | - | , | - | - | - | Obsolete | - | 5.82 | Details | - | 6.102395 oz | - | - | EC2EE | - | - | - | - | - | compliant | - | - | 2 Output | - | 84 % | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | 500 V | - | Isolated | 18 V to 36 V | 21.1 mm | 76.2 mm | 65 mm |