- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage-Output 1 | Series | ECCN Code | Additional Feature | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Voltage - Output 2 | Output Current-Max | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Current - Output 2 | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4A02MS-E Cincon | In Stock | - | - | SMD-24 | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC4A02MS-E | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | 5.75 | Details | - | - | - | EC4A-E | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | - | - | - | - | - | - | - | 500 V | - | Isolated | 9 V to 18 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A34HM Cincon | In Stock | - | - | DIP-24 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 30.8 V | 25.2 V | - | EC2A34HM | + 71 C | Isolated | - 25 C | Through Hole | - | - | 60 mA | - | - 12 V | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | 0.423288 oz | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | 50 % | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 25.2 V to 30.8 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A11HS-E Cincon | In Stock | - | - | SMD-24 | YES | 18 | - | - | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC4A11HS-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | - | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.75 | Details | Yes | - | - | EC4A-E | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 1 Output | Not Qualified | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | 5 W | - | 1 A | - | - | - | - | - | - | 3 kV | - | Isolated | 18 V to 36 V | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-12D15 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC7C-12D15 | + 85 C | Isolated | - 40 C | Through Hole | - | - | 1.4 A | - | - 15 V | - | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | 2.292808 oz | 15 V | EC7C | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | 90.5 % | - | - | - | - | 40 W | -15 V | - | - | 1.4 A | - | - | - | - | 1.5 kV | 1.4 A | Isolated | 9 V to 18 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC2C31S Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 30.8 V | 25.2 V | - | EC2C31S | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | 1.798972 oz | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 60 % | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | 500 V | - | Isolated | 25.2 V to 30.8 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC7C-48T3312N Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 36 V | - | EC7C-48T3312N | + 85 C | Isolated | - 40 C | Through Hole | - | - | 400 mA | - 0.4 A | 12 V | - 12 V | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | 2.292808 oz | - | EC7C | - | - | - | - | - | - | - | compliant | - | - | 3 Output | - | 89.5 % | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 36 V to 75 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC7C-24S15 Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC7C-24S15 | + 85 C | Isolated | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | 5.55 | Details | Yes | 2.292808 oz | - | EC7C | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 93 % | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 18 V to 36 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC2C22S Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 26.4 V | 21.6 V | - | EC2C22S | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | 1.798972 oz | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 60 % | - | - | - | - | 5.6 W | - | - | - | - | - | - | - | - | 500 V | - | Isolated | 21.6 V to 26.4 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC3AE31M-S Cincon | In Stock | - | - | - | YES | 24 | - | - | 1 | CINCON ELECTRONICS CO LTD | 30.8 V | 25.2 V | - | EC3AE31MS | - | - | - | SMD/SMT | 71 °C | -25 °C | - | - | - | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.6 | Details | Yes | 0.606712 oz | - | EC3AE | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 1 Output | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.6 A | - | - | - | - | - | - | 500 V | - | Isolated | 25.2 V to 30.8 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AU21HMS Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 36 V | - | EC4AU21HMS | + 85 C | Isolated | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | 0.529109 oz | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 83 % | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 36 V to 75 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-12T0515N Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC7C-12T0515N | + 85 C | Isolated | - 40 C | Through Hole | - | - | 30 mA | - 30 mA | 15 V | - 15 V | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | 2.292808 oz | - | EC7C | - | - | - | - | - | - | - | compliant | - | - | 3 Output | - | 90 % | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 9 V to 18 V | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC3AW03HMS Cincon | In Stock | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | - | EC3AW03HMS | + 71 C | Isolated | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | 5.59 | Details | - | 0.440925 oz | - | EC3AW | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | 76 % | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 9 V to 36 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A01S-E Cincon | 10 |
| - | SMD-24 | YES | 18 | - | - | - | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC4A01S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | - | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.75 | Details | Yes | - | - | EC4A-E | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 1 Output | Not Qualified | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | 5 W | - | 1 A | - | - | - | - | - | - | 500 V | - | Isolated | 9 V to 18 V | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A27MS-E Cincon | 10 |
| - | SMD-24 | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | EC4A27MS-E | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | 5.75 | Details | - | - | - | EC4A-E | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | 5 W | - | - | - | - | - | - | - | - | 500 V | - | Isolated | 36 V to 72 V | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC6A25S Cincon | In Stock | - | - | - | YES | 18 | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | 1% | EC6A25S | + 85 C | Isolated | - 40 C | SMD/SMT | 71 °C | -40 °C | 310 mA | - | - 12 V | - | 12 V | UNSPECIFIED | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | 5.73 | Details | Yes | 0.649041 oz | 12 V | EC6A | EAR99 | ADDITIONAL -12 VOLT OUTPUT ALSO AVAILABLE | HYBRID | DUAL | GULL WING | 1 | 2.54 mm | compliant | 24/18 | R-XDMA-G18 | 2 Output | Not Qualified | 85 % | 48 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | 7.5 W | -12 V | 0.31 A | 11.9 mm | 310 mA | 7.5 W | - | 12.24 V | 11.76 V | 1.5 kV | 310 mA | Isolated | 36 V to 72 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() SMT20W-12S05A Cincon | In Stock | - | - | - | - | - | - | - | 1 | - | 14 V | 6 V | - | - | + 85 C | Non-Isolated / POL | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.388014 oz | 5 V | SIPSMT20-12 | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 100 W | - | - | - | 20 A | - | - | - | - | - | - | Non-Isolated / POL | - | 9.3 mm | 43.2 mm | 13.46 mm | ||
![]() EC3AE34M-S Cincon | In Stock | - | - | - | YES | 24 | - | - | 1 | CINCON ELECTRONICS CO LTD | 30.8 V | 25.2 V | - | EC3AE34MS | + 71 C | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 125 mA | - | - 12 V | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.6 | Details | Yes | 0.606712 oz | - | EC3AE | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 2 Output | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 3 W | - | 0.125 A | - | - | - | - | - | - | 500 V | - | Isolated | 25.2 V to 30.8 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() ECLB60-12S33N Cincon | In Stock | - | - | - | - | - | - | - | 1 | - | 18 V | 9 V | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | ECLB60 | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 60 W | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | 9 V to 18 V | 10.2 mm | 52 mm | 30.5 mm | ||
![]() EC4A04S-E Cincon | 10 |
| - | DIP-24 | YES | 18 | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC4A04S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | 250 mA | - | - 12 V | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.75 | Details | Yes | - | - | EC4A-E | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 2 Output | Not Qualified | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | 0.25 A | - | - | - | - | - | - | 500 V | - | Isolated | 9 V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC3AE05M-S Cincon | 10 |
| - | DIP-24 | YES | 24 | - | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | - | EC3AE05MS | + 71 C | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 100 mA | - | - 15 V | - | 15 V | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.59 | Details | Yes | 0.606712 oz | 15 V | EC3AE | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 2 Output | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 3 W | -15 V | 0.1 A | - | 100 mA | - | 5 V | - | - | 500 V | 100 mA | Isolated | 4.5 V to 5.5 V | 11.4 mm | 31.8 mm | 20.3 mm |