- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Adjust Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4SAW-24S12HN Cincon Electronics Co. LTD | 40 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | Fixed | - | Cincon | - | - | - | 36 V | 9 V | Cincon | - | + 85 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Tube | - | - | Active | - | Details | - | - | 12V | -40°C ~ 85°C (With Derating) | EC4SAW (6W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 6 W | DC-DC Converter | - | 1 | CE | 88% | 1.5 kV | 36V | 9V | 500mA | 6 W | Enable, Active Floating | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | 9 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.1 mm | ||
![]() CFB750-300S24N-CMFD Cincon Electronics Co. LTD | 2766 |
| - | Chassis Mount | Full Brick | - | - | - | Cincon | - | - | - | 425 V | 200 V | Cincon | - | + 85 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | Details | 62368-1 | - | 24V | -40°C ~ 80°C (With Derating) | CFB750-300S-CMFD (750W) | 9.45" L x 4.33" W x 1.65" H (240.0mm x 110.0mm x 41.9mm) | Enclosed | ITE (Commercial) | 749W | DC-DC Converter | - | 1 | CE | 89% | 3 kV | 425V | 200V | 31.2A | 750 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | - | Isolated DC/DC Converters - Through Hole | 42 mm | 240 mm | 110 mm | ||
![]() EC4SAW-48D12HN Cincon Electronics Co. LTD | 33 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | Fixed | - | Cincon | - | - | - | 74 V | 18 V | Cincon | - | + 85 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | 250 mA | - 12 V | Tube | - | - | Active | - | Details | - | - | 12V | -40°C ~ 85°C (With Derating) | EC4SAW (6W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 6 W | DC-DC Converter | - | 2 | CE | 89% | 1.5 kV | 75V | 18V | 250mA, 250mA | 6 W | Enable, Active Floating | -12V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | 18 VDC to 74 VDC | Isolated DC/DC Converters - Through Hole | 4.1 mm | 21.8 mm | 9.1 mm | ||
![]() EC3SAW-24D12HP Cincon Electronics Co. LTD | 59 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | Cincon | - | - | - | 36 V | 9 V | Cincon | - | + 100 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | 125 mA | 12 V | Tube | - | - | Active | - | Details | - | - | 12V | -40°C ~ 85°C (With Derating) | EC3SAW (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 2 | CE, UL | 84% | 1.5 kV | 36V | 9V | 125mA, 125mA | 3 W | - | -12V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off | +/- 9 VDC to +/- 36 VDC | Isolated DC/DC Converters - Through Hole | 4.1 mm | 21.8 mm | 9.2 mm | ||
![]() CQB75-300S48-F Cincon Electronics Co. LTD | 47 |
| - | Through Hole | Half Brick | Half Brick | - | - | Cincon | 2.28 in x 1.45 in x 0.5 in | - | - | 450 V | 180 V | Cincon | - | + 105 C | Cincon Electronics Co. LTD | - 40 C | Chassis | - | - | Box | - | - | Active | - | - | 62368-1 | - | 48V | -40°C ~ 105°C (With Derating) | CQB75-300S (75W) | 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | - | 1 | CE | 89% | 3 kV | 450V | 180V | 1.56A | 75 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Baseplate, Heat Sink, Remote On/Off, Remote Sense | +/- 180 V to +/- 450 V | Isolated DC/DC Converters - Chassis Mount | 0.5 in | 2.28 in | 1.45 in | ||
![]() CQB75-300S12N-F Cincon Electronics Co. LTD | 60 |
| - | Through Hole | Half Brick | Half Brick | - | - | Cincon | 2.28 in x 1.45 in x 0.5 in | - | - | 450 V | 180 V | Cincon | - | + 105 C | Cincon Electronics Co. LTD | - 40 C | Chassis | - | - | Box | - | - | Active | - | - | 62368-1 | - | 12V | -40°C ~ 105°C (With Derating) | CQB75-300S (75W) | 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | - | 1 | CE | 88% | 3 kV | 450V | 180V | 6.25A | 75 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Baseplate, Heat Sink, Remote On/Off, Remote Sense | +/- 180 V to +/- 450 V | Isolated DC/DC Converters - Chassis Mount | 0.5 in | 2.28 in | 1.45 in | ||
![]() CQB75-300S12-F Cincon Electronics Co. LTD | 28 |
| - | Through Hole | Half Brick | Half Brick | - | - | Cincon | - | - | - | 450 V | 180 V | Cincon | - | + 105 C | Cincon Electronics Co. LTD | - 40 C | Chassis | - | - | Box | - | - | Active | - | - | 62368-1 | - | 12V | -40°C ~ 105°C (With Derating) | CQB75-300S (75W) | 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | - | 1 | CE | 88% | 3 kV | 450V | 180V | 6.25A | 75 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Baseplate, Heat Sink, Remote On/Off, Remote Sense | +/- 180 V to +/- 450 V | Isolated DC/DC Converters - Chassis Mount | 0.5 in | 2.28 in | 1.45 in | ||
![]() CFB750-300S36-CMFD Cincon Electronics Co. LTD | 2701 |
| - | Chassis Mount | Full Brick | - | - | - | Cincon | - | - | - | 425 V | 200 V | Cincon | - | + 85 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | Details | 62368-1 | - | 36V | -40°C ~ 80°C (With Derating) | CFB750-300S-CMFD (750W) | 9.45" L x 4.33" W x 1.65" H (240.0mm x 110.0mm x 41.9mm) | Enclosed | ITE (Commercial) | 749W | DC-DC Converter | - | 1 | CE | 90% | 3 kV | 425V | 200V | 20.8A | 750 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | +/- 200 V to +/- 425 V | Isolated DC/DC Converters - Through Hole | 42 mm | 240 mm | 110 mm | ||
![]() CFB750-300S24-CMFD Cincon Electronics Co. LTD | 2900 |
| - | Chassis Mount | Full Brick | - | - | - | Cincon | - | - | - | 425 V | 200 V | Cincon | - | + 85 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | Details | 62368-1 | - | 24V | -40°C ~ 80°C (With Derating) | CFB750-300S-CMFD (750W) | 9.45" L x 4.33" W x 1.65" H (240.0mm x 110.0mm x 41.9mm) | Enclosed | ITE (Commercial) | 749W | DC-DC Converter | - | 1 | CE | 89% | 3 kV | 425V | 200V | 31.2A | 750 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | - | Isolated DC/DC Converters - Through Hole | 42 mm | 240 mm | 110 mm | ||
![]() EC3SAW-48D12HP Cincon Electronics Co. LTD | 33 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | - | - | Cincon | - | - | - | 74 V | 18 V | Cincon | - | + 100 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | 125 mA | 12 V | Tube | - | - | Active | - | Details | - | - | 12V | -40°C ~ 85°C (With Derating) | EC3SAW (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 2 | CE, UL | 84% | 1.5 kV | 75V | 18V | 125mA, 125mA | 3 W | - | -12V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off | +/- 18 VDC to +/- 74 VDC | Isolated DC/DC Converters - Through Hole | 4.1 mm | 21.8 mm | 9.2 mm | ||
![]() CQB75W8-36S48 Cincon Electronics Co. LTD | 116 |
| - | Through Hole | Quarter Brick | Quarter Brick | - | CQB75 | Cincon | - | 1 | - | 75 V | 9 V | Cincon | - | + 105 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | Details | 50155; 62368-1 | - | 48V | -40°C ~ 105°C (With Derating) | CQB75W8 (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial), Railway | 75 W | DC-DC Converter | - | 1 | CB, CE, cURus | 90% | 3 kV | 75V | 9V | 1.56A | 75 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-110S28-CMFC Cincon Electronics Co. LTD | In Stock | - | - | Chassis Mount | - | - | - | CQB100 | Cincon | - | 1 | - | 160 V | 43 V | Cincon | - | + 100 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | Details | 50155; 60950-1; 62368-1 | - | 28V | -40°C ~ 100°C | CQB100W-110S (100W) | 4.60" L x 2.40" W x 1.26" H (116.8mm x 61.0mm x 32.0mm) | Open Frame | ITE (Commercial), Railway | 101W | DC-DC Converter | - | 1 | CE | 88% | 3 kV | 160V | 43V | 3.6A | 100 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 43 V to 160 V | Isolated DC/DC Converters - Through Hole | 32 mm | 116.8 mm | 61 mm | ||
![]() CQB200-24S24N Cincon Electronics Co. LTD | 2643 |
| - | Through Hole | Quarter Brick | Quarter Brick | - | - | Cincon | - | - | - | 36 V | 18 V | Cincon | - | + 105 C | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | Box | - | - | Active | - | - | 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | CQB200 (200W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 200 W | DC-DC Converter | - | 1 | CE | 91.5% | 2.25 kV | 36V | 18V | 8.33A | 200 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB75-300S24-CMFD Cincon Electronics Co. LTD | 2609 |
| - | Chassis Mount | 1/4 Brick | - | - | - | Cincon | 57.9 mm x 36.8 mm x 12.8 mm | - | - | 450 V | 180 V | Cincon | - | + 100 C | Cincon Electronics Co. LTD | - 40 C | Chassis | - | - | Box | - | - | Active | - | - | 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | CQB75-300S-CMFC(D) (75W) | 4.60" L x 2.49" W x 1.35" H (116.8mm x 63.4mm x 34.2mm) | Enclosed | ITE (Commercial) | 75W | DC-DC Converter | - | 1 | CE | 90% | 3 kV | 450V | 180V | 3.12A | 75 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 180 VDC to 450 VDC | Isolated DC/DC Converters - Chassis Mount | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CFB600W-110S12P Cincon | 2225 |
| - | - | Full Brick | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | + 100 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 7.760272 oz | - | - | CFB600W-110S | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 600 W | - | - | - | - | - | 2.25 kV | Isolated | - | 43 V to 160 V | - | 12.7 mm | 117 mm | 61 mm | ||
![]() CFB600W-110S48P Cincon | 2536 |
| - | - | Full Brick | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | + 100 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 7.760272 oz | - | - | CFB600W-110S | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 600 W | - | - | - | - | - | 2.25 kV | Isolated | - | 43 V to 160 V | - | 12.7 mm | 117 mm | 61 mm | ||
![]() CQB50W8-36S15N Cincon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | 75 V | 9 V | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | - | CQB50W8 | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 50 W | - | - | - | - | - | 4.2 kV | Isolated | - | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC4AW12S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | Cincon Electronics Corporation | EC4AW12S | - | - | - | - | - | - | - | , | Active | - | 5.6 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC4CE01M Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | Cincon Electronics Corporation | EC4CE01M | - | - | - | - | - | - | - | , | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC4AW04S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | Cincon Electronics Corporation | EC4AW04S | - | - | - | - | - | - | - | , | Active | - | 5.6 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |