- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Voltage-Channel 2 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | ECCN Code | Type | Applications | Power (Watts) | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Output Current-Max | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Product Type | Voltage - Output 3 | Voltage - Output 4 | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Current - Output 2 | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4AU15HM Cincon | In Stock | - | - | - | DIP-24 | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4AU15HM | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 200 mA | - 15 V | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 0.529109 oz | 15 V | - | EC4AU | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 87 % | - | - | - | - | - | - | - | - | 6 W | - | -15 V | - | - | 200 mA | - | 24 V | - | - | - | - | - | 1.5 kV | 200 mA | Isolated | - | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AB12S Cincon | In Stock | - | - | - | - | YES | - | 18 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4AB12S | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | 12 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.6 | Details | Yes | - | 0.529109 oz | - | - | EC4AB | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 1 Output | Not Qualified | - | 83 % | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 6 W | - | - | 0.47 A | - | - | - | - | - | - | - | - | - | 500 V | - | Isolated | - | 18 V to 36 V | - | 14 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A03HM Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | - | - | EC2A03HM | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | 5.6 | Details | - | - | 0.423288 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 50 % | - | - | - | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 4.5 V to 5.5 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A12S-E Cincon | 10 |
| - | - | SMD-24 | YES | - | 18 | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4A12S-E | + 85 C | - | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | 12 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.75 | Details | Yes | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 1 Output | Not Qualified | - | - | - | - | - | - | INDUSTRIAL | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 6 W | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | 500 V | - | Isolated | - | 18 V to 36 V | - | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AB14S Cincon | In Stock | - | - | - | DIP-24 | YES | - | 18 | - | - | Convection | 31.8 mm x 20.3 mm x 12.7 mm | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4AB14S | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 230 mA | - 12 V | 12 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.6 | Details | Yes | - | 0.529109 oz | - | - | EC4AB | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G18 | 2 Output | Not Qualified | - | 81 % | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 6 W | - | - | 0.23 A | - | - | - | - | - | - | - | - | - | 500 V | - | Isolated | - | 18 V to 36 V | - | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() CQB75W8-36S48 Cincon Electronics Co. LTD | 116 |
| - | Through Hole | Quarter Brick | - | Quarter Brick | - | CQB75 | Cincon | - | - | 1 | - | 75 V | 9 V | - | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | Details | - | 50155; 62368-1 | - | 48V | -40°C ~ 105°C (With Derating) | CQB75W8 (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | - | Isolated Module | ITE (Commercial), Railway | 75 W | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | - | CB, CE, cURus | 90% | 3 kV | 75V | 9V | - | - | - | - | 1.56A | 75 W | Enable, Active High | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 3 kV | - | Isolated | Remote On/Off | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100W-110S28-CMFC Cincon Electronics Co. LTD | In Stock | - | - | Chassis Mount | - | - | - | - | CQB100 | Cincon | - | - | 1 | - | 160 V | 43 V | - | Cincon | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | Active | - | Details | - | 50155; 60950-1; 62368-1 | - | 28V | -40°C ~ 100°C | CQB100W-110S (100W) | 4.60" L x 2.40" W x 1.26" H (116.8mm x 61.0mm x 32.0mm) | - | Open Frame | ITE (Commercial), Railway | 101W | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | - | CE | 88% | 3 kV | 160V | 43V | - | - | - | - | 3.6A | 100 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | 3 kV | - | Isolated | - | 43 V to 160 V | Isolated DC/DC Converters - Through Hole | 32 mm | 116.8 mm | 61 mm | ||
![]() CQB50W8-36S28N Cincon | 40 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | 75 V | 9 V | - | - | - | + 105 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | CQB50W8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | 4.2 kV | - | Isolated | - | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC4C04 Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC4C04 | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | 230 mA | - 12 V | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 1.798972 oz | 12 V | - | EC4C | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 73 % | - | - | - | - | - | - | - | - | 6 W | - | -12 V | - | - | 230 mA | - | 12 V | - | - | - | - | - | 500 V | 230 mA | Isolated | - | 9 V to 18 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC3A25MS Cincon | 10 |
| - | - | - | YES | - | 24 | - | - | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC3A25MS | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 125 mA | - 12 V | 12 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.59 | Details | Yes | - | 0.440925 oz | - | - | EC3A | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 2 Output | Not Qualified | - | 79 % | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 3 W | - | - | 0.125 A | - | - | - | - | - | - | - | - | - | 500 V | - | Isolated | - | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-12S33 Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | - | EC7C-12S33 | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 5.6 | Details | Yes | - | 2.292808 oz | 3.3 V | - | EC7C | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 89 % | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | 10 A | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 9 V to 18 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC3AW02HMS Cincon | 10 |
| - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | - | - | EC3AW02HMS | + 71 C | Isolated | - | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 5.59 | Details | - | - | 0.440925 oz | - | - | EC3AW | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 76 % | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 9 V to 36 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC2C03M Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | - | 5.5 V | 4.5 V | - | - | - | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.798972 oz | - | - | EC2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 60 % | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | Isolated | - | 4.5 V to 5.5 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() EC3BB21T Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | - | EC3BB21T | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | 5.6 | Details | - | - | 1.146404 oz | - | - | EC3BB | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 78 % | - | - | - | - | - | - | - | - | 7.5 W | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 36 V to 72 V | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC6A03S Cincon | 10 |
| - | - | - | YES | - | 18 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | 0.5% | - | EC6A03S | + 85 C | Isolated | - | - 40 C | SMD/SMT | 71 °C | -40 °C | - | - | 15 V | - | UNSPECIFIED | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | - | 5.73 | Details | Yes | - | 0.649041 oz | 15 V | - | EC6A | - | EAR99 | - | - | - | - | HYBRID | DUAL | GULL WING | 1 | 2.54 mm | compliant | 24/18 | R-XDMA-G18 | 1 Output | Not Qualified | - | 84 % | - | - | - | 12 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 7.5 W | - | - | 0.5 A | 11.9 mm | 500 mA | 7.5 W | - | - | - | - | 15.3 V | 14.7 V | 1.5 kV | - | Isolated | - | 9 V to 18 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AU26HMS Cincon | In Stock | - | - | - | DIP-24 | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 36 V | - | - | EC4AU26HMS | + 85 C | Isolated | - | - 40 C | SMD/SMT | - | - | 500 mA | - 5 V | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | 0.529109 oz | - | - | EC4AU | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 83 % | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 36 V to 75 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() CQB125-48S1V8N Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | - | - | 1 | - | 75 V | 36 V | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.410958 oz | - | - | CQB125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 125 W | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 36 V to 75 V | - | 10.6 mm | 58.4 mm | 36.8 mm | ||
![]() EC3A02MS Cincon | In Stock | - | - | - | - | YES | - | 24 | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 6 V | 4.5 V | - | - | EC3A02MS | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | 12 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.59 | Details | Yes | - | 0.440925 oz | - | - | EC3A | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2.54 mm | compliant | - | R-PDSO-G24 | 1 Output | Not Qualified | - | 79 % | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | 3 W | - | - | 0.25 A | - | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 V to 6 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4A14HMS Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 31.8 mm x 20.3 mm x 10.2 mm | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | - | EC4A14HMS | + 71 C | Isolated | - | - 25 C | SMD/SMT | - | - | 250 mA | - 12 V | - | - | - | - | , | - | - | - | Active | - | - | 2.15 | Details | - | - | 0.440925 oz | - | - | EC4A | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2 Output | - | - | 82 % | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 18 V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC2A23HM Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 26.4 V | 21.6 V | - | - | EC2A23HM | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | 5.6 | Details | - | - | 0.423288 oz | - | - | EC2A | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 1 Output | - | - | 50 % | - | - | - | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | Isolated | - | 21.6 V to 26.4 V | - | 10.2 mm | 31.8 mm | 20.3 mm |