- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Temperature Grade | Analog IC - Other Type | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Output Current-Max | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Current - Output 2 | Current - Output 3 | Product | Features | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC6AW-110S33N Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | + 85 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.564383 oz | - | - | EC6AW-110 | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | - | - | 43 V to 160 V | - | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() CQB150W-110S12-C Cincon | 2467 |
| - | - | 1/4 Brick | - | - | - | - | Cincon | - | 1 | - | 160 V | 43 V | Cincon | - | + 105 C | - | Glenair | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | * | - | - | - | - | DC-DC Converter | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | - | - | 43 V to 160 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHB200W12-72S48 Cincon Electronics Co. LTD | 2083 |
| - | Through Hole | Half Brick | - | Half Brick | - | CHB200 | Cincon | - | 1 | - | 160 V | 14 V | Cincon | - | + 100 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | 24 V | 48 V | - | Box | - | - | - | - | - | - | - | Active | - | - | - | 50155; 62368-1 | - | 48V | -40°C ~ 100°C | CHB200W12 (200W) | 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) | Isolated Module | ITE (Commercial), Railway | 200 W | DC-DC Converter | - | - | - | - | - | 1 | - | CB, CE, cURus | 90% | 3 kV | 160V | 14V | - | - | 4.2A | 200 W | Enable, Active High | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | Remote On/Off, Remote Sense | - | - | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() EC7AW-48S33N Cincon Electronics Co. LTD | 62 |
| - | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | Cincon | - | - | - | 74 V | 18 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | Details | - | 62368-1 | - | 3.3V | -40°C ~ 105°C (With Derating) | EC7AW (10W) | 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) | Isolated Module | ITE (Commercial) | 6.6 W | DC-DC Converter | - | - | - | - | - | 1 | - | CE | 81.5% | 3 kV | 74V | 18V | - | - | 2A | 10 W | Enable, Active Low | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | Adjustable Output, Baseplate, Remote On/Off | - | 18 VDC to 74 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() CQB200-24S24 Cincon Electronics Co. LTD | 2702 |
| - | Through Hole | Quarter Brick | - | Quarter Brick | - | - | Cincon | - | - | - | 36 V | 18 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | - | 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | CQB200 (200W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 200 W | DC-DC Converter | - | - | - | - | - | 1 | - | CE | 91.5% | 2.25 kV | 36V | 18V | - | - | 8.33A | 200 W | Enable, Active High | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | - | Isolated | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | - | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC7AW-24S33 Cincon Electronics Co. LTD | 103 |
| - | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | Cincon | - | - | - | 36 V | 9 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | Details | - | 62368-1 | - | 3.3V | -40°C ~ 105°C (With Derating) | EC7AW (10W) | 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) | Isolated Module | ITE (Commercial) | 6.6 W | DC-DC Converter | - | - | - | - | - | 1 | - | CE | 81.5% | 3 kV | 36V | 9V | - | - | 2A | 10 W | Enable, Active High | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | Adjustable Output, Baseplate, Remote On/Off | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() EC7AW-24S12N Cincon Electronics Co. LTD | 64 |
| - | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | Cincon | - | - | - | 36 V | 9 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | Details | - | 62368-1 | - | 12V | -40°C ~ 105°C (With Derating) | EC7AW (10W) | 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) | Isolated Module | ITE (Commercial) | 10 W | DC-DC Converter | - | - | - | - | - | 1 | - | CE | 89% | 3 kV | 36V | 9V | - | - | 833mA | 10 W | Enable, Active Low | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | - | Isolated | Adjustable Output, Baseplate, Remote On/Off | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() CQB200-24S28 Cincon Electronics Co. LTD | 2621 |
| - | Through Hole | Quarter Brick | - | Quarter Brick | - | - | Cincon | - | - | - | 36 V | 18 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | - | 62368-1 | - | 28V | -40°C ~ 105°C (With Derating) | CQB200 (200W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 200 W | DC-DC Converter | - | - | - | - | - | 1 | - | CE | 92% | 2.25 kV | 36V | 18V | - | - | 7.14A | 200 W | Enable, Active High | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | - | Isolated | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | - | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC6AW-110S05N Cincon | 49 |
| - | - | - | - | - | - | - | - | - | 1 | - | 160 V | 43 V | - | - | + 85 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.564383 oz | - | - | EC6AW-110 | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | - | - | 43 V to 160 V | - | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() EC7BW18-72D12N Cincon | 37 |
| - | - | - | - | - | - | - | - | - | - | - | 160 V | 8.5 V | - | - | + 85 C | - | - | - 40 C | Through Hole | - | - | 833 mA | - | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC7BW18 | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | - | EN45545-2, EN50155, IEC62368-1, UL682368-1 | 8.5 V to 160 V | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC7BW18-72D24N Cincon | 37 |
| - | - | - | - | - | - | - | - | - | - | - | 160 V | 8.5 V | - | - | + 85 C | - | - | - 40 C | Through Hole | - | - | 417 mA | - | - 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC7BW18 | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | - | EN45545-2, EN50155, IEC62368-1, UL682368-1 | 8.5 V to 160 V | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC4AU12HMS Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC4AU12HMS | + 85 C | Isolated | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.84 | Details | - | - | 0.529109 oz | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 86 % | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | - | 18 V to 36 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC3BB27T Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | EC3BB27T | + 71 C | Isolated | - | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | 5.6 | Details | - | - | 1.146404 oz | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 76 % | - | - | - | - | - | - | 7.5 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | - | 36 V to 72 V | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() EC3A21MS Cincon | In Stock | - | - | - | - | YES | - | 24 | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC3A21MS | + 71 C | Isolated | - | - 25 C | SMD/SMT | 71 °C | -25 °C | - | - | - | - | - | 5 V | - | PLASTIC/EPOXY | SOP | SOP, GWDIP24,1.0 | GWDIP24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.19 | Details | Yes | - | 0.440925 oz | - | - | EC3A | - | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G24 | 1 Output | Not Qualified | - | 79 % | - | - | - | COMMERCIAL EXTENDED | - | - | 3 W | - | - | 0.6 A | - | - | - | - | 500 V | - | - | Isolated | - | - | 18 V to 36 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC7C-24T3312 Cincon | In Stock | - | - | - | - | - | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | - | EC7C-24T3312 | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | 400 mA | - 0.4 A | 12 V | - 12 V | - | - | - | - | - | , | - | - | - | Active | - | 5.6 | Details | Yes | - | 2.292808 oz | 3.3 V | - | EC7C | - | - | - | - | - | - | - | - | compliant | - | 3 Output | - | - | 90 % | - | - | - | - | - | - | 40 W | - | 12 V | - | 6 A | - | -12 V | - | 1.5 kV | 400 mA | 400 mA | Isolated | - | - | 18 V to 36 V | - | 10.2 mm | 50.8 mm | 50.8 mm | ||
![]() CQB150-300S28N-C Cincon | 2761 |
| - | - | 1/4 Brick | - | - | - | - | - | - | 1 | - | 425 V | 180 V | - | - | + 105 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 2.292808 oz | - | - | CQB150-300S | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | - | - | 180 V to 425 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB150-300S24N-C Cincon | 2374 |
| - | - | 1/4 Brick | - | - | - | - | - | - | 1 | - | 425 V | 180 V | - | - | + 105 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 2.292808 oz | - | - | CQB150-300S | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | - | - | 180 V to 425 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() EC4A22MS-E Cincon | In Stock | - | - | - | SMD-24 | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | - | EC4A22MS-E | + 85 C | - | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | 5.75 | Details | - | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 6 W | - | - | - | - | - | - | - | 500 V | - | - | Isolated | - | - | 36 V to 72 V | - | 11.4 mm | 31.8 mm | 20.3 mm | ||
![]() EC4AB01HMTS Cincon | 21 |
| - | - | - | - | - | - | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | - | EC4AB01HMTS | + 71 C | Isolated | - | - 25 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | 2.19 | Details | - | - | 0.529109 oz | - | - | EC4AB | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | - | 76 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 5 W | - | - | - | - | - | - | - | 500 V | - | - | Isolated | - | - | 9 V to 18 V | - | 14 mm | 31.8 mm | 20.3 mm | ||
![]() CQB125-48S12N Cincon | In Stock | - | - | - | 1/4 Brick | - | - | - | - | - | - | 1 | - | 75 V | 36 V | - | - | + 85 C | Isolated | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.410958 oz | - | - | CQB125 | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 92 % | - | - | - | - | - | - | 120 W | - | - | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | - | 36 V to 75 V | - | 10.6 mm | 58.4 mm | 36.8 mm |