- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Certificates | Conform to the norm | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package Description | Part Life Cycle Code | Protection1 | Risk Rank | RoHS | SwitchingFrequency | Type of converter | Unit Weight | Voltage-Output 1 | Packaging | Series | Part Status | Applications | Subcategory | Voltage - Supply | Reach Compliance Code | Base Part Number | Number of Outputs | Efficiency | Interface | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Product Type | Isolation Voltage | Current - Output 2 | Power | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC4AU27HMS Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | Cincon Electronics Corporation | EC4AU27HMS | - | - | - | - | - | - | , | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC4AW17S Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | Cincon Electronics Corporation | EC4AW17S | - | - | - | - | - | - | , | Active | - | 5.6 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC4CE14M Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | CINCON ELECTRONICS CO LTD | - | - | Cincon Electronics Corporation | EC4CE14M | - | - | - | - | - | - | , | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC3SA-05D15 Cincon | 32 |
| - | - | SIP-8 | - | Cincon | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 9 V | 4.5 V | Cincon | EC3SA-05D15 | + 85 C | Isolated | - 40 C | Through Hole | 100 mA | - 15 V | , | Active | - | 5.59 | Compliant | - | - | 0.169315 oz | 15 V | - | EC3SA | - | - | DC-DC Converter | - | compliant | - | 2 | 81 % | - | 2 W | - | -15 V | 100 mA | Isolated DC-DC Converters | 1.5 kV | 100 mA | - | Isolated | 4.5 V to 9 V | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() EC3SA-12D05 Cincon | In Stock | - | - | - | SIP-8 | - | Cincon | - | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | Cincon | EC3SA-12D05 | + 85 C | Isolated | - 40 C | Through Hole | 300 mA | - 5 V | , | Active | - | 5.58 | Compliant | - | - | 0.169315 oz | 5 V | - | EC3SA | - | - | DC-DC Converter | - | compliant | - | 2 | 82 % | - | 2 W | - | -5 V | 300 mA | Isolated DC-DC Converters | 1.5 kV | 300 mA | - | Isolated | 9 V to 18 V | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() CQB50W8-36S28 Cincon | In Stock | - | - | - | - | - | Cincon | - | - | - | 1 | - | 75 V | 9 V | Cincon | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | - | CQB50W8 | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | 50 W | - | - | - | Isolated DC-DC Converters | 4.2 kV | - | - | Isolated | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB50W8-36S24 Cincon | In Stock | - | - | - | - | - | Cincon | - | - | - | 1 | - | 75 V | 9 V | Cincon | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | - | CQB50W8 | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | 50 W | - | - | - | Isolated DC-DC Converters | 4.2 kV | - | - | Isolated | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CFB600W-110S28-CMFD Cincon | In Stock | - | - | Surface Mount | 324-BBGA, FCBGA | 324-FCBGA (19x19) | Cincon | - | - | - | - | - | 160 V | 43 V | Cincon | - | + 100 C | - | - 40 C | Chassis | - | - | - | - | - | - | Details | - | - | 2.169 lbs | - | Tray | PRECISE™ | Obsolete | Switch Interfacing | DC-DC Converter | 3.3V | - | IDT89HPES6 | 1 Output | - | PCI Express | 600 W | - | - | - | Isolated DC-DC Converters | 2.25 kV | - | - | Isolated | 43 V to 160 V | Isolated DC/DC Converters - Other | 42 mm | 240 mm | 110 mm | ||
![]() CQB100W14-72S24-B CINCON | In Stock | - | - | - | - | - | - | RoHS compliant | EN 50155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | 200kHz | DC/DC | - | - | - | - | - | railway industry | - | - | - | - | - | 89% | - | - | anti-overvoltage OVP | - | - | - | - | - | 0.1kW | - | - | - | - | - | - | ||
![]() CQB150W14-72S15-C CINCON | 2083 |
| - | - | - | - | - | RoHS compliant | EN 50155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | 200kHz | DC/DC | - | - | - | - | - | railway industry | - | - | - | - | - | 90% | - | - | anti-overvoltage OVP | - | - | - | - | - | 150W | - | - | - | - | - | - | ||
![]() CQB150W14-72S24-C-B CINCON | 2395 |
| - | - | - | - | - | RoHS compliant | EN 50155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | 200kHz | DC/DC | - | - | - | - | - | railway industry | - | - | - | - | - | 88% | - | - | anti-overvoltage OVP | - | - | - | - | - | 150W | - | - | - | - | - | - | ||
![]() CQB150W14-72S15-C-B CINCON | 2191 |
| - | - | - | - | - | RoHS compliant | EN 50155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | 200kHz | DC/DC | - | - | - | - | - | railway industry | - | - | - | - | - | 90% | - | - | anti-overvoltage OVP | - | - | - | - | - | 150W | - | - | - | - | - | - | ||
![]() CQB150W14-72S28-C CINCON | In Stock | - | - | - | - | - | - | RoHS compliant | EN 50155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | 200kHz | DC/DC | - | - | - | - | - | railway industry | - | - | - | - | - | 89% | - | - | anti-overvoltage OVP | - | - | - | - | - | 150W | - | - | - | - | - | - | ||
![]() CQB150W14-72S28-C-B CINCON | In Stock | - | - | - | - | - | - | RoHS compliant | EN 50155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | 200kHz | DC/DC | - | - | - | - | - | railway industry | - | - | - | - | - | 89% | - | - | anti-overvoltage OVP | - | - | - | - | - | 150W | - | - | - | - | - | - | ||
![]() CQB150W14-72S12-C CINCON | 2097 |
| - | - | - | - | - | RoHS compliant | EN 50155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | 200kHz | DC/DC | - | - | - | - | - | railway industry | - | - | - | - | - | 89% | - | - | anti-overvoltage OVP | - | - | - | - | - | 150W | - | - | - | - | - | - | ||
![]() CQB150W14-72S54-C-B CINCON | 2066 |
| - | - | - | - | - | RoHS compliant | EN 50155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | 200kHz | DC/DC | - | - | - | - | - | railway industry | - | - | - | - | - | 89.5% | - | - | anti-overvoltage OVP | - | - | - | - | - | 150W | - | - | - | - | - | - | ||
![]() CQB150W14-72S54-C CINCON | 2935 |
| - | - | - | - | - | RoHS compliant | EN 50155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | - | 200kHz | DC/DC | - | - | - | - | - | railway industry | - | - | - | - | - | 89.5% | - | - | anti-overvoltage OVP | - | - | - | - | - | 150W | - | - | - | - | - | - | ||
![]() EC3A31HS-E CINCON | 31 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQB150W-48S28-C CINCON | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC3A12S-E CINCON | 31 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |