- Number of Outputs
- Output Power
- Height
- Input Voltage-Max
- Input Voltage-Min
- Length
- Mounting Styles
- Product
- RoHS
- Width
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
Cincon DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Number of Terminals | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Temperature Grade | Analog IC - Other Type | Output Power | Control Features | Voltage - Output 2 | Output Current-Max | Current - Output 1 | Nominal Input Voltage | Isolation Voltage | Current - Output 2 | Product | Features | Input Voltage | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC6C01 Cincon | In Stock | - | - | - | - | - | - | - | 6 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC6C01 | + 71 C | Isolated | - 25 C | Through Hole | 71 °C | -25 °C | - | - | - | - | 5 V | METAL | - | , MODULE,6LEAD,1.8 | MODULE,6LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | Active | 5.59 | Details | Yes | Isolated DC/DC Converters DC-DC Converter, 25 to 30 Watt, 2:1 Input Range, 9-18VDC Input, 5VDC Output | 2.292808 oz | - | - | - | EC6C | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | Not Qualified | 84 % | - | - | - | - | COMMERCIAL EXTENDED | - | 25 W | - | - | 5 A | - | - | 500 V | - | Isolated | - | 9 V to 18 V | 10.2 mm | 50.8 mm | 50.8 mm | - | ||
![]() EC2A09M Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | EC2A09M | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | 5.59 | Details | - | - | 0.423288 oz | - | - | - | LAN-1 | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | 50 % | - | - | - | - | - | - | 1 W | - | - | - | - | 5 V | 500 V | - | Isolated | - | 4.5 V to 5.5 V | 10.2 mm | 31.8 mm | 20.3 mm | - | ||
![]() EC4A21S-E Cincon | In Stock | - | - | - | - | SMD-24 | YES | - | 18 | - | - | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | EC4A21S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | - | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | - | - | - | - | INDUSTRIAL | DC-DC REGULATED POWER SUPPLY MODULE | 5 W | - | - | 1 A | - | - | 500 V | - | Isolated | - | 36 V to 72 V | 10.4 mm | 31.8 mm | 20.3 mm | - | ||
![]() EC4A11S-E Cincon | In Stock | - | - | - | - | SMD-24 | YES | - | 18 | - | - | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC4A11S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | - | - | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | - | - | - | - | INDUSTRIAL | DC-DC REGULATED POWER SUPPLY MODULE | 5 W | - | - | 1 A | - | - | 500 V | - | Isolated | - | 18 V to 36 V | 10.4 mm | 31.8 mm | 20.3 mm | - | ||
![]() EC4A23S-E Cincon | In Stock | - | - | - | - | SMD-24 | YES | - | 18 | - | - | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | EC4A23S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | - | - | 15 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | - | - | - | - | INDUSTRIAL | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | - | 0.4 A | - | - | 500 V | - | Isolated | - | 36 V to 72 V | 10.4 mm | 31.8 mm | 20.3 mm | - | ||
![]() EC4A22S-E Cincon | In Stock | - | - | - | - | SMD-24 | YES | - | 18 | - | - | - | CINCON ELECTRONICS CO LTD | 72 V | 36 V | EC4A22S-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | - | - | - | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 1 Output | Not Qualified | - | - | - | - | - | INDUSTRIAL | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | - | 0.5 A | - | - | 500 V | - | Isolated | - | 36 V to 72 V | 10.4 mm | 31.8 mm | 20.3 mm | - | ||
![]() EC4A14HS-E Cincon | In Stock | - | - | - | - | SMD-24 | YES | - | 18 | - | 31.8 mm x 20.3 mm x 10.2 mm | - | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC4A14HS-E | + 85 C | - | - 40 C | SMD/SMT | 85 °C | -40 °C | 250 mA | - | - 12 V | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Active | 5.75 | Details | Yes | - | - | - | - | - | EC4A-E | - | - | - | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 2 Output | Not Qualified | - | - | - | - | - | INDUSTRIAL | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | - | - | 0.25 A | - | - | 3 kV | - | Isolated | - | 18 V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | - | ||
![]() EC2A04N-S Cincon | In Stock | - | - | - | - | DIP-24 | YES | - | 18 | - | - | 1 | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | EC2A04NS | + 71 C | - | - 25 C | SMD/SMT | 71 °C | -25 °C | 60 mA | - | - 12 V | - | 12 V | PLASTIC/EPOXY | SOP | SOP, GWDIP18/24,1.0 | GWDIP18/24,1.0 | RECTANGULAR | SMALL OUTLINE | Not Recommended | 5.6 | Details | Yes | - | 0.416233 oz | - | - | - | EC2AN | - | - | - | - | - | - | - | DUAL | GULL WING | 2.54 mm | compliant | R-PDSO-G18 | 2 Output | Not Qualified | - | - | - | - | - | COMMERCIAL EXTENDED | - | 1.5 W | - | - | 0.062 A | - | - | 500 V | - | Isolated | - | 4.5 V to 5.5 V | 10.2 mm | 31.8 mm | 20.3 mm | - | ||
![]() EC1TA23N Cincon | In Stock | - | - | - | - | SIP-4 | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 26.4 V | 21.6 V | EC1TA23N | + 85 C | Isolated | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | 2 | Details | - | - | 0.059966 oz | 15 V | - | - | EC1TAN | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | 81 % | - | - | - | - | - | - | 1 W | - | - | - | 67 mA | 24 V | 1 kV | - | Isolated | - | 21.6 V to 26.4 V | 10.2 mm | 11.6 mm | 7.5 mm | - | ||
![]() EC4SBW-24S15 Cincon Electronics Co. LTD | 31 | - | Datasheet | 8 Weeks | Through Hole | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | EC4SBW (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 20W | - | - | - | - | - | 1 | - | 89% | 1.5kV | 36V | - | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() CFB400W-24S05 Cincon Electronics Co. LTD | 2367 | - | Datasheet | 8 Weeks | Through Hole | Full Brick | - | 193.00001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | Bulk | CFB400W (400W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | 1 (Unlimited) | - | Isolated Module | ITE (Commercial) | 400W | - | - | - | - | - | 1 | - | 87.5% | 1.5kV | 36V | - | 9V | - | - | 400W | Enable, Active Low | - | - | 80A | - | - | - | - | Remote On/Off, OCP, OTP, OVP | - | 12.7mm | - | - | ROHS3 Compliant | ||
![]() EC6C15 Cincon | In Stock | - | - | - | - | - | - | - | 7 | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC6C15 | + 71 C | Isolated | - 25 C | Through Hole | 71 °C | -25 °C | 1.25 A | - | - 12 V | - | 12 V | METAL | - | , MODULE,7LEAD,1.8 | MODULE,7LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | Active | 5.58 | Details | Yes | - | 2.292808 oz | 12 V | - | Tube | EC6C | - | - | - | - | - | - | - | - | - | - | compliant | - | 2 Output | Not Qualified | 87 % | - | - | - | - | COMMERCIAL EXTENDED | - | 30 W | - | -12 V | 1.25 A | 1.25 A | - | 500 V | 1.25 A | Isolated | - | 18 V to 36 V | 10.2 mm | 50.8 mm | 50.8 mm | - | ||
![]() EC3A02H-E Cincon Electronics Co. LTD | 57 |
| Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | - | EC3A-E (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | 1 | - | 80% | 3kV | 9V | - | 4.5V | - | - | 3W | - | - | - | 250mA | 5V | - | - | - | OCP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC4A01H-E Cincon Electronics Co. LTD | 42 | - | Datasheet | 8 Weeks | Through Hole | 24-DIP Module, 14 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | - | EC4A-E (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 10 | Isolated Module | ITE (Commercial) | 5W | DUAL | - | 2.54mm | - | - | 1 | Not Qualified | 81% | 3kV | 18V | 5V | 9V | - | - | 6W | - | - | - | 1A | 12V | - | - | - | SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() EC1TA02N Cincon | In Stock | - | - | - | - | SIP-4 | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 5.5 V | 4.5 V | EC1TA02N | + 85 C | Isolated | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | 5.59 | Details | - | - | - | 12 V | - | Tube | EC1TAN | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | 79 % | - | - | - | - | - | - | 1 W | - | - | - | 84 mA | 5 V | 1 kV | - | Isolated | - | 4.5 V to 5.5 V | 10.2 mm | 11.6 mm | 6 mm | - | ||
![]() EC4EE12 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 72 V | 18 V | EC4EE12 | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | 5.84 | Details | - | - | 6.172943 oz | 12 V | - | - | EC4EE | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | 80 % | - | - | - | - | - | - | 15 W | - | - | - | 1.25 A | 48 V | 500 V | - | Isolated | - | 18 V to 72 V | 21.1 mm | 76.2 mm | 65 mm | - | ||
![]() EC5B16 Cincon | In Stock | - | - | - | - | - | - | - | 5 | - | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC5B16 | + 71 C | - | - 25 C | Through Hole | 71 °C | -25 °C | 1.5 A | - | - 5 V | - | 5 V | METAL | - | , MODULE,5LEAD,.8 | MODULE,5LEAD,.8 | - | MICROELECTRONIC ASSEMBLY | Obsolete | 5.84 | Details | Yes | - | 1.234589 oz | 5 V | - | - | EC5B | - | - | - | - | - | - | - | - | - | - | compliant | - | 2 Output | Not Qualified | - | - | - | - | - | COMMERCIAL EXTENDED | - | 15 W | - | -5 V | 1.5 A | 1.5 A | 24 V | 500 V | 1.5 A | Isolated | - | 18 V to 36 V | 10.2 mm | 50.8 mm | 25.4 mm | - | ||
![]() EC4C12 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC4C12 | + 71 C | Isolated | - 25 C | Through Hole | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | 5.84 | Details | - | - | 1.798972 oz | 12 V | - | - | EC4C | - | - | - | - | - | - | - | - | - | - | compliant | - | 1 Output | - | 77 % | - | - | - | - | - | - | 6 W | - | - | - | 470 mA | 24 V | 500 V | - | Isolated | - | 18 V to 36 V | 10.2 mm | 50.8 mm | 50.8 mm | - | ||
![]() EC4C15 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 18 V | EC4C15 | + 71 C | Isolated | - 25 C | Through Hole | - | - | 190 mA | - | - 15 V | - | - | - | - | , | - | - | - | Obsolete | 5.84 | Details | - | - | 1.798972 oz | - | - | - | EC4C | - | - | - | - | - | - | - | - | - | - | compliant | - | 2 Output | - | 75 % | - | - | - | - | - | - | 6 W | - | - | - | - | - | 500 V | - | Isolated | - | 18 V to 36 V | 10.2 mm | 50.8 mm | 50.8 mm | - | ||
![]() EC2EE07 Cincon | In Stock | - | - | - | - | - | - | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | 18 V | 9 V | EC2EE07 | + 71 C | Isolated | - 25 C | Through Hole | - | - | 250 mA | - 250 mA | 15 V | - 15 V | - | - | - | , | - | - | - | Obsolete | 5.84 | Details | - | - | 6.102395 oz | - | - | - | EC2EE | - | - | - | - | - | - | - | - | - | - | compliant | - | 3 Output | - | 78 % | - | - | - | - | - | - | 15 W | - | - | - | - | - | 500 V | - | Isolated | - | 9 V to 18 V | 21.1 mm | 76.2 mm | 65 mm | - |